Gain Control Digital Cameras

60 Results
Blackfly S Board Level Designed for Embedded Vision Systems -- BFS-U3-16S2C-BD2
from Teledyne FLIR IIS

The FLIR Blackfly Board Level variants are high performance, machine vision, area scan cameras designed for embedding into tight spaces. Unlike many board level cameras, it boasts a rich feature set applied to the latest CMOS sensors; the same feature set as the cased version. It is ready for... [See More]

  • Performance: Gamma Correction; Gain Control
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Vision Sensor
Blackfly S GigE Light and Compact GigE Camera -- BFS-PGE-04S2C-CS
from Teledyne FLIR IIS

The Blackfly ® S leverages the industry ’s most advanced sensors in an ice-cube form factor. It is packed with powerful features enabling you to easily produce the exact images you need and accelerate your application development. This includes both automatic and precise manual control... [See More]

  • Performance: Gamma Correction; Gain Control
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Vision Sensor
Blackfly S USB3 Light and Compact USB3 Camera -- BFS-U3-04S2C-C
from Teledyne FLIR IIS

The Blackfly ® S leverages the industry ’s most advanced sensors in an ice-cube form factor. It is packed with powerful features enabling you to easily produce the exact images you need and accelerate your application development. This includes both automatic and precise manual control... [See More]

  • Performance: Gamma Correction; Gain Control
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Vision Sensor
Firefly S Ultra Compact and Light USB3 Camera -- FFY-U3-04S2C-S
from Teledyne FLIR IIS

Available Now - Order Today. The FLIR Fire fly ® S delivers the essential machine vision features you need in an ultra-compact body. Its small size, low power, and light weight make it ideal for embedding into portable devices. The Firefly S provides amazing value by combining powerful... [See More]

  • Performance: Gamma Correction; Gain Control
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Vision Sensor
Forge 5GigE Beyond GigE Performance -- FG-P5G-50S4C-C
from Teledyne FLIR IIS

Offering the highest performance in 5GigE cameras, the Forge supports the industry's fastest frame rates with burst mode to capture images at speeds up to 10Gb/s and an impressive 500 MB image buffer for managing data transfer. To ensure reliability at these speeds, Forge supports the... [See More]

  • Performance: Gamma Correction; Gain Control
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Vision Sensor
Ladybug5+ 360-Degree Spherical Imaging -- LD5P-U3-51S5C-B
from Teledyne FLIR IIS

The Ladybug5+ offers the highest quality in spherical 360 ° imaging and accuracy. It is able to acquire an impressive 8k30 or 4k60 of content. With its patented calibration and superior global shutter sensors, the Ladybug5+ has an accuracy level of 2 mm at 10 m. The Ladybug SDK provides a wide... [See More]

  • Performance: Gamma Correction; Gain Control
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Low Light Camera
Oryx 10GigE High Bandwith Image Transfer -- ORX-10GS-32S4C-C
from Teledyne FLIR IIS

The award-winning Oryx 10GigE camera family allows systems designers to take advantage of the latest sensors by supporting transfer speeds of up to 10 Gbit/s enabling capture of 4K resolution, 12-bit images at over 60 FPS. Oryx features include IEEE1588 clock synchronization and full compatibility... [See More]

  • Performance: Gamma Correction; Gain Control
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Vision Sensor
CVS3-N20(E)
from Optex FA

NPN and PNP outputs available [See More]

  • Performance: Progressive Scan; Gain Control
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Vision Sensor
IP Dome Camera -- MDIP
from Gem Electronics

Features. 2 Megapixal (1600 x 1200) resolution with excellent picture performance - H.264/MPEG4 (3GPP only)/JPEG Triple stream. 3-axis structure. IR cut removal filter (ICR) built-in for option. 2.7- 9mm manual iris lens. SD card for recording during alarm trigger & network outage. 2-way audio. [See More]

  • Performance: Gain Control
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 1600
Matrox Iris GT -- GT300
from Matrox Imaging

Matrox Iris GT is a line of powerful smart cameras with Matrox Design Assistant 2.1, an intuitive, versatile and extendable integrated development environment (IDE). Manufacturing engineers and technicians can easily and quickly configure and deploy machine vision applications on a highly integrated... [See More]

  • Performance: Progressive Scan; Gain Control
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Vision Sensor
GB Series -- Prosilica GB1380
from Allied Vision Technologies GmbH

1.4 Megapixel single-board GigE Vision camera - high sensitivityThe ultra-compact 1.4 Megapixel GB1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Vision Sensor; High Speed Camera
Broadcast High Speed Camera -- Phantom® v642
from Vision Research

Ultra-slow motion for live sports and events. Frame rates for up to 90X ultra-slow motion supporting. 2k, 1080p and 720p resolution. Multi-matrix color correction for fast and accurate color matching to normal frame rate Live Sport camera. Breakthrough light sensitivity, ISO Monochrone 6,000T;... [See More]

  • Performance: Gamma Correction; Gain Control; Cooled
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
VisiLine® SD Series Camera -- VLG-02C
from Baumer Ltd.

With the new VisiLine ® camera series you can rely on innovative technologies and the proven quality of our successful TX series. Consistent further developments have made the cameras better in all areas: higher frame rates with even better image quality and more functionality. For simplified... [See More]

  • Performance: Gain Control
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 656
4K Microsoft Teams compliant HDR USB H.264 Camera -- e-CAM83_USB
from e-con Systems™ Inc

Tags: USB 2.0 Cameras | HDR Cameras. Overview. e-CAM83_USB is a SONY based 8MP color, UVC USB high-speed camera with High Dynamic Range and dual stream support. This conference camera comes with dual-stream support which allows it to receive two streams with different resolutions simultaneously. The... [See More]

  • Performance: Gain Control; High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 3864
FireWire CCD Industrial Camera -- PL-B952F
from PixeLINK

Details. The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3 ” optical format. External triggering and 2 general-purpose outputs provide... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Vision Sensor; High Speed Camera
xWatch Explosion-Proof Surveillance Camera (Stand Alone)
from Det-Tronics

The xWatch explosion-proof surveillance camera provides a high-resolution color image, real-time viewing, and pre/post event analysis. The xWatch camera is designed specifically for remote, high-risk, and hard-to-access areas. Multiple configurations are available: A stand-alone camera that performs... [See More]

  • Performance: Gamma Correction; Gain Control; Autofocus
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Low Light Camera; Line Scan Camera
Streampix 5-PrePost Multi Camera Troubleshooting
from NorPix, Inc.

For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
Sprint Series -- spL4096-140k
from Basler Vision Technologies

The new Basler sprint line scan family includes models with resolutions from 2k to 4k pixels and line rates from 20 kHz to 140 kHz. That means that the Basler sprint is the fastest line scan camera on the market! These extremely high line capture rates and the resulting short integration times... [See More]

  • Performance: Gain Control
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Line Scan Camera
GB Series -- Prosilica GB2450
from Allied Vision Technologies GmbH

5 Megapixel single-board CCD camera with GigE VisionThe 5-megapixel GB2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GB2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GB2450 is the high-quality Sony ICX625 CCD image sensor that provides... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Vision Sensor; High Speed Camera
Digital High-Speed Camera -- Phantom® Miro® 210J / C210
from Vision Research

1,800 fps at 1280 x 1024. 12 bit 1.3 Megapixel CMOS sensor. ISO: Color 640T; 640D. Hi-G: 170G – Shock, 24 Grms – Vibration. Small: Miro C210 - 73 mm x 73 mm x 82.5 mm (H x W x D). Modular: Connect to Miro Junction Box for multi-camera configurations. The Phantom ® Miro ® C210J... [See More]

  • Performance: Gamma Correction; Gain Control; High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
VisiLine® Series with IP 65 / IP 67 protection -- VLG-02C.I
from Baumer Ltd.

Now with IP 65 and IP 67, VisiLine ® IP protected cameras provide optimum protection for applications under harsh environmental conditions. Thanks to the water and dustproof housing, the lens and all sensitive camera parts are protected from both water spray and temporary immersion. An x-coded... [See More]

  • Performance: Gain Control
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 656
FireWire CCD Microscopy Camera -- PL-B872MF-KIT
from PixeLINK

Details. The PL-B872 uses a 2/3" format 1.45 megapixel Sony progressive scan sensor that provides a maximum image resolution of 1392 x 1040 with a frame rate of 15 fps. The enhanced sensitivity of the ILT CCD sensor combined with low dark current, low smear and excellent anitblooming result in low... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Anti-Blooming
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 1392
StreamPix Station 625/1250
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
GB Series -- Prosilica GB650
from Allied Vision Technologies GmbH

Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The GB650 is available in portrait or landscape sensor... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Vision Sensor; High Speed Camera
High Speed Camera -- Phantom® Flex4K
from Vision Research

Academy Award ® winning technology. 4K resolution at up to 1,000 fps. Also supports standard, sync sound frame rates. Low noise, high dynamic range. Full-featured on-camera control interface. Multi-Channel 3G HG-SDI outputs. CineMag ® IV support for raw recording. Coming Soon: Audio and... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
FireWire CMOS Microscopy Camera -- PL-B621MF-KIT
from PixeLINK

Details. The PL-B621 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1.3 megapixel sensor and can provide 30 frames per second at full resolution, or 100 frames per second at VGA resolution. Included with all PixeLINK... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Anti-Blooming
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 1280
StreamPix Station Airborne
from NorPix, Inc.

For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
GB Series -- Prosilica GB660
from Allied Vision Technologies GmbH

High speed single-board CCD camera with Ex-view sensor The GB660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Vision Sensor; High Speed Camera
High Speed Camera -- Phantom® Miro® 110/111
from Vision Research

Phantom Miro 110 Cameras. Setup, capture, view, save, analyze. Powerful, high-speed imaging in the package of your choice. Available in M, R, LC & LAB styles. 1,600 fps at 1280 x 800. 1.6 Gpx/s throughput. 2 μs minimum exposure, global shutter. 20 µm pixel size. 12-bit pixel depth. [See More]

  • Performance: Gamma Correction; Gain Control; Cooled
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
FireWire CMOS Microscopy Camera -- PL-B625CF-KIT
from PixeLINK

Details. The PL-B625 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1/2.5" 5.0 megapixel CMOS sensor and can provide 7 frames per second at full resolution, or 90 frames per second at VGA resolution. The sensor features... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Anti-Blooming
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 2592
StreamPix Station GigE Vision
from NorPix, Inc.

NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
GC Series -- Prosilica GC1280
from Allied Vision Technologies GmbH

Ultra-compact GigE Vision camera - 1.3 Megapixel mono CMOS sensorThe GC1280 is an ultra-compact, high-resolution, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1280 runs 27 frames per second at 1280x1024 resolution over the GigE Vision-compliant Gigabit... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Vision Sensor; High Speed Camera
High Speed Camera -- Phantom® Miro® 120/121
from Vision Research

1920 x 1200 resolution at 730 fps, 1920 x 1080 at 800 fps. Throughput 1.6 Gpx/s. Minimum exposure: 1 μs. ISO Monochrome 12,500T; 5,000D; Color 1,600T; 1,250D. Phantom RCU compatible for portable, untethered requirements. Image-Based Auto-Trigger to capture unpredictable events. Introducing the... [See More]

  • Performance: Gamma Correction; Gain Control; High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
TroublePix 200
from NorPix, Inc.

High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
GC Series -- Prosilica GC1290
from Allied Vision Technologies GmbH

Megapixel CCD camera with Ex-View sensor - 32 fpsThe GC1290 is a 1280x960 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1290 incorporates a high-quality Sony Exview HAD CCD sensor providing excellent monochrome and color image quality. The GC1290 runs more... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Vision Sensor; High Speed Camera
High Speed Camera -- Phantom® Miro® 310/311
from Vision Research

ISO Color 2,000D* 2,000T*. ISO Mono 6,400D* 16,000T. Available in M, R, LC & LAB styles. 3,200 fps at 1280 x 800. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 20 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. Introducing the third generation of... [See More]

  • Performance: Gamma Correction; Gain Control; Cooled
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
TroublePix 500
from NorPix, Inc.

High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged portable laptop. [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera
GC Series -- Prosilica GC1380CH
from Allied Vision Technologies GmbH

High sensitivity 1.4 Megapixel CCD camera - 30 fpsThe GC1380H, and its color counterpart, the GC1380CH, are high-speed versions of the very popular GC1380. The ultra-compact GC1380H is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) that runs... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Vision Sensor; High Speed Camera
High Speed Camera -- Phantom® Miro® 320S/321S
from Vision Research

ISO Color 1,250D* 1,600T*. ISO Mono 5,000D* 12,500T. Available in M, R and LC Styles. 1,380 fps at 1920 x 1200. >2,200 fps at 1152 x 1152 square resolution. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 10 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. [See More]

  • Performance: Gamma Correction; Gain Control; Cooled; High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
GC Series -- Prosilica GC1600CH
from Allied Vision Technologies GmbH

Ultra-compact 2 Megapixel CCD camera - 25 fpsThe GC1600H GigE Vision camera runs 25 fps at 2 Megapixel resolution (1600 x1220) and even faster with region of interest readout. The GC1600H incorporates a high-quality Sony CCD sensor providing excellent image quality. The GC1600H operates over... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Vision Sensor; High Speed Camera
High Speed Camera -- Phantom® v341
from Vision Research

4 megapixel image. 3 gigapixel/second throughput. 10-800 frames-per-second (fps) at full resolution. 1 μs minimum exposure. CineMag compatible. Range ready. The Phantom v341 digital high-speed video camera provides a 4 megapixel 35mm format sensor and almost 3 gigapixels/second throughput. That... [See More]

  • Performance: Gamma Correction; Gain Control; Cooled
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
GC Series -- Prosilica GC2450
from Allied Vision Technologies GmbH

Ultra-compact high resolution CCd camera - 5 Megapixels, 15 fpsThe 5-megapixel GC2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GC2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GC2450 is the high-quality Sony ICX625 CCD image sensor that... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Vision Sensor; High Speed Camera
High Speed Camera -- Phantom® v411
from Vision Research

Custom-designed 1280 x 800 CMOS sensor. Extreme Dynamic Range (EDR): two exposures per frame. Internal Mechanical Shutter mechanism for hands-free / remote CSRs. Memory Segmentation: up to 63 segments. Non-volatile, hot-swappable Phantom CineMag memory magazines. ISO Monochrome 20,000T; 6,400D;... [See More]

  • Performance: Gamma Correction; Gain Control; Cooled
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
GC Series -- Prosilica GC780
from Allied Vision Technologies GmbH

Low cost GigE camera - 64 fpsThe GC780 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC780 incorporates the Sony ICX415 CCD sensor and runs 64 frames per second at 782x582 resolution over the GigE Vision-compliant... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Vision Sensor; High Speed Camera
High Speed Camera -- Phantom® v641
from Vision Research

The Phantom ® v611 provides a widescreen CMOS sensor and greater than 6 Gigapixels/second throughput. 1280 x 800 maximum resolution. Max speed at reduced resolution of 128 x 8 is 680,000 fps (standard), 1,000,000 fps (optional). 1 μs minimum exposure, 300 ns with the FAST option. ISO... [See More]

  • Performance: Gamma Correction; Gain Control; Cooled
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
GE Series -- Prosilica GE1050
from Allied Vision Technologies GmbH

Fast CCD Megapixel camera - 60 fpsThe 1 Megapixel GE1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate. The GE1050 incorporates the 1024 x 1024 Kodak KAI-01050 CCD running 60 frames per second at megapixel resolution and even... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Vision Sensor; High Speed Camera
High Speed Camera -- Phantom® v711
from Vision Research

The Phantom ® v711 provides a widescreen CMOS sensor and greater than 7 Gigapixels/second throughput. 1280 x 800 resolution. Max speed at reduced resolution of 128 x 8 is 680,000 fps (standard), 1,400,000 fps (optional). 1 μs minimum exposure, 300 ns with the FAST option. ISO Monochrome... [See More]

  • Performance: Gamma Correction; Gain Control; Cooled
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
GE Series -- Prosilica GE1350
from Allied Vision Technologies GmbH

1.4 Megapixel camera with GigE interfaceThe 1.4 Megapixel GE1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GE1350 runs 20... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Vision Sensor; High Speed Camera
Ultrahigh-Speed Camera -- Phantom® v1212
from Vision Research

The Phantom ® v1212 provides a widescreen CMOS sensor and delivers a speed of over 12,000 frames-per-second at full resolution. 1280 x 800 resolution. 28 micron pixel size, 12-bit depth. ISO Monochrome 32,000D; Color 6,400D. 500ns minimum exposure with the FAST option. 1 μs minimum exposure... [See More]

  • Performance: Gamma Correction; Gain Control
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
GE Series -- Prosilica GE1380
from Allied Vision Technologies GmbH

High sensitivity 1.4 Megapixel CCD camera with GigE interfaceThe 1.4 Megapixel GE1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1380 incorporates the incomparable Sony ICX285 CCD sensor providing high-sensitivity, low noise,... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Vision Sensor; High Speed Camera
Ultrahigh-Speed Camera -- Phantom® v1612
from Vision Research

The Phantom ® v1612 provides a widescreen CMOS sensor and delivers an impressive speed of 16,000 frames-per-second at full resolution. 1280 x 800 resolution. 28 micron pixel size, 12-bit depth. ISO Monochrome: 32,000D; Color: 6,400D. 500ns minimum exposure with the FAST option. 1 μs minimum... [See More]

  • Performance: Gamma Correction; Gain Control
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
GE Series -- Prosilica GE1600
from Allied Vision Technologies GmbH

2 Megapixel CCD camera with GigE Vision interfaceThe 2 Megapixel GE1600 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1600 incorporates a high-quality Sony CCD sensor providing excellent monochrome and color image quality. The GE1600 runs 15... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Vision Sensor; High Speed Camera
Ultrahigh-Speed Camera -- Phantom® v2012
from Vision Research

The Phantom ®v2012 provides a widescreen CMOS sensor and delivers impressive speed of over 22,000 frames-per-second at full 1 megapixel resolution. 1280 x 800 resolution. 28 micron pixel size, 12-bit depth. ISO Monochrome: 32,000D; Color: 6,400D. 305ns minimum exposure with the FAST option. 1... [See More]

  • Performance: Gamma Correction; Gain Control
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
GE Series -- Prosilica GE1650
from Allied Vision Technologies GmbH

2 megapixel CCD camera with GigE Vision interface - 30 frames per secondThe 2 Megapixel GE1650 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1650 incorporates a high-quality Kodak KAI-2020 CCD sensor providing excellent monochrome and color image... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Vision Sensor; High Speed Camera
Ultrahigh-Speed Camera -- Phantom® v2512
from Vision Research

The Phantom ® v2512 provides a widescreen CMOS sensor and delivers a speed of over 25,000 frames-per-second at full resolution. 1280 x 800 resolution. 28 micron pixel size, 12-bit depth. ISO Monochrome: 32,000D; Color; 6,400D. 280ns minimum exposure with the FAST option. 1 μs minimum exposure... [See More]

  • Performance: Gamma Correction; Gain Control
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
GE Series -- Prosilica GE1660
from Allied Vision Technologies GmbH

2 megapixel CCD camera with GigE Vision interface - More than 30 frames per secondThe 2 Megapixel GE1660 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1660 incorporates a high-quality 2/3" Kodak KAI-2020 CCD sensor providing excellent monochrome... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Vision Sensor; High Speed Camera
GE Series -- Prosilica GE1900
from Allied Vision Technologies GmbH

High Resolution CCD camera with GigE Vision interface - 30 frames per secondThe 2 Megapixel GE1900 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1900 incorporates a high-quality Kodak KAI-2093 CCD sensor providing excellent monochrome and color... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Vision Sensor; High Speed Camera
Guppy Series -- F-033B
from Allied Vision Technologies GmbH

Ultra-compact, inexpensive  1394a Wide VGA camera. The Guppy F-033B/C is an ultra-compact, inexpensive Wide VGA camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 58 fps. Higher frame rates can be reached by a smaller AOI. Sony ICX424 (progressive scan). One... [See More]

  • Performance: Progressive Scan; Gain Control
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Vision Sensor; High Speed Camera
Marlin Series -- F-033B
from Allied Vision Technologies GmbH

Compact, flexible, modular IEEE 1394 XGA C-Mount cameraThe Marlin F-033B/C is equipped with a sensitive SONY CCD sensor. It runs at 73.06 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning. Sony ICX414 (removable IR cut filter). Two configurable inputs,... [See More]

  • Performance: Progressive Scan; Gain Control
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Vision Sensor; High Speed Camera
Stingray Series -- F-033B
from Allied Vision Technologies GmbH

High-quality (mid-priced) VGA camera with many image pre-processing functions. The Stingray F-033B/C is a high-quality VGA camera. It is equipped with a sensitive SONY HAD CCD sensor and includes many image pre-processing functions. At full resolution, it runs at 84 fps. Higher frame rates can be... [See More]

  • Performance: Progressive Scan; Gain Control
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Specialty Camera Type: Vision Sensor; High Speed Camera