Outdoor Rated Digital Cameras

50 Results
Forge 1GigE SWIR Series
from Teledyne FLIR IIS

High-Performance, Compact, and Reliable. The Forge ® ️ 1GigE SWIR (Short Wave Infrared) camera series leverages Teledyne ’s vast expertise in SWIR technology. The new camera series features the latest Sony ® Sen-SWIR InGaAs sensors in a compact form factor. The camera delivers... [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: SWIR
  • Monochrome / Color: Color
  • Specialty Camera Type: Vision Sensor; Low Light Camera
Vehicle Blind Spot Camera System -- Greensight
from Groeneveld Lubrication Solutions

Every vehicle has it ’s blind spot, a space surrounding the vehicle which the driver can ’t see. Because of these invisible spaces vehicles and/or objects can be damaged or people can get injured. Think of the blind spot on the right side of a vehicle when turning which makes a right... [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
IP Camera -- VPort 25 IP
from Moxa Inc.

The VPort 25 is a vandal-proof, IP66-rated, fixed dome IP camera for use in harsh, outdoor environments. With maximum resolution of 520 TVL and day-and-night CCD camera lens, the VPort 25 is especially well-suited for high performance video surveillance applications. To meet the outdoor environment... [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome; Color
  • Horizontal Resolution: 720
Matrox GatorEye -- GE300
from Matrox Imaging

The Matrox GatorEye IP67-rated GigE Vision ® industrial camera family is designed for use in damp and dusty environments such as glass bottle manufacturing, or environments where the processing equipment is subject to frequent wash down such as food and beverage plants. The Matrox GatorEye is... [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 640
Indoor / Outdoor 4 MP PoE Dome Day / Night Network Camera -- TV-IP315PI (Version v1.1R)
from TRENDnet Inc.

4 MP Full HD resolution. Compact IP66 weather rated housing. IK10 vandal proof protection. Night vision up to 30 m (100 ft.). Save installation costs with Power over Ethernet (PoE). Program motion detection recording and email alerts. Wide Dynamic Range image balancing. ONVIF and IPv6 support [See More]

  • Physical: Outdoor Rated
  • Horizontal Resolution: 2688
  • Monochrome / Color: Color
  • Vertical Resolution: 1520
DNR Dome Day/Night Weather-proof IR Camera -- EL790
from IC Realtime, LLC

EL790 - Black case. EL790W - White case. EL790IR - IR with black case. EL790IRW - IR with white case. The EL-790 is an outdoor dome camera containing a lot of user friendly mechanisms and configurations. It incorporates a perfect and tool-free 3-Axis mount with which the camera can be installed on... [See More]

  • Physical: Outdoor Rated
  • Horizontal Resolution: 600
  • Imaging Technology: CCD Camera
3D Time of Flight (ToF) Camera for NVIDIA® Jetson AGX Orin™ / AGX Xavier™ -- DepthVista_MIPI_IRD
from e-con Systems™ Inc

Highlights: Streams both 3D depth and IR imaging. Suitable for Outdoor/Indoor applications. Hardware Trigger. Plugs into NVIDIA ® Jetson AGX Orin ™/ Xavier ™ development kits. Multi-camera support upto 3 cameras (without interference). Depth range up to 8.5m (6m by default). Model... [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: 3D Camera
Streampix 5-PrePost Multi Camera Troubleshooting
from NorPix, Inc.

For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]

  • Physical: Underwater Rated; Outdoor Rated
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
IoT Camera -- LC-10 Standard
from NBK America LLC

LiLz Gauge allows you to visually inspect remote locations from your office or home with an IoT camera that requires no power or electrical ins tal lat ion. Our IoT camera has a battery life of three years when photo shooting three times per day*. It can be easily installed anywhere outdoors,... [See More]

  • Physical: Outdoor Rated
  • Horizontal Resolution: 480
  • Imaging Technology: CMOS Camera
  • Vertical Resolution: 2592
xWatch Explosion-Proof Surveillance Camera (Stand Alone)
from Det-Tronics

The xWatch explosion-proof surveillance camera provides a high-resolution color image, real-time viewing, and pre/post event analysis. The xWatch camera is designed specifically for remote, high-risk, and hard-to-access areas. Multiple configurations are available: A stand-alone camera that performs... [See More]

  • Physical: Underwater Rated; Outdoor Rated
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Low Light Camera; Line Scan Camera
VISULEX High Definition Camera -- K55-HD-Ex/K55-4K-Ex
from LJ Star

LJ Star ’s VISULEX High Definition Cameras K55-HD-Ex and K55-4K-Ex offer HD image processing quality for hazardous and explosive industrial environments. With a robust HD camera design, operators receive detailed, high-resolution images for optimal process monitoring, even in the harshest... [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 1080 to 2160
24 IR Dome Color Camera -- EID24-42B
from SFCable.com

1/4" Super HAD CCD. 420 TV Lines. 3.6mm Lens. 24 IR LED distance 35~50ft/10~15m. 12V DC. 1 Year Warranty. [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: CCD Camera; IR
  • Monochrome / Color: Color
  • Horizontal Resolution: 420
FIS Fiber Optic Camera -- S-BWVM-1300
from Fiber Instrument Sales, Inc./FIS

Vandal resistant fiber optic cameras can transmit up to 8 kilometers [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
Fully Automatic Stand Alone Corona Inspection Systems -- DayCor® RAILHD
from OFIL Systems

DayCor ® RailHD is an automatic autonomous corona and arcing partial discharge detection system designed for fast inspection of electrified railways. The system inspects, displays, processes, records and generates reports for prognosis of the electrical traction condition. RAIL HD is offered as... [See More]

  • Physical: Outdoor Rated
Indoor/Outdoor 2MP 1080p PoE+ IR PTZ Speed Dome Network Camera -- TV-IP440PI (Version v1.0R)
from TRENDnet Inc.

2MP 1080p HD resolution. Endless 360° pan / 90° tilt with auto-flip. 20x optical zoom and 16x digital zoom. Intelligent 3D Zoom. Auto-Focus and Auto-Iris Lens. Night vision up to 100 meters (328 ft.). Outdoor IP66 weather rating. Save installation costs with Power over Ethernet (PoE). Digital Wide... [See More]

  • Physical: Outdoor Rated
  • Monochrome / Color: Color
Elite Night Vision Dome -- EL470
from IC Realtime, LLC

The EL-470 is a wheatherproof, vandalproof outdoor dome camera containing a user-friendly configuration menu. It incorporates a perfect and tool-free 3-Axismount with which the camera can be installed on the wall, on the ceiling or on the slope with no limitation, wall mount bracket is available... [See More]

  • Physical: Outdoor Rated
  • Horizontal Resolution: 600 to 630
  • Imaging Technology: CCD Camera
  • Performance: Autofocus
3MP Sony® ISX031 120dB HDR Camera for Advantech AFE-R360 -- STURDeCAM31_CUR360
from e-con Systems™ Inc

Overview. STURDeCAM31_CUR360 is a small form factor GMSL2 IP69K HDR camera powered by a 1/2.42" Sony ® ISX031 sensor. This automotive grade 3MP CMOS sensor, paired with a well-tuned Image Signal Processor (ISP), produces exceptional image quality at low lighting conditions. Its 120dB High... [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 1937
StreamPix Station 625/1250
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Physical: Underwater Rated; Outdoor Rated
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
IoT Camera -- LC-EX10 Intrinsically Safe
from NBK America LLC

LiLz Gauge allows you to visually inspect remote locations from your office or home with an IoT camera that requires no power or electrical ins tal lat ion. Our IoT camera has a battery life of three years when photo shooting three times per day*. It can be easily installed anywhere outdoors,... [See More]

  • Physical: Intrinsically Safe; Outdoor Rated
  • Horizontal Resolution: 480
  • Imaging Technology: CMOS Camera
  • Vertical Resolution: 2560
24 IR Dome Color Camera -- EID24-42W
from SFCable.com

1/4" Super HAD CCD. 420 TV Lines. 3.6mm Lens. 28 IR LED distance 35~50ft/10~15m. 12V DC. 1 Year Warranty. [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: CCD Camera; IR
  • Monochrome / Color: Color
  • Horizontal Resolution: 420
Gyro Stabilized Systems for airborne inspection of OH HV/MV lines -- DayCor® ROM
from OFIL Systems

DayCor ® ROM HD is a premium choice for aerial inspections to remotely detect faulty electrical & mechanical installations. The collected data includes imaging and detailed radiometric readings of multiple detection technologies encompassing multifaceted maintenance aspects. DayCor ® ROM... [See More]

  • Physical: Outdoor Rated
High Resolution Bullet Camera -- ICR120
from IC Realtime, LLC

The ICR120 is a compact weather proof day/night bullet camera. It has a 3.6mm fix lens and utilizes the new Sony Super HAD chipset with 550 TV Lines producing crisp pictures in high and low lighting. The camera is fully weatherproof (IP66) which makes it suitable for use both indoor and outdoor. Its... [See More]

  • Physical: Outdoor Rated
  • Horizontal Resolution: 550
  • Imaging Technology: CCD Camera
3MP Sony® ISX031 120dB HDR Camera for Autonomous Mobility -- STURDeCAM31
from e-con Systems™ Inc

GMSL ™ Cameras | HDR Cameras | Sony ISX031 Cameras. Overview. STURDeCAM31 is a small form factor GMSL2 ™ IP69K HDR camera powered by a 1/2.42" Sony ® ISX031 sensor. This automotive grade 3MP CMOS sensor, paired with a well-tuned Image Signal Processor (ISP), produces exceptional... [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 1937
StreamPix Station Airborne
from NorPix, Inc.

For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]

  • Physical: Underwater Rated; Outdoor Rated
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
IoT Camera -- LC-T10 Thermal
from NBK America LLC

LiLz Gauge allows you to visually inspect remote locations from your office or home with an IoT camera that requires no power or electrical ins tal lat ion. Our IoT camera has a battery life of three years when photo shooting three times per day*. It can be easily installed anywhere outdoors,... [See More]

  • Physical: Outdoor Rated
  • Horizontal Resolution: 120
  • Imaging Technology: Thermal
  • Vertical Resolution: 160
28 IR Day & Night Weatherproof Color Camera -- EIR28-F4240
from SFCable.com

28 IR Day & Night Weatherproof Color Camera. EIR28-F4240. 1/3" CCD. 420 TV Lines. 28 IR LED. 4.0mm Lens. IR Distance up to 65ft / 20m. Double glass designed to prevent IR light refraction & diffusion. IP66 Rating. 400mA max @ IR "on" / 135mA @ IR "off". 12V DC. [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: CCD Camera; IR
  • Monochrome / Color: Color
  • Horizontal Resolution: 420
Offshore Oil Spill Monitoring UV Sensor -- DayCor® ORSOLAR
from OFIL Systems

DayCor ® ORSOLAR is a powerful high-speed oil-spill monitoring eye, an imager that adds visual information about existing floating slicks and sheens, their boundaries, thickness and location. ORSOLAR can be fit into a variety of airplanes gimbaled payloads. Based on UV polarization imaging,... [See More]

  • Physical: Outdoor Rated
  • Performance: High Definition
Super Night Vision Outdoor AF 22X Zoom Camera -- ICR2200
from IC Realtime, LLC

The ICR 2200 is a high speed PTZ dome camera which can pan a full 360 degrees in 1 second. Having 22X optical zoom and 480 TV lines of resolution the ICR 2200 produces excellent picture quality and extremely high zoom capability. Performance of this camera at night is really something to behold. [See More]

  • Physical: Outdoor Rated
  • Specialty Camera Type: High Speed Camera
  • Imaging Technology: CCD Camera
  • Horizontal Resolution: 480
AR0233AT HDR GMSL™ Camera Module (15m cable) -- NileCAM21
from e-con Systems™ Inc

NVIDIA Orin Cameras | GMSL ™ Cameras. Overview. NileCAM21 is a Full HD GMSL2 ™ camera featuring High Dynamic Range (HDR) and LED Flickering Mitigation (LFM) with 15m coaxial cable. It is based on the 1/2.5" AR0233AT CMOS image sensor with new 3.0 µm dual conversion gain BSI pixel... [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 2048
StreamPix Station GigE Vision
from NorPix, Inc.

NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]

  • Physical: Underwater Rated; Outdoor Rated
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
28 IR Day & Night Weatherproof Color Camera -- EIR28-F4260
from SFCable.com

28 IR Day & Night Weatherproof Color Camera. EIR28-F4260. 1/3" CCD. 420 TV Lines. 28 IR LED. 6.0mm Lens. IR Distance up to 65ft / 20m. Double glass designed to prevent IR light refraction & diffusion. IP66 Rating. 400mA max @ IR "on" / 135mA @ IR "off". 12V DC [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: CCD Camera; IR
  • Monochrome / Color: Color
  • Horizontal Resolution: 420
Vandal Proof Mini Dome Camera -- ICRVMD
from IC Realtime, LLC

ICRVMD - Silver. ICRVMDB - Black. Small size weatherproof vandalproof dome camera. ICRealtime 's rugged, fixed lens mini-dome camera incorporates a 1/3 SONY sensor for outstanding picture quality (420 TVL) and excellent sensitivity (0.5 Lux). It comes standard with a 3.6 mm lens that is easily... [See More]

  • Physical: Outdoor Rated
  • Horizontal Resolution: 420
  • Imaging Technology: CCD Camera
DepthVista Variants
from e-con Systems™ Inc

e-con Systems' DepthVista series comprises a range of 3D cameras - powered by Time-of-Flight technology. These Time of Flight(ToF) Cameras work in the NIR range (940nm/850nm) for providing accurate 3D imaging in indoor and outdoor conditions. e-con's DepthVista ToF series can perform end-to-end... [See More]

  • Physical: Outdoor Rated
  • Specialty Camera Type: 3D Camera
  • Monochrome / Color: Color
TroublePix 200
from NorPix, Inc.

High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]

  • Physical: Underwater Rated; Outdoor Rated
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
30 IR 3-AXIS Varifocal Effio-E Vandalproof Dome Camera -- SEIRX30-768AI-VD
from SFCable.com

30 IR 3-AXIS Varifocal Effio-E Vandalproof Dome Camera. 1/3" 960H Exview CCD. Color: 680 TVL, B/W: 700 TVL. 12V DC. 1 Year Warranty. [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: CCD Camera; IR
  • Monochrome / Color: Color
  • Horizontal Resolution: 680
Vandalproof Vari-Focal Dome Camera -- EL750
from IC Realtime, LLC

EL750 - Black case. EL750W - White case. The EL-750 is a commercial grade 540TVL vandal day/night dome camera. The camera incorporates a unique spring loaded 2.2mm thick polycarbonate dome cover. Under attempted vandalism, the springs will absorb the majority of the shock leaving the camera safe and... [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 540 to 570
DepthVista_USB_IRD -- 3D Time of Flight (ToF) USB Camera
from e-con Systems™ Inc

Overview. DepthVista_USB_IRD (See3CAM_TOF_CU0M30_MHLCC_H01R1/ H02R1) is an advanced Time of Flight (ToF) USB camera specially designed for highly precise 3D depth measurement. This camera incorporates a 3D Depth sensor, facilitating the capture of depth data at a resolution of 640 x 480 @ 30fps. It... [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: 3D Camera
TroublePix 500
from NorPix, Inc.

High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged portable laptop. [See More]

  • Physical: Underwater Rated; Outdoor Rated
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera
30 IR 3-AXIS Varifocal Effio-E Vandalproof Dome Camera Dual Power -- SEIRX30-768AI-VDD
from SFCable.com

30 IR 3-AXIS Varifocal Effio-E Vandalproof Dome Camera Dual Power. 1/3" 960H Exview CCD. Effio-E DSP Color: 680 TVL, B/W: 700 TVL. 0 Lux (IR LEDs on at 2 Lux) Multi-Language OSD Control. ATR Digital Powerful 128x WDR (52dB). Anti-Headlight (HLC). 2D Noise Reduction. High Contrast Images. Ideal for... [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: CCD Camera; IR
  • Monochrome / Color: Color
  • Horizontal Resolution: 680
Vari-Focal Weatherproof Vandal Proof IR Dome -- ICR300H2
from IC Realtime, LLC

ICR300H2 - Black case. ICR300H2W - White case. ICR-300H2 is a vari-focal weather proof day/night vandal-proof dome camera. It has a 4-9mm vari-focal lens and utilizes a 1/3 Sony CCD sensor with 600TV lines. The external zoom and focus adjustments make mounting the ICR-300H2 easy regardless of its... [See More]

  • Physical: Outdoor Rated
  • Horizontal Resolution: 600
  • Imaging Technology: CCD Camera
Full HD GMSL2 Global Shutter camera for NVIDIA® Jetson™ AGX Orin™ / AGX Xavier™ (upto 8 cameras) -- NileCAM25_CUOAGX
from e-con Systems™ Inc

Overview. NileCAM25_CUOAGX is a Full HD global shutter GMSL2 color camera for NVIDIA ® Jetson AGX Orin ™ / AGX Xavier ™ developer kit. This camera kit contains the NileCAM25 - Full HD Global shutter color camera with high-performance Image Signal Processor (ISP), GMSL2 deserializer... [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: High Speed Camera
35 IR Day & Night Weatherproof Color Camera -- EIR35-F4860
from SFCable.com

35 IR Day & Night Weatherproof Color Camera. 1/3" CCD. 480 TV Lines. IR distance up to 100ft / 30m. EIR35-F4840: 4.0mm Lens. EIR35-F4860: 6.0mm Lens. 35 IR LED. 0 Lux @ IR œon. IP67 Rating. 12V DC, 448mA max @ IR œon / 127mA @ IR œoff. [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: CCD Camera; IR
  • Monochrome / Color: Color
  • Horizontal Resolution: 480
Weatherproof Color IR Bullet Camera -- ICR150
from IC Realtime, LLC

This is ICR 's most versatile camera. It can be used in almost any applications, indoor or outdoor. It is IP55 and fully weather and crush resistant. It possesses the latest in IR (infra-red) technology, with its blue long range IRs capable of seeing in 0 lux up to 60 feet. It has a built in... [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 480
Full HD GMSL2 Global Shutter camera with 15m cable support -- NileCAM25_CUXVR
from e-con Systems™ Inc

NVIDIA AGX Xavier Cameras | GMSL Cameras. Supported Platforms,. Overview. NileCAM25_CUXVR is a Full HD global shutter GMSL2 color camera kit for NVIDIA ® Jetson AGX Xavier ™ developer kit. This camera kit contains the NileCAM25 - Full HD Global shutter color camera with high-performance... [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 1920
36 IR Weatherproof Dome Color Camera -- EIVD36-42VF
from SFCable.com

1/3 ¨ Super HAD CCD. 420 TV Lines. 36 IR LED. 3.5mm~8.0mm Vari-Focal Lens. 0.5 Lux @ F1.2 (0 Lux @ IR). IR Distance 82~98ft / 25~30m. Weatherproof IP65 Rating. 300~450mA IR LED "on" / 90~110mA IR LED "off". 12V DC. [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: CCD Camera; IR
  • Monochrome / Color: Color
  • Horizontal Resolution: 420
Weatherproof Color IR Camera -- ICR100
from IC Realtime, LLC

The ICR100 is an entry level day/night IR weatherproof bullet camera. Utilizing a 3.6mm lens and 30ft IR range, this camera is ideal for most indoor and outdoor applications. Split glass lens assists in proper IR dispersion for clear nighttime video. 1/4" Color CCD. 3.6mm fixed lens. 420 TV Lines. [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 420
Full HD GMSL2 Global Shutter color camera with 15m cable support -- NileCAM25
from e-con Systems™ Inc

NVIDIA Orin Cameras | GMSL Cameras. Overview. NileCAM25 is a Full HD global shutter GMSL2 color camera based on AR0234CS CMOS Image Sensor with pixel size of 3.0 x 3.0 µm. This camera comes with a dedicated high-performance Image Signal Processor (ISP), that performs all the Auto functions... [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 1920
36 IR Weatherproof Dome Color Camera -- EIVD36-42VFW
from SFCable.com

1/3" Super HAD CCD. 420 TV Lines. 3.5mm~8.0mm Vari-Focal Lens. 36 IR LED Distance up to 82~98ft / 25~30m. 12V DC. 1 Year Warranty. [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: CCD Camera; IR
  • Monochrome / Color: Color
  • Horizontal Resolution: 420
Full HD Sony IMX327 Ultra-Lowlight Camera Module -- e-CAM220_CUMI327_MOD
from e-con Systems™ Inc

e-CAM220_CUMI327_MOD is a Full HD ultra-low light MIPI camera module. This Full HD camera module is based on 1/2.8" Sony ® STARVIS ™ IMX327 CMOS sensor with 2.9- µm pixel size. Its high sensitivity in both visible and near infrared region helps to produce extraordinary images under... [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Low Light Camera
36x LPC Zoom Camera with 11 IR LED Illuminator Housing -- SIRZ36-754LP
from SFCable.com

36x LPC Zoom Camera with 11 IR LED Illuminator Housing. 1/4" Exview HAD CCD. Color: 540 TVL; B&W: 560 TVL. 36x Optical Auto Focus / Auto Iris Zoom Lens. 11 Super Power IR LED Distance up to 395ft / 120m. 24V AC, 60VA, Power Ready Plug for 12V DC Camera. 1 Year Warranty. [See More]

  • Physical: Outdoor Rated
  • Imaging Technology: CCD Camera; IR
  • Monochrome / Color: Color
  • Horizontal Resolution: 540