Auto-Lens Digital Cameras
from Teledyne DALSA
Introducing Genie Nano-CXP, a camera designed for full-throttle performance. Genie Nano-CXP builds on Nano's proven, industry leading reputation and leverages a CoaXPress 6Gbps interface to deliver the maximum throughput from leading edge high resolution CMOS image sensors. In resolutions from 16 to... [See More]
- Performance: Autofocus
- Imaging Technology: CMOS Camera
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 4096 to 5120
from Fiber Instrument Sales, Inc./FIS
3.5-8mm lens, high res, auto IRIS [See More]
- Performance: Autofocus
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome (optional feature); Color (optional feature)
from ZGC, Inc.
Canon EOS 5D Mark II Kit. 21.1 Megapixel Full-frame CMOS sensor, 14-bit A/D conversion, ISO expandable to 25600. Full HD video with manual exposure control and multiple frame rates. DIGIC 4 image processing. 3.9 fps continuous shooting, shutter durability of 150,000 cycles. Canon's update to the... [See More]
- Performance: Autofocus; High Definition
- Imaging Technology: CMOS Camera
from NorPix, Inc.
For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
- Imaging Technology: CCD Camera; CMOS Camera
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
from PixeLINK
Details. The PL-B872 uses a 2/3" format 1.45 megapixel Sony progressive scan sensor that provides a maximum image resolution of 1392 x 1040 with a frame rate of 15 fps. The enhanced sensitivity of the ILT CCD sensor combined with low dark current, low smear and excellent anitblooming result in low... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Anti-Blooming
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Horizontal Resolution: 1392
from Det-Tronics
The xWatch explosion-proof surveillance camera provides a high-resolution color image, real-time viewing, and pre/post event analysis. The xWatch camera is designed specifically for remote, high-risk, and hard-to-access areas. Multiple configurations are available: A stand-alone camera that performs... [See More]
- Performance: Gamma Correction; Gain Control; Autofocus
- Imaging Technology: CCD Camera
- Monochrome / Color: Color
- Specialty Camera Type: Low Light Camera; Line Scan Camera
from IC Realtime, LLC
The new, feature-rich EL8000 brings more than cutting-edge style. It also brings you the power of sWDR with an integrated Active Infrared system. With the built-in 30X (f3.3~99mm) optical zoom lens and 10X digital zoom function, the camera provides 300X of zoom capability. Users can utilize the... [See More]
- Performance: Autofocus
- Horizontal Resolution: 520 to 570
- Imaging Technology: CCD Camera
from ZGC, Inc.
Canon EOS 7D SLR Digital Camera (Body Only). 18.0 Megapixel CMOS and Dual DIGIC 4 for high image quality and speed. ISO expandable to 12800. 8.0 fps continuous shooting, and new Intelligent Viewfinder system. Full HD video with manual exposure control and multiple frame rates. With a host of brand... [See More]
- Performance: Progressive Scan; Autofocus; High Definition
- Specialty Camera Type: High Speed Camera
- Imaging Technology: CMOS Camera
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
- Imaging Technology: CCD Camera; CMOS Camera
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
from PixeLINK
Details. The PL-B621 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1.3 megapixel sensor and can provide 30 frames per second at full resolution, or 100 frames per second at VGA resolution. Included with all PixeLINK... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Anti-Blooming
- Imaging Technology: CMOS Camera
- Monochrome / Color: Monochrome
- Horizontal Resolution: 1280
from IC Realtime, LLC
This is a Mini High Speed dome that will out perform any dome that you have seen before. The ICR 100X has DSS (Digital Slow Shutter) which produce unparalleled low light viewing. It is vandal proof as well as fully weather proof and can be used indoor/outdoor. The very unique construction enables it... [See More]
- Performance: Autofocus
- Imaging Technology: CCD Camera
- Monochrome / Color: Color
- Specialty Camera Type: High Speed Camera
from NorPix, Inc.
For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
- Imaging Technology: CCD Camera; CMOS Camera
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
from PixeLINK
Details. The PL-B625 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1/2.5" 5.0 megapixel CMOS sensor and can provide 7 frames per second at full resolution, or 90 frames per second at VGA resolution. The sensor features... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Anti-Blooming
- Imaging Technology: CMOS Camera
- Monochrome / Color: Color
- Horizontal Resolution: 2592
from IC Realtime, LLC
EL3000 - Auto Focus Zoom lens built-in day/night camera is specially designed for professional day/night surveillance. With built-in 10x (f3.8~38mm) optical zoom and digital 10x zoom functions, the camera provides 100 times of zoom capability. 1/4" Sony Super HAD CCD. Motorized lens control via... [See More]
- Performance: Autofocus
- Horizontal Resolution: 650 to 700
- Imaging Technology: CCD Camera
from NorPix, Inc.
High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
- Imaging Technology: CCD Camera; CMOS Camera
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
from IC Realtime, LLC
ICIP HDC2000: 2/3" 2.0 Megapixel CCD, 30fps at 1080P, HD-SDI. 2/3" 2.0 Megapixel KODAK progressive scan CCD image sensor. High color reproduction and high sensitivity. High-performance TI DaVinci series processor. Standard HD-SDI high-definition digital interface (conforms to SMPTE 292M standard). [See More]
- Performance: Autofocus; High Definition
- Imaging Technology: CCD Camera