High Definition Digital Cameras

70 Results
High Speed Motion Monitor System -- IRIS MX
from RDI Technologies Inc.

The All New Iris MX from RDI Technologies expands upon its revolutionary Iris M ™ product to open up the world of Motion Amplification ® to high-speed applications. With up to 1400 FPS in HD resolution, you can now apply Motion Amplification ® and communicate virtually every... [See More]

  • Performance: High Definition
  • Specialty Camera Type: High Speed Camera
Live Motion Amplification -- IRIS M
from RDI Technologies Inc.

The first product of its kind, the Iris M ™ uses RDI Technologies ’ proprietary Motion Amplification ® software to detect subtle movement and convert that movement to a level visible with the naked eye. The Iris M ™ has revolutionized the way companies monitor billions of... [See More]

  • Performance: High Definition
  • Monochrome / Color: Monochrome
Vibration Analysis System -- IRIS M TRAVELER
from RDI Technologies Inc.

Use the power of Motion Amplification ® faster than ever with the Iris M ™ Traveler. Designed to move with you, the Iris M Traveler is a portable, compact, and lightweight vibration analysis system that lets you quickly capture millions of data points on the go. With minimal setup and... [See More]

  • Performance: High Definition
Vibration Monitoring System -- IRIS EDGE
from RDI Technologies Inc.

Iris Edge ™ is a camera-based vibration analysis tool that collects large-scale data and seamlessly transmits it to your IoT platform. Iris Edge ™ combines PoE, a pan-tilt mount and auto focus to make deploying cameras for vibration monitoring easier than ever before while delivering all... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
Video-Based Asset Condition Monitoring System -- IRIS CM
from RDI Technologies Inc.

The Iris CM is the latest innovation in video-based asset condition monitoring. With the Iris CM, Motion Amplification ® is a flexible and scalable solution that continuously monitors your equipment while you are away. This tool connects traditional vibration inputs and RDI ’s patented... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
VISULEX High Definition Camera -- K55-HD-Ex/K55-4K-Ex
from LJ Star

LJ Star ’s VISULEX High Definition Cameras K55-HD-Ex and K55-4K-Ex offer HD image processing quality for hazardous and explosive industrial environments. With a robust HD camera design, operators receive detailed, high-resolution images for optimal process monitoring, even in the harshest... [See More]

  • Performance: High Definition
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 1080 to 2160
Aerial Corona Camera Core -- DayCor® ROMeye HD
from OFIL Systems

ROMeye HD is a corona imager that incorporates a UVc detector and a HD visible camera allowing seeing UV corona discharges in daylight and recording their sight. Corona is invisible to the human eye and can only be seen with bi-spectral UV-Visible corona imagers. ROMeye HD is a high-end camera core... [See More]

  • Performance: High Definition
  • Monochrome / Color: Color
1.3 MP Global Shutter Camera (Monochrome) -- See3CAM_10CUG
from e-con Systems™ Inc

Tags: Global Shutter Cameras | Monochrome Cameras. Overview. The See3CAM_10CUG is a 1.3 MP Custom Lens CMOS Global Shutter Camera Module. This is a S/CS/C Mount global shutter camera and is UVC-compliant SuperSpeed USB 3.0 Camera. It is based on the Aptina / onsemi ® AR0134 CMOS sensor. [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 1280
2M CCD HD SDI High Definition Camera -- HDSDICAMERA
from IC Realtime, LLC

ICIP HDC2000: 2/3" 2.0 Megapixel CCD, 30fps at 1080P, HD-SDI. 2/3" 2.0 Megapixel KODAK progressive scan CCD image sensor. High color reproduction and high sensitivity. High-performance TI DaVinci series processor. Standard HD-SDI high-definition digital interface (conforms to SMPTE 292M standard). [See More]

  • Performance: Autofocus; High Definition
  • Imaging Technology: CCD Camera
Global Shutter Cmos Image Sensor -- CMV8000
from CMOSIS nv

The CMV8000 is a global shutter CMOS image sensor with 3360 by 2496 pixels in a 4/3 “ optical format. The image array consists of 5.5 um by 5.5 um pipelined global shutter pixels, which allow exposure during read out while performing CDS operation reducing fixed pattern and dark noise... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Horizontal Resolution: 3360
Digital Cinematic Movie Camera System -- Genesis®
from Panavision, Inc.

The Genesis has a well-earned reputation for reliability, on-set efficiency, and trouble free post-production. More than just a camera , Genesis is a complete system that features high quality recording formats; a sophisticated onset color display for error-free filming; and an on-set, real time DPX... [See More]

  • Performance: High Definition
  • Monochrome / Color: Color
Digital High-Speed Camera -- Phantom® Miro® 210J / C210
from Vision Research

1,800 fps at 1280 x 1024. 12 bit 1.3 Megapixel CMOS sensor. ISO: Color 640T; 640D. Hi-G: 170G – Shock, 24 Grms – Vibration. Small: Miro C210 - 73 mm x 73 mm x 82.5 mm (H x W x D). Modular: Connect to Miro Junction Box for multi-camera configurations. The Phantom ® Miro ® C210J... [See More]

  • Performance: Gamma Correction; Gain Control; High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
Canon C300 Cinema EOS Camera -- 5779B002
from ZGC, Inc.

Canon C300 Cinema EOS Camera. PLACE YOUR ORDER NOW. New Canon Super 35mm CMOS Sensor. Canon DIGIC DV III Image Processor. Canon XF Codec. Fully Compatible with New & Existing EF-mount Lenses. Ergonomics & Design. CF Memory Card Recording. Multiple Recording Formats and Advanced Recording. [See More]

  • Performance: Progressive Scan; High Definition
  • Shutter Speed: 5.00E-4
  • Imaging Technology: CMOS Camera
Streampix 5-PrePost Multi Camera Troubleshooting
from NorPix, Inc.

For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
Compact 4-Megapixel High-speed Camera -- FASTCAM Mini WX100
from Photron

The Photron FASTCAM Mini WX high-speed camera provides powerful, high definition (HD) imaging performance in a compact, lightweight and rugged camera design. Providing 2,048 x 2,048 pixel resolution to over 1,000 frames per second (fps), 1080 HD resolution to over 1,000 frames per second (fps), and... [See More]

  • Performance: Cooled; High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera
Industrial Microscope Digital Camera -- DP22
from Evident Scientific

The DP22 is a 2.8 megapixel digital camera for microscopes that offers stunning color and crisp detail with a smooth 15 frames per second, perfect for users without access or the desire to use a PC. Spectacular Images Image Display. The DP22 has the power to display images over high-definition at a... [See More]

  • Performance: High Definition
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 1440
HD 1080p DVI Cased Camera -- STC-HD203DV
from Sentech America

The STC-HD203DV is our first CMOS HD Digital output cased camera, ideal for applications requiring direct-connect monitor viewing with High Definition resolution. This CMOS based camera outputs a true HD 1080p, 16x9 image at 60fps. It also features the capability to program 28 individual DSP... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
Cooled Scientific Imaging System -- SpectraCAM84
from Thermo Scientific Liquid Handling Consumables & Instruments

Thermo Scientific* SpectraCAM84 is a scientific-grade camera system based on a new Charge Injection Device imager architecture featuring low noise, arbitrary pixel selection, readout and clear, and pixel collective readout or binning. Designed for applications requiring adaptive exposure control,... [See More]

  • Performance: Cooled; Anti-Blooming; High Definition
  • Horizontal Resolution: 1024
  • Imaging Technology: CID Camera
  • Vertical Resolution: 1024
Inspection Camera for Conveyor Monitoring System -- QQ5
from Cablevey Conveyors

Inspection Camera for Conveyor Monitoring System. Install a conveyor monitoring system camera to ensure proper installation and maintenance of your Cablevey conveyor. Our cameras are diagnostic tools that run through tubular drag systems to ensure that conveyors are installed correctly. All cameras... [See More]

  • Performance: High Definition
  • Horizontal Resolution: 1080
  • Specialty Camera Type: Vision Sensor
  • Vertical Resolution: 1920
Corona Camera Core -- DayCor® RANGEReye HD
from OFIL Systems

RANGEReyeHD is a corona imager that incorporates a UVc detector and a HD visible camera that enable seeing and recording corona discharges in daylight. Corona, which is invisible to the human eye, can be seen only with bi-spectral UV-Visible corona cameras. RANGEReyeHD is a high definition, highly... [See More]

  • Performance: High Definition
  • Monochrome / Color: Color
1/2.5" 5.0 MP Low Noise USB Camera (Color) -- See3CAM_CU55
from e-con Systems™ Inc

Tags: 5MP Cameras | Enclosure Cameras. Overview. See3CAM_CU55 is a 5MP USB 3.1 Gen 1 UVC Color Camera with S-mount (also known as M12 board lens) lens holder. It is a two-board solution containing camera sensor board based on 1/2.5" AR0521 image sensor from onsemi ® and USB 3.1 Gen 1 Interface... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 2592
High Resolution Cmos Image Sensor -- CHR70M
from CMOSIS nv

The CHR70M is a high resolution CMOS image sensor with 10000 by 7096 pixels. The image array consists of 3.1 μm x 3.1 μm pinned diode pixels which share a number of transistors (2 pixels sharing). The image sensor has 8 analog outputs, each running at 30MHz. This results in a frame rate of... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Horizontal Resolution: 10000
Digital Cinematic Movie Cameras -- Arri Alexa Mini
from Panavision, Inc.

A mini camera, with huge potential!. The latest addition to the Arri Alexa family, the Mini offers the same image qualities and rugged build quality of previous Alexas, housed in a much smaller, lightweight carbon fibre housing, ideal for when weight or space is at a premium. Available in both PL... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 2867 to 3200
High Speed Camera -- Phantom® Miro® 120/121
from Vision Research

1920 x 1200 resolution at 730 fps, 1920 x 1080 at 800 fps. Throughput 1.6 Gpx/s. Minimum exposure: 1 μs. ISO Monochrome 12,500T; 5,000D; Color 1,600T; 1,250D. Phantom RCU compatible for portable, untethered requirements. Image-Based Auto-Trigger to capture unpredictable events. Introducing the... [See More]

  • Performance: Gamma Correction; Gain Control; High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
Canon C300 Cinema EOS Camera PL -- 5819B002
from ZGC, Inc.

Canon C300 Cinema EOS Camera PL. Now shipping -Place your order today. New Canon Super 35mm CMOS Sensor. Canon DIGIC DV III Image Processor. Canon XF Codec. Fully Compatible with a Wide Variety of PL-mount Lenses. Ergonomics & Design. CF Memory Card Recording. Multiple Recording Formats and Advanced... [See More]

  • Performance: Progressive Scan; High Definition
  • Shutter Speed: 5.00E-4
  • Imaging Technology: CMOS Camera
StreamPix Station 625/1250
from NorPix, Inc.

StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
Compact High-speed Camera System -- FASTCAM Mini UX100
from Photron

The Photron FASTCAM Mini UX100 high speed camera packs a lot of performance in such a small package, providing 1,280 by 1,024 pixel resolution to 4,000 frames per second (fps) and reduced resolution operation all the way to 800,000 fps, with 1,280(H) by 720 (V), equivalent to 720 HD video... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera
HD 1080p SDI Cased Camera -- STC-HD203SDI
from Sentech America

The STC-HD203SDI is our first CMOS HD Digital output cased camera, ideal for applications requiring direct-connect monitor viewing with High Definition resolution. This CMOS based camera outputs a true HD 1080p, 16x9 image at 60fps. It also features the capability to program 28 individual DSP... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
Cooled Scientific Imaging System -- SpectraCAM86
from Thermo Scientific Liquid Handling Consumables & Instruments

Thermo Scientific* SpectraCAM86 is a scientific-grade camera system based on a new Charge Injection Device imager architecture featuring low noise, arbitrary pixel selection, readout and clear, and pixel collective readout or binning. Designed for applications requiring adaptive exposure control,... [See More]

  • Performance: Cooled; Anti-Blooming; High Definition
  • Horizontal Resolution: 540
  • Imaging Technology: CID Camera
  • Vertical Resolution: 540
Offshore Oil Spill Monitoring UV Sensor -- DayCor® ORSOLAR
from OFIL Systems

DayCor ® ORSOLAR is a powerful high-speed oil-spill monitoring eye, an imager that adds visual information about existing floating slicks and sheens, their boundaries, thickness and location. ORSOLAR can be fit into a variety of airplanes gimbaled payloads. Based on UV polarization imaging,... [See More]

  • Performance: High Definition
  • Physical: Outdoor Rated
12MP Sony® Starvis™ IMX412 Ultra Low Light Camera for NVIDIA® Jetson AGX Orin (upto 4 cameras) -- e-CAM121_CUOAGX
from e-con Systems™ Inc

NVIDIA AGX Orin Cameras. Supported Platforms,. Overview. The e-CAM121_CUOAGX is an advanced 12MP MIPI CSI-2 ultra-low light camera module featuring the Sony ® Starvis ™ IMX412 back-illuminated and stacked CMOS image sensor. This camera module is capable of delivering high-quality images... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Low Light Camera
High Sensitivity, Pipelined Global Shutter Cmos Image Sensor -- CMV12000
from CMOSIS nv

The CMV12000 is a high sensitivity pipelined global shutter CMOS image sensor with a resolution of 4096 x 3072 pixels (super HD format). Pipelining means that exposure during read out is possible. The state-of-the-art pixel design makes true correlated double sampling (CDS) possible which reduces... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Horizontal Resolution: 4096
Digital Cinematic Movie Cameras -- Millennium DXL
from Panavision, Inc.

Optics, Camera and Color working together in as an integrated system. Living Color. A decade into the file-based era, cinematographers finally have a digital camera that offers an aesthetic worth craving. DXL ’s revolutionary image mapping process, Light Iron Color, delivers a rich cinematic... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 8192
High Speed Camera -- Phantom® Miro® 320S/321S
from Vision Research

ISO Color 1,250D* 1,600T*. ISO Mono 5,000D* 12,500T. Available in M, R and LC Styles. 1,380 fps at 1920 x 1200. >2,200 fps at 1152 x 1152 square resolution. 3.2 Gpx/s throughput. 1 µs minimum exposure, global shutter. 10 µm pixel size. 12-bit pixel depth. Phantom CineFlash compatible. [See More]

  • Performance: Gamma Correction; Gain Control; Cooled; High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
Canon EOS 1D X -- 5253B002
from ZGC, Inc.

Canon EOS 1D X. NEW PRODUCT. 18.1 Megapixel Full-Frame CMOS and Dual "DIGIC 5+" Image Processors. New 61-Point High Density Reticular AF including 41 cross-type AF Points. EOS Full HD Video with Manual Exposure Control and Multiple Frame Rates. Shutter durability to 400,000 cycles, Exclusive Dust-... [See More]

  • Performance: Progressive Scan; High Definition
  • Shutter Speed: 1.25E-4 to 30
  • Imaging Technology: CMOS Camera
StreamPix Station Airborne
from NorPix, Inc.

For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
High Definition High-speed Camera -- Fastcam SA2
from Photron

Full HD Resolution to 2,000 frames per second (fps). The FASTCAM SA2 represents the very latest in high speed camera technology, its 2,048 by 2,048 pixel sensor provides full 12-bit resolution to over 1,000 fps and Full HD resolution at 2,000 fps!. Engineered to Photron's usual very high standards... [See More]

  • Performance: Cooled; High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera
13MP 4K Autofocus USB Camera (Color) -- See3CAM_130
from e-con Systems™ Inc

Tags: 4K Cameras | Autofocus Cameras. Overview. See3CAM_130 is an UVC-compliant AR1335 sensor based 13MP autofocus USB camera with iHDR support. It supports 4K Ultra HD (3840x2160) at 30fps over USB3.1 Gen1 in compressed MJPEG format. This See3CAM_130 can also stream Full HD (1920x1080) at 60fps and... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 4208
High Sensitivity, Pipelined Global Shutter Cmos Image Sensor -- CMV2000
from CMOSIS nv

The CMV2000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 1088 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art pixel architecture offers true correlated double sampling (CDS) reducing the fixed pattern noise and... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Horizontal Resolution: 2048
Digital Cinematic Movie Cameras -- Panasonic VariCam 35
from Panavision, Inc.

The 4k VariCam 35 next-generation modular two-piece design will deliver unprecedented flexibility, allowing you to move between the worlds of cinema, TV episodic, sports, documentary, and other content creation with extraordinary ease and efficiencies. [See More]

  • Performance: High Definition
  • Imaging Technology: Advanced MOS Imager
  • Monochrome / Color: Color
  • Horizontal Resolution: 4096
Canon EOS 5D Mark II Kit -- 2764B003
from ZGC, Inc.

Canon EOS 5D Mark II Kit. 21.1 Megapixel Full-frame CMOS sensor, 14-bit A/D conversion, ISO expandable to 25600. Full HD video with manual exposure control and multiple frame rates. DIGIC 4 image processing. 3.9 fps continuous shooting, shutter durability of 150,000 cycles. Canon's update to the... [See More]

  • Performance: Autofocus; High Definition
  • Imaging Technology: CMOS Camera
StreamPix Station GigE Vision
from NorPix, Inc.

NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
High-speed Camera System -- Fastcam SA6
from Photron

The FASTCAM SA6 has been developed to permit high definition recording and detailed high speed analysis of large spatial areas in applications such as automotive safety testing, fluid dynamics and solid mechanics. The system provides 1920x1440 pixel image resolution at all frame rates up to... [See More]

  • Performance: Cooled; High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera
13MP 4K Camera Module -- e-CAM131_CUMI1335_MOD
from e-con Systems™ Inc

13MP Colour camera with 4-lane MIPI CSI-2 interface. 1/3.2" Optical Form-factor. Uncompressed UYVY streaming & Compressed MJPEG streaming. S-mount interchangeable lens holder for flexibility to choose a lens as per application requirements. External Trigger input. Face detection capability. [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 4208
High Sensitivity, Pipelined Global Shutter Cmos Image Sensor -- CMV20000
from CMOSIS nv

The CMV20000 is a high sensitivity pipelined global shutter CMOS image sensor with a resolution of 5120 x 3840 pixels. Pipelining means that exposure during read out is possible. The state-of-the- art pixel design makes true correlated double sampling (CDS) possible which reduces the fixed pattern... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Horizontal Resolution: 5120
Digital Cinematic Movie Cameras -- Phantom Flex 4k
from Panavision, Inc.

The Phantom Flex 4K is Vision Research ’s latest offering for the Motion Picture market. Lower image noise and a higher dynamic range than the Flex 2K make this a very attractive option for ultra high-speed digital capture. The Flex 4K has in camera controls for menu and trigger functions and... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 4096
Canon EOS 5D Mark II with Canon EF 24-105mm IS Kit -- 2764B004
from ZGC, Inc.

Canon EOS 5D Mark II with Canon EF 24-105mm IS Kit. 21.1 Megapixel Full-frame CMOS sensor, 14-bit A/D conversion, ISO expandable to 25600. Full HD video with manual exposure control and multiple frame rates. DIGIC 4 image processing. 3.9 fps continuous shooting, shutter durability of 150,000 cycles. [See More]

  • Performance: Progressive Scan; High Definition
  • Imaging Technology: CMOS Camera
TroublePix 200
from NorPix, Inc.

High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
High-speed Imaging System -- Fastcam SA4
from Photron

High performance CMOS sensor technology providing 3,600 fps operation at 1,024 x 1,024 pixel resolution and frame rates up to 500,000 fps at reduced resolution. To complement the existing range of Photron high-performance high-speed imaging products, the FASTCAM SA4 delivers a fully featured system... [See More]

  • Performance: Cooled; High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera
13MP AR1335 GMSL2 Camera for NVIDIA® Jetson AGX Orin™/ AGX Xavier™ -- NileCAM130_CUOAGX
from e-con Systems™ Inc

NVIDIA Orin Cameras | GMSL Cameras. Supported Platforms,. Overview. NileCAM130_CUOAGX is a multi-camera solution for the NVIDIA ® Jetson AGX Orin ™ / AGX Xavier ™ development kit. This camera kit houses NileCAM130 - a 13MP GMSL2 camera based on the AR1335 sensor from onsemi. It... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 4208
High Sensitivity, Pipelined Global Shutter Cmos Image Sensor -- CMV4000
from CMOSIS nv

The CMV4000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 2048 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art pixel architecture offers true correlated double sampling (CDS) reducing the fixed pattern noise and... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Horizontal Resolution: 2048
Canon EOS 5D Mark III Kit BODY -- 5260B002
from ZGC, Inc.

Canon EOS 5D Mark III Kit BODY. Now shipping - order yours today. 22.3 Megapixel Full-Frame CMOS, 14-bit A/D conversion, wide range ISO setting 100-25600 and DIGIC 5+ Image Processor. New 61-Point High Density Reticular AF including up to 41 cross-type AF points. EOS HD Video with manual exposure... [See More]

  • Performance: Progressive Scan; High Definition
  • Imaging Technology: CMOS Camera
TroublePix 500
from NorPix, Inc.

High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged portable laptop. [See More]

  • Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera; Low Light Camera
Multi Head High-speed Camera System -- FASTCAM Multi
from Photron

The FASTCAM Multi is a unique, high-speed camera system featuring one or two compact and lightweight camera heads tethered to a remote processor. The small camera heads allow image capture at up to 6,000 frames per second (fps) at megapixel resolution within confined areas that are not large enough... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: High Speed Camera
13MP Camera for i.MX8 Processors -- e-CAM131_CUiMX8
from e-con Systems™ Inc

e-CAM131_CUiMX8 is a 13MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: High Speed Camera
Canon EOS 5D Mark III Kit EF24-105mm IS Kit -- 5260B009
from ZGC, Inc.

Canon EOS 5D Mark III Kit EF24-105mm IS Kit. 22.3 Megapixel Full-Frame CMOS, 14-bit A/D conversion, wide range ISO setting 100-25600 and DIGIC 5+ Image Processor. New 61-Point High Density Reticular AF including up to 41 cross-type AF points. EOS HD Video with manual exposure control and multiple... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
13MP Camera for NVIDIA® Jetson Xavier™ NX/NVIDIA® Jetson Nano™ -- e-CAM131_CUNX
from e-con Systems™ Inc

Houses e-CAM137A_CUMI1335_MOD - 13MP Camera Module with S-mount lens holder. Multi board solution. High-speed MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson Xavier ™ NX/NVIDIA ® Jetson Nano ™ Developer Kit. Frame Rate: Resolutions - UYVY. VGA (640 x... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 4208
Canon EOS 7D SLR Digital Camera (Body Only) -- 3814B004
from ZGC, Inc.

Canon EOS 7D SLR Digital Camera (Body Only). 18.0 Megapixel CMOS and Dual DIGIC 4 for high image quality and speed. ISO expandable to 12800. 8.0 fps continuous shooting, and new Intelligent Viewfinder system. Full HD video with manual exposure control and multiple frame rates. With a host of brand... [See More]

  • Performance: Progressive Scan; Autofocus; High Definition
  • Specialty Camera Type: High Speed Camera
  • Imaging Technology: CMOS Camera
13MP GMSL2 Camera Module with 15m cable support -- NileCAM130
from e-con Systems™ Inc

Overview. NileCAM130 is a 13MP GMSL 2 camera based on a 1/3.2-inch AR1335 sensor. NileCAM130 is an NVIDIA Jetson camera that can be connected to both NVIDIA Jetson AGX Xavier and NVIDIA Jetson AGX Orin using GMSL 2 interface. Also, this 13MP AR1335 camera has an M12 lens holder, allowing customers... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 4208
Canon XF300 High Definition Camera -- 4457B001
from ZGC, Inc.

Canon XF300 High Definition Camera. 3 Native 1920 x 1080 CMOS Sensors. 50Mbps MPEG-2 Recording. 4:2:2 Color Sampling. 60p/60i, 30p, 24p. MXF File Format. Dual CF Card Slots. 18x HD L-Series Zoom. Multiple Bit Rates. Dual XLR Inputs. HDMI, Component, Composite Outputs. The Canon XF300 Professional... [See More]

  • Performance: Progressive Scan; High Definition
  • Shutter Speed: 5.00E-4
  • Imaging Technology: CMOS Camera
13MP High Resolution USB Camera -- See3CAM_CU130
from e-con Systems™ Inc

Tags: 4K Cameras | Enclosure Cameras. Highlights. Houses e-CAM130_CUMI1820_MOD - 13MP onsemi ® AR1820HS Image Sensor. Fixed Focus. Rolling shutter with global reset mode #. 13MP still capture with Zero shutter lag. On-board high performance ISP. Overview. See3CAM_CU130 is an Ultra HD USB camera... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 4912
Canon XF305 High Definition Camera -- 454B001
from ZGC, Inc.

Canon XF305 High Definition Camera. 3 Native 1920 x 1080 CMOS Sensors. 50Mbps MPEG-2 Recording. 4:2:2 Color Sampling. 60p, 60i, 30p, 24p. MXF File Format. Dual CF Card Slots. 18x HD L-Series Zoom. Multiple Bit Rates, Resolutions. Dual XLR Inputs. HD/SD-SDI, SMPTE Time Code, Genlock. The Canon XF305... [See More]

  • Performance: Progressive Scan; High Definition
  • Shutter Speed: 5.00E-4
  • Imaging Technology: CMOS Camera
13MP Monochrome Camera for i.MX8 Processors -- e-CAM134_CUiMX8
from e-con Systems™ Inc

Key Features of iMX8 Camera: Houses e-CAM1325_CUMI1335M_MOD - 13MP Monochrome camera module with S-Mount holder. Plugs directly into the Toradex Ixora carrier board and Verdin Development Board. High-speed 2-lane and 4-lane MIPI CSI-2 interface. Output Format - Y8/Y16 (RAW10/Y10) format. Frame rate:... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 4208
Canon XH G1 Camcorder -- 1629B001
from ZGC, Inc.

Canon XH G1 Camcorder. HD-SDI, Genlock, Time Code and much, much more. Your Vision...in High Definition. The XHG1 is unmatched in this category of camcorder. With HD-SDI, Genlock and and Time Code IN/OUT, all SMPTE compliant, as well as complete control over the image parameters, the XH G1 meets the... [See More]

  • Performance: High Definition
  • Specialty Camera Type: High Speed Camera
  • Imaging Technology: CCD Camera
16MP (4K) Autofocus USB 3.1 Gen 1 Camera (Color) -- See3CAM_160
from e-con Systems™ Inc

Tags: Auto Focus Cameras | 4K Cameras. Overview. See3CAM_160 is a 16MP color autofocus USB 3.1 Gen 1 camera based on the Sony 1/2.8" IMX298 CMOS image sensor. This small form factor camera has a dedicated Inbuilt high-performance Image Signal Processor (ISP) chip tuned to bring out the best-in-class... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 4656
Canon XL H1 Camcorder -- 0967B001A
from ZGC, Inc.

Canon XL H1 Camcorder. Whether you're a broadcast ENG producer, or documentary, feature, or commercial videographer, the XL H1 is the lightweight HD camcorder for the job. Canon XL H1 Features. Its Superior Canon Optics and exceptional image processing give you a brilliant HD image. The XL H1 also... [See More]

  • Performance: High Definition
  • Imaging Technology: CCD Camera
16MP Autofocus camera for i.MX8 Processors -- e-CAM160_iMX8
from e-con Systems™ Inc

e-CAM160_iMX8 is a 16MP autofocus MIPI camera for the NXP i.MX8 family of processors. It houses the e-CAM160A_MI298_MOD camera module, a camera adaptor board, an Ixora adaptor board, a micro-coaxial cable, and an FFC cable. This i.MX8 camera is based on the 1/2.8" Sony Starvis IMX298 sensor. It... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 4656
Canon XL H1S HD Camcorder -- 2080B001
from ZGC, Inc.

Canon XL H1S HD Camcorder. The new Canon XL H1S with even more finely tuned menu adjustments. Canon XL H1S HD Camcorder Features. Three 1/3" Native 16:9 CCD with 1.67M Pixels (1440 x 1080): Building on the superior image quality of the industry-leading XL Series, the XL H1S is built around a 3 CCD... [See More]

  • Performance: High Definition
  • Imaging Technology: CCD Camera
18 MP AR1820HS MIPI Camera Module -- e-CAM180_CUMI1820_MOD
from e-con Systems™ Inc

Key Features. 18 MP Colour camera with 4-lane MIPI CSI-2 interface. 1/2.3" Optical Form-factor. RGB RAW 12/10 bit data per pixel. Utilizes NVIDIA ® Jetson's ISP for automatic exposure and White balance controls and other image processing pipeline. S-mount interchangeable lens holder for... [See More]

  • Performance: High Definition
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 4912
JVC GY-HD250U ProHD Camcorder with 16X FUJINON Zoom Lens -- GY-HD250U
from ZGC, Inc.

JVC GY-HD250U ProHD Camcorder with 16X FUJINON Zoom Lens. From live field recording to high-end studio production, the GY-HD250 is the cost-effective solution to today's demand for high-quality imaging. JVC GY-HD250U, 3-CCD ProHD Camcorder with 16:1 Fujinon Zoom Lens. Includes: Fujinon Th16x5.5BRMU... [See More]

  • Performance: Progressive Scan; High Definition
  • Imaging Technology: CCD Camera