Board Mount Digital Cameras

46 Results
Board-level CMOS cameras -- C11440-52U30
from Hamamatsu Photonics Europe

The C11440-52U30 is a compact and highly sensitive board level camera with a scientific CMOS sensor. The camera has over 80 % quantum efficiency. The camera runs at 30 frames/s at full resolution and it can reach up to 25 655 frames/s (512 × 8 ROI). This enhanced QE means that you have a... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
Blackfly S Board Level Designed for Embedded Vision Systems -- BFS-U3-16S2C-BD2
from Teledyne FLIR IIS

The FLIR Blackfly Board Level variants are high performance, machine vision, area scan cameras designed for embedding into tight spaces. Unlike many board level cameras, it boasts a rich feature set applied to the latest CMOS sensors; the same feature set as the cased version. It is ready for... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Vision Sensor
Board-level CMOS cameras -- C11440-62U
from Hamamatsu Photonics Europe

The C11440-62U is a compact and highly sensitive board level camera with a scientific CMOS image sensor. The camera has over 80 % quantum efficiency at 600 nm. The camera runs at 30 frames/s at full resolution and it can reach up to 25 655 frames/s (512 × 8 ROI). The C11440-62U can keep the... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
LT Series Board Level Cameras
from Teledyne FLIR IIS

The Lt Series Board Level Cameras offer a smaller, lighter, and lower cost imaging solution. Equipped with the latest rolling shutter Starvis ™ CMOS sensors and global shutter Pregius ™ CMOS sensors from Sony ®. They range in resolution from 1.7 – 12 megapixels providing the... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: Vision Sensor
Board-level CMOS cameras -- C13752-50U
from Hamamatsu Photonics Europe

The core of the C13752-50U camera is the scientific image sensor, an advanced CMOS detector that simultaneously achieves high resolution, fast readout speeds and low noise. With its small size, board-level design and simple, low-cost integration using USB 3.0, the C13752-50U is the ideal camera for... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
Board-level CMOS cameras -- C13770-50U
from Hamamatsu Photonics Europe

The core of the C13770-50U camera is the scientific image sensor, an advanced CMOS detector that simultaneously achieves high resolution, fast readout speeds and low noise. With its small size, board-level design and simple, low-cost integration using USB 3.0, the C13770-50U is the ideal camera for... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
Board-level CMOS cameras -- C13949-50U
from Hamamatsu Photonics Europe

The core of the C13949-50U camera is the scientific image sensor, an advanced CMOS detector that simultaneously achieves high resolution, fast readout speeds and low noise. With its small size, board-level design and simple, low-cost integration using USB 3.0, the C13949-50U is the ideal camera for... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
Board-level TDI cameras -- C10000-A01
from Hamamatsu Photonics Europe

The C10000-A01 is a board-level camera mounted a TDI sensor. The camera is particularly useful for low light level scanning applications. Frame readout mode is available for easy focusing. [See More]

  • Physical: Board Mounted
  • Specialty Camera Type: Low Light Camera
13MP Camera for i.MX8 Processors -- e-CAM131_CUiMX8
from e-con Systems™ Inc

e-CAM131_CUiMX8 is a 13MP fixed focus color MIPI camera designed to add Vision for NXP i.MX8 series application processors. This camera can be directly interfaced to the Toradex off-the-shelf carrier boards - Ixora carrier board and Verdin development board. This camera comes with production-ready... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: High Speed Camera
Camera Module
from Samsung Electro-Mechanics

A camera module provides functions for taking photos by using electronic devices, such as smartphones and table PCs. High-level technologies are required for mobile devices as they become small and slim and customers demand high resolution and multiple functions. We own advanced technologies based... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
10 Gigabit Color Industrial Camera -- SMI-C10Gi-2592P-01
from Smartmore Corporation Limited

When dealing with massive data, the powerful and strong camera is absolutely the best choice for businesses. With the help of 10 GigE transmission technology, it is no longer a problem. You need to consider plenty of issues such as your requirements of stability, speed and cost when purchasing... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Vision Sensor
60 Board NTSC Camera -- STC-N54
from Sentech America

The STC-N54 is a low cost, low resolution, micro board, NTSC camera with a Sharp 1/4" color CCD. The size is only 26 (W) x 22 (H) mm and the STC-N54 features a 10-Bit DSP, selectable Normal/Mirror mode and Internal Sync System. (^ High Resolution; * Low Resolution). Scanning System. 2:1 Interlace. [See More]

  • Physical: Board Mounted
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
Red Hawk Camera
from First Sensor AG

These analog cameras with a screw thread are especially designed for mobile video surveillance applications. A programmable interface allows individual settings of brightness adaptation and mirror functions. In addition, the rugged housings withstand the toughest conditions. [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
Custom Camera Modules
from Sharp Microelectronics of the Americas

Custom Camera Modules. The world ’s eyes are on Sharp ’s custom camera solutions. Consider us your go-to provider for your next camera module for these high-volume applications: Smartphone. Automotive. Wearables. PC/Tablet. Other cutting-edge consumer electronics. The Sharp Advantage. [See More]

  • Physical: Board Mounted
  • Monochrome / Color: Color
13MP Jetson™ TX2/TX1 Camera Board -- e-CAM130_CUTX1
from e-con Systems™ Inc

Houses e-CAM130_CUMI1820_MOD - 13MP AR1820HS Color Camera Module. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson ™ TX2/TX1 Development Kit. Leverages the 4-lane CSI-2 interface for maximum frame rate across all resolutions. Maximum Image... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 4912
10-Gigabit Industrial Camera -- SMI-C10Gi-5120P-01
from Smartmore Corporation Limited

The dual electrical port high-speed camera is optimized for defect detection and size measurement applications in machine vision, and achieves high frame rate and high-speed flying shot stitching. The internal integrated hardware image preprocessor is optimized for A0I industry applications and... [See More]

  • Physical: Board Mounted
  • Specialty Camera Type: Vision Sensor
  • Monochrome / Color: Color
  • Horizontal Resolution: 5120
60 Board NTSC Camera -- STC-N63b
from Sentech America

The STC-635 is the latest and greatest in Sentech ’s ever popular Analog camera series. This camera features a 1/3 ” high resolution CCD Sensor, PAL format, 480 TV Lines, 25 FPS, and a multitude of additional features. The cased version of the STC-635 is available in three different back... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
18 MP camera for NVIDIA® Jetson Xavier™ NX FLOYD carrier board -- e-CAM181_CUNX
from e-con Systems™ Inc

Houses e-CAM180_CUMI1820_MOD - 18 MP Camera Module with S-mount lens holder. Multi board solution. High-speed MIPI CSI-2 interface to connect with the CPU. Plugs in Diamond Systems FLOYD carrier board containing NVIDIA ® Jetson Xavier ™ NX modules. Control for individual cameras and... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 4912
10-Gigabit Industrial Camera -- SMI-C10Gi-7912P-01
from Smartmore Corporation Limited

The camera is a 10 Gigabit network camera based on optical fiber transmission, with a transmission bandwidth of 10Gbit/s and 43 million pixels. High speed of 17FPS at full resolution. - Support 43 million/17FPS, 25 million/40FPS;. - 10Gbit bandwidth;. - Optical fiber 20 kilometers transmission,... [See More]

  • Physical: Board Mounted
  • Specialty Camera Type: Vision Sensor
  • Monochrome / Color: Monochrome; Color
  • Horizontal Resolution: 7912
600 Series NTSC Remote Head Board Camera -- STC-R640b
from Sentech America

The STC-R640 is a 1/4", remote head, NTSC, cased camera. The camera control unit (CCU) is a compact 51 (W) x 51 (H) x 55.5 (D) mm and the CCD board is 22 (L) x 8 (D) mm. The STC-R640 is offered without a mating cable between the CCU and CCD board. Scanning System. 2:1 Interlace. Scanning Frequency. [See More]

  • Physical: Board Mounted
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Color
2MP HDR Jetson™ TX2/TX1 Camera Board -- e-CAM20_CUTX2
from e-con Systems™ Inc

Houses e-CAM20_CU0230_MOD - 2 MP Camera Module with S-mount lens holder. High Dynamic Range(HDR) and Low light performance. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson ™ TX2 /TX1 developer kit. Maximum Image Transfer Rate. Resolution -... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Low Light Camera
65-megapixel Industrial Camera -- SMI-CGi-9344P-01
from Smartmore Corporation Limited

This series of products is a 65-megapixel industrial camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - Up to 65 million pixel CMOS image sensor;. - High data... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Vision Sensor; High Speed Camera
Auto Focus HD 720p CMOS Camera -- STC-AF134DV
from Sentech America

The STC-AF134DV is part of Sentech ’s Auto Focus Block Camera line. This low cost, high performance CMOS based camera outputs both DVI and LVDS signals. The DVI signal can go directly to any flat screen monitor that takes a DVI or HDMI input. The STC-AF134DV auto focus block camera outputs a... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
3.4 MP Autofocus USB Camera with Liquid Lens -- See3CAM_30
from e-con Systems™ Inc

Tags: 1080p Cameras | Autofocus Cameras. Overview. See3CAM_30 is a 3.4MP UVC Compliant, low light, autofocus USB camera with liquid lens. It is a two-board solution with AR0330 CMOS image sensor from onsemi ® and USB 3.1 Gen1 type C interface board. See3CAM_30 is a colour camera with S-mount... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 2304
Black and White Smart Camera -- SMI-CS-1280P-02
from Smartmore Corporation Limited

Smart camera facilitates a set of complete machine vision system without involving PC ’s support and engagement. Usually, smart camera is comprised of image collection unit, image processing unit, image processing software, network communication configuration. It can achieve collection and... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: Vision Sensor
Progressive Scan Board Camera -- STC-33
from Sentech America

The STC-33 is a full featured, low cost, VGA, progressive scan, machine vision, board camera with a 1/3" monochrome CCD. The STC-33 features a full frame 60fps (at double speed) VGA output, partial scanning, triggering and reset capabilities. Frame Rate. 30, 60 fps. Signal Format. Monochrome... [See More]

  • Physical: Board Mounted
  • Specialty Camera Type: Vision Sensor
  • Imaging Technology: CCD Camera
  • Performance: Progressive Scan
3.4 MP Google Coral Camera -- e-CAM30_CUCRL
from e-con Systems™ Inc

Houses e-CAM30A_CUMI0330_MOD - 3.4 MP Camera Module with S-mount lens holder. Multi board solution. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to Google Coral development board. Frame Rate: Resolutions - UYVY. VGA - 60 fps. HD (720p) - 60 fps. Full HD (1080p) - 60 fps. [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 2304
Frame Grabber -- SMI-IMCA-01
from Smartmore Corporation Limited

PCIe Gen3 x 4;. - Support 1-4 channels of CoaXPress arbitrary topology connection;. - CoaXPress camera power, control and trigger;. - Image capture speed up to 25Gbps;. - Image buffer up to 8Gb;. - Each link speed up to 6.25Gbps;. - Fan speed automatically adjusts based on FPGA temperature for... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Vision Sensor; Line Scan Camera
Semi-Board Progressive Scan Raw Digital Output Camera -- STC-B152A
from Sentech America

The STC-B152A is a 1/2" monochrome CCD, digital raw data output board camera with 1360 (H) x 1040 (V) resolution. This series features a SXGA sensor with a scan rate of 19fps, digital raw data output and variable integration shutter trigger. Scanning System. Progressive. Scanning Method. Full... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Performance: Progressive Scan
3.4 MP NVIDIA® Jetson™ TX2/TX1 Camera Board -- e-CAM30_CUTX1
from e-con Systems™ Inc

Houses e-CAM30A_CUMI0330_MOD - 3.4 MP Camera Module with S-mount lens holder. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson ™ TX2/TX1 Development Kit. Leverages the 4-lane CSI-2 interface for streaming. Maximum Image Transfer Rate. - UYVY. VGA... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 2304
Gigabit Network Color Line Scan Camera -- SMI-CGiL-4096P-02
from Smartmore Corporation Limited

This series of products is an industrial line scan camera for industrial production of large-format inspection and high-speed pipeline inspection; using domestic chips, GigE interface; 4K high resolution, up to 28KHz line frequency, greatly improving the production efficiency and detection in the... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: Vision Sensor; Line Scan Camera
USB 2.0 CCD Board Camera -- STC-SB133USB-B
from Sentech America

The STC-SB133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3 ” monochrome CCD. It features 22fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SB133USB-B is a board model available with a... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CCD Camera
  • Monochrome / Color: Monochrome
  • Performance: Progressive Scan
4K Camera board for i.MX8 Mini -- e-CAM130_iMX8M
from e-con Systems™ Inc

Key Features of iMX8 Camera: Houses e-CAM130_MI1335_MOD - 13.0 MP Autofocus MIPI Camera Module. Plugs directly in to the Variscite's DART-MX8M/DART-MX8M-MINI Evaluation Kit. High speed 4-lane MIPI CSI-2 interface to connect with the i.MX8M/i.MX8M MINI CPU. Maximum Image Transfer Rate. Resolutions -... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: High Speed Camera
GigE Color Area Scan Industrial Camera -- SMI-CGi-1280P-02
from Smartmore Corporation Limited

This series of camera parameter archives are saved in the form of files, which is convenient for mass production and release, easy to develop, and compatible across platforms; it supports simultaneous operation of multiple cameras, and the work is stable and reliable; it supports 8bit, 24bit, and... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Vision Sensor
4K MIPI NVIDIA® Jetson™ TX2/TX1 Camera Board -- e-CAM131_CUTX2
from e-con Systems™ Inc

Houses e-CAM131_CUMI1335_MOD - 13.0 MP Camera Module with S-mount lens holder. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson ™ TX2 and TX1 Developer Kit. Maximum Image Transfer Rate. Resolutions - Uncompressed YUV422. VGA - 120 fps. HD (720p)... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 4208
High-speed Surface Line Scan Camera -- SMI-CGi-2048P-01
from Smartmore Corporation Limited

GigE Network Line Scan Camera. Line scan cameras are designed for industrial production of large-format inspection and high-speed pipeline inspection. The product use domestic chips and a GigE interface, it is capable of producing images with an ultra-high-resolution and ultra-high-speed, which is... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Vision Sensor; High Speed Camera; Line Scan Camera
4K Monochrome Camera for Raspberry Pi -- e-CAM131_CURB
from e-con Systems™ Inc

e-CAM131_CURB is a high performance 13 MP monochrome camera solution for Raspberry Pi 4. The e-CAM131_CURB camera can be directly connected to the MIPI CSI-2 interface on the Raspberry Pi 4 development kit. This Raspberry Pi high resolution camera is based on the 1/3.2" AR1335M CMOS image sensor... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome
  • Horizontal Resolution: 4208
Intelligent Camera -- SMI-CS-1280P-01
from Smartmore Corporation Limited

This series of cameras is a color industrial smart camera with high cost performance, good stability and low power consumption. Pre-installed WIN10 operating system, supports Halcon, Labview and other visual software, which is convenient for program porting. It can replace Linux systems such as... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Specialty Camera Type: Vision Sensor
4K Multi-Camera System (TRICAM) -- e-CAM130A_TRICUTX2
from e-con Systems™ Inc

Houses e-CAM137A_CUMI1335_MOD - 13.0 MP Camera Module with S-mount lens holder. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs in to NVIDIA ® Jetson ™ TX2 Developer Kit. Maximum Image Transfer Rate. Resolutions - YUV 422. Sync Mode Async Mode. VGA - 30 fps 100 fps. [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 4208
Line Scan Camera for 2K Ethernet Black and White -- SMI-CGiL-2048P-01
from Smartmore Corporation Limited

This series of products is a black and white line scan camera with high cost performance, high stability and high sensitivity. It can be used for document scanning, print inspection, postal sorting, label scanning, metal parts inspection. - 55kHz (80kHz with SAccelTM). - High sensitivity and low... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: Vision Sensor; Line Scan Camera
4K USB Camera -- See3CAM_CU135
from e-con Systems™ Inc

Tags: 4K Cameras | Enclosure Cameras. Share the product link. Share the product link. Share the product link. Share the product link. Overview. See3CAM_CU135 is a 13MP fixed focus board camera with good low light performance and iHDR support. This 4K USB camera is based on 1/3.2" AR1335 CMOS image... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 4208
Mini Gigabit Ethernet Industrial Camera -- SMI-CGi-1280 P-05
from Smartmore Corporation Limited

This series of cameras are mini Gigabit Ethernet cameras (29mm x 29mm x 31.5mm), adhering to the product concept: easy to use, stable and reliable, with good versatility, compatibility, and cost performance. The camera is developed based on the GigE Vision standard protocol and is compatible with... [See More]

  • Physical: Board Mounted
  • Specialty Camera Type: Vision Sensor
  • Imaging Technology: CMOS Camera
  • Horizontal Resolution: 320 to 1280
5.0 MP camera for Qualcomm DragonBoard 820C -- e-CAM51_CU96
from e-con Systems™ Inc

Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs into 96Boards compliant Qualcomm DragonBoard 820c board. Frame Rate: Streams Full HD @ 60 fps , 5MP @ 30 fps & HD @ 70fps. Linux camera driver (V4L2)... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 2592
Smart Camera Platform -- SMI-CS-5480P-01
from Smartmore Corporation Limited

The smart camera platform is an overall vision test solution that is targeted for ultra-high integration and high system cost-effective requirements. - Ultra-small size, ultra-high integration;. - High-performance FPGA implements hardware image processor, supports multiple image processing, and... [See More]

  • Physical: Board Mounted
  • Horizontal Resolution: 5480
  • Specialty Camera Type: Vision Sensor
  • Vertical Resolution: 3648
5.0 MP camera for Rockchip RK3399 -- e-CAM50_CU96
from e-con Systems™ Inc

Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module with S-mount lens holder. High-speed 4-lane MIPI CSI-2 interface to connect with the CPU. Plugs into 96Boards compliant Rock960 board. Frame Rate: Resolutions - UYVY. HD (1280 x 720) - 70 fps. FHD (1920 x 1080) - 60 fps. QHD (2560 x 1440) - 35 fps. [See More]

  • Physical: Board Mounted
  • Imaging Technology: CMOS Camera
  • Monochrome / Color: Color
  • Horizontal Resolution: 2592
USB2.0 Black and White Industrial Camera -- SMI-CU2-1280P-01
from Smartmore Corporation Limited

Area scan camera is a type of industrial camera supports the acquirement of two-dimentional information which is direct and simple to analyze. Besides that, since the camera only needs to take one image at a time, the speed of testing and actual application is faster than line scan cameras. Due to... [See More]

  • Physical: Board Mounted
  • Imaging Technology: CCD Camera; CMOS Camera
  • Monochrome / Color: Monochrome; Color
  • Specialty Camera Type: Vision Sensor