Progressive Scan Digital Cameras
from PixeLINK
Details. The PL-B952 is a high performance XGA (1024 x 768) color CCD camera designed for a broad range of industrial imaging applications. This camera is based on the Sony ICX204 progressive scan sensor with a 1/3 ” optical format. External triggering and 2 general-purpose outputs provide... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Imaging Technology: CCD Camera
- Monochrome / Color: Color
- Specialty Camera Type: Vision Sensor; High Speed Camera
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Color
- Horizontal Resolution: 1600
from Baumer Ltd.
CX series cameras merge high quality and reliability with the performance of the latest CMOS sensor generation Sony ® Pregius ™ and ON Semiconductor ®PYTHON for realizing future-oriented applications. Thanks to the wide variety of sensors you are sure to find the ideal GigE or USB 3.0... [See More]
- Performance: Progressive Scan
- Imaging Technology: CMOS Camera
- Monochrome / Color: Color
- Specialty Camera Type: Vision Sensor
from Allied Vision Technologies GmbH
1.4 Megapixel single-board GigE Vision camera - high sensitivityThe ultra-compact 1.4 Megapixel GB1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: Vision Sensor; High Speed Camera
from JENOPTIK Optical Systems, Inc.
The high sensitivity of the color and monochrome ProgRes ® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range. Especially the cooled... [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome (optional feature); Color (optional feature)
- Specialty Camera Type: High Speed Camera
from Basler Vision Technologies
The A100 series includes 1.4 megapixel cameras suitable for a variety of applications. If you require superior image quality for industrial use, the A100 series is the right fit. You can choose from models featuring a Camera Link ® or an IEEE 1394 interface. [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: Low Light Camera
from NorPix, Inc.
For troubleshooting applications requiring multiple cameras. Monitor a single target from various angles. StreamPix4 is compatible with multiple cameras at various speeds and resolutions. Troubleshoot your production line or analyze hardware issues by imaging. View events from multiple angles. [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
- Imaging Technology: CCD Camera; CMOS Camera
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
from Moxa Inc.
Meets EN50155 criteria for rolling stock applications. Provides MPEG4 and MJPEG dual video streams simultaneously. Power-over-Ethernet (IEEE 802.3af) supported for less cabling and easy installation. Hardened M12 Ethernet connectors for high vibration environments. -25 to 55 °C operating... [See More]
- Performance: Progressive Scan
- Imaging Technology: CMOS Camera
- Monochrome / Color: Color
- Specialty Camera Type: Low Light Camera
from Matrox Imaging
Matrox Iris GT is a line of powerful smart cameras with Matrox Design Assistant 2.1, an intuitive, versatile and extendable integrated development environment (IDE). Manufacturing engineers and technicians can easily and quickly configure and deploy machine vision applications on a highly integrated... [See More]
- Performance: Progressive Scan; Gain Control
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: Vision Sensor
from Optex FA
NPN and PNP outputs available [See More]
- Performance: Progressive Scan; Gain Control
- Imaging Technology: CMOS Camera
- Monochrome / Color: Color
- Specialty Camera Type: Vision Sensor
from Evident Scientific
Designed to Maintain at Maximum Performance at Low Magnifications with Large Fields of View. Equipped with an industry leading 5-megapixel CCD, the micro imaging digital camera, DP27 captures images at up to 2448 x 1920-pixel resolution -allowing large fields of view captured at low... [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Color
- Horizontal Resolution: 1920
from Sentech America
The STC-CL152A is a full featured, cost effective, SXGA, progressive scan, digital Camera Link ® cube camera with a 1/2" monochrome CCD. It features full frame, 19fps, SXGA output, partial scanning, triggering, and reset capabilities. Scanning System. Progressive. Scanning Method. Full, Partial... [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
from Vision Research
Academy Award ® winning technology. 4K resolution at up to 1,000 fps. Also supports standard, sync sound frame rates. Low noise, high dynamic range. Full-featured on-camera control interface. Multi-Channel 3G HG-SDI outputs. CineMag ® IV support for raw recording. Coming Soon: Audio and... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control
- Imaging Technology: CMOS Camera
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: High Speed Camera
from ZGC, Inc.
Canon C300 Cinema EOS Camera. PLACE YOUR ORDER NOW. New Canon Super 35mm CMOS Sensor. Canon DIGIC DV III Image Processor. Canon XF Codec. Fully Compatible with New & Existing EF-mount Lenses. Ergonomics & Design. CF Memory Card Recording. Multiple Recording Formats and Advanced Recording. [See More]
- Performance: Progressive Scan; High Definition
- Shutter Speed: 5.00E-4
- Imaging Technology: CMOS Camera
from Smartmore Corporation Limited
This series has high definition, low noise, high performance color, easy to install and use, suitable for industrial testing, medical desearch, education, security and other fields. - Reserve a fan interface to effectively control the temperature of the camera;SG. - The cost of the method of... [See More]
- Performance: Progressive Scan
- Imaging Technology: CMOS Camera
- Monochrome / Color: Color
- Specialty Camera Type: Vision Sensor
from PixeLINK
Details. The PL-B872 uses a 2/3" format 1.45 megapixel Sony progressive scan sensor that provides a maximum image resolution of 1392 x 1040 with a frame rate of 15 fps. The enhanced sensitivity of the ILT CCD sensor combined with low dark current, low smear and excellent anitblooming result in low... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Anti-Blooming
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Horizontal Resolution: 1392
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Color
- Horizontal Resolution: 640
from Baumer Ltd.
1/4" progressive scan CCD, Gigabit Ethernet, Transfer rate 1000 Mbits/sec, Fast Ethernet, Transfer Rate 100 Mbits/sec, Connector: 8P8C Modular Jack (RJ45) [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Horizontal Resolution: 656
from Allied Vision Technologies GmbH
5 Megapixel single-board CCD camera with GigE VisionThe 5-megapixel GB2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GB2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GB2450 is the high-quality Sony ICX625 CCD image sensor that provides... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: Vision Sensor; High Speed Camera
from JENOPTIK Optical Systems, Inc.
Ease of operation, high resolution and excellent colorreproduction are the distinguishing features of the camerasof the ProgRes ® CCD Routine range.With up to 7 mega pixels resolution, these cameras are idealtools for high-quality image documentation and elementaryimage analysis. To facilitate... [See More]
- Performance: Progressive Scan; Cooled (optional feature)
- Imaging Technology: CCD Camera
- Monochrome / Color: Color
- Horizontal Resolution: 2080
from Basler Vision Technologies
The A200 series of digital area scan cameras is designed for industrial and medial users who want one megapixel resolution with a one-to-one aspect ratio. A standard Camera Link ® interface simplifies system integration and gives you increased flexibility when changing cameras or frame... [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Horizontal Resolution: 1004
from NorPix, Inc.
StreamPix and TroublePix operate at their best using state of the art StreamPix Station 625 and 1250 computers. These fine tuned computers are assembled in our labs with carefully selected components that will guarantee ultimate performance as well as image recording for hours with a no frame drop... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
- Imaging Technology: CCD Camera; CMOS Camera
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
from Sentech America
The STC-CMB120APCL monochrome camera, featuring Power Over Camera Link, is part of the high-speed, CMOS Camera Link Camera series. This monochrome camera uses the C-MOSIS 12 Megapixel sensor which outputs full resolution at 62 fps. STC-CMB120APCL also provides full triggering capabilities, a user... [See More]
- Performance: Progressive Scan
- Imaging Technology: CMOS Camera; CMOSIS
- Monochrome / Color: Monochrome
- Specialty Camera Type: Vision Sensor
from ZGC, Inc.
Canon C300 Cinema EOS Camera PL. Now shipping -Place your order today. New Canon Super 35mm CMOS Sensor. Canon DIGIC DV III Image Processor. Canon XF Codec. Fully Compatible with a Wide Variety of PL-mount Lenses. Ergonomics & Design. CF Memory Card Recording. Multiple Recording Formats and Advanced... [See More]
- Performance: Progressive Scan; High Definition
- Shutter Speed: 5.00E-4
- Imaging Technology: CMOS Camera
from Smartmore Corporation Limited
This series of cameras is a USB2.0 interface miniature industrial camera (29mm ×29mm ×29mm), adhering to the product concept: easy to use, stable and reliable. It has good versatility and compatibility, and also has a very high cost performance.Support Windows XP SP3 and above operating... [See More]
- Performance: Progressive Scan
- Specialty Camera Type: Vision Sensor
- Imaging Technology: CMOS Camera
- Horizontal Resolution: 320 to 752
from PixeLINK
Details. The PL-B621 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1.3 megapixel sensor and can provide 30 frames per second at full resolution, or 100 frames per second at VGA resolution. Included with all PixeLINK... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Anti-Blooming
- Imaging Technology: CMOS Camera
- Monochrome / Color: Monochrome
- Horizontal Resolution: 1280
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Horizontal Resolution: 640
from Baumer Ltd.
1/4" progressive scan CCD, USB 3.0, Transfer Rate 5000 Mbits/sec, Connector: USB 3.0 Micro B [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Horizontal Resolution: 656
from Allied Vision Technologies GmbH
Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The GB650 is available in portrait or landscape sensor... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: Vision Sensor; High Speed Camera
from JENOPTIK Optical Systems, Inc.
ProgRes ® SpeedXT core 3 and SpeedXT core 5 are the first to feature Jenoptik ’s innovative SpeedXT core technology providing very fast live speed rates of 17 fps / 13 fps in full resolution of 3 / 5 mega pixel. Due to the enhancement of the live image speed in combination with the high... [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Color
- Specialty Camera Type: Low Light Camera
from Basler Vision Technologies
The A300 series of digital area scan cameras is designed for industrial users who require excellent image quality at either VGA or CCIR resolution. A standard IEEE 1394 interface simplifies system integration and gives you increased flexibility when changing cameras. [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: High Speed Camera
from NorPix, Inc.
For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a component in... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
- Imaging Technology: CCD Camera; CMOS Camera
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
from Sentech America
The STC-CMB2MCL is part of the high-speed, CMOS Camera Link Camera series. This monochrome camera uses the C-MOSIS 2 Megapixel sensor which outputs full resolution at 340 fps. The STC-CMB2MCL also provides full triggering capabilities, a configurable AOI (Area of Interest) and comes in a small... [See More]
- Performance: Progressive Scan
- Imaging Technology: CMOS Camera; CMOSIS
- Monochrome / Color: Monochrome
- Specialty Camera Type: Vision Sensor; High Speed Camera
from ZGC, Inc.
Canon EOS 1D X. NEW PRODUCT. 18.1 Megapixel Full-Frame CMOS and Dual "DIGIC 5+" Image Processors. New 61-Point High Density Reticular AF including 41 cross-type AF Points. EOS Full HD Video with Manual Exposure Control and Multiple Frame Rates. Shutter durability to 400,000 cycles, Exclusive Dust-... [See More]
- Performance: Progressive Scan; High Definition
- Shutter Speed: 1.25E-4 to 30
- Imaging Technology: CMOS Camera
from PixeLINK
Details. The PL-B625 is a high performance microscopy camera designed to capture highly detailed, publication quality images. The camera features a 1/2.5" 5.0 megapixel CMOS sensor and can provide 7 frames per second at full resolution, or 90 frames per second at VGA resolution. The sensor features... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Anti-Blooming
- Imaging Technology: CMOS Camera
- Monochrome / Color: Color
- Horizontal Resolution: 2592
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Color
- Specialty Camera Type: High Speed Camera
from Allied Vision Technologies GmbH
High speed single-board CCD camera with Ex-view sensor The GB660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GB660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: Vision Sensor; High Speed Camera
from Basler Vision Technologies
The A400 area scan series is designed for industrial users who require high resolution coupled with high speed. A400 cameras feature the latest generation of CMOS sensors and provide superior image quality. They include features such as three shading correction choices (PRNU, DSNU, and FPN) that... [See More]
- Performance: Progressive Scan
- Imaging Technology: CMOS Camera
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 2352
from NorPix, Inc.
NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5. Description. 4 cameras x 60 fps. 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x 80 fps. Laptop solution at 4 cameras at 80 fps x 640 x 480. 8 cameras x 90 fps. Desktop solution with 8 cameras at... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
- Imaging Technology: CCD Camera; CMOS Camera
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
from Sentech America
Sentech is releasing a brand new GigE Vision, 2.3MP monochrome GigE Vision camera. The STC-SBS241POE features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-SBS241POE is capable of capturing moving objects without any motion blur. By utilizing the GigE Vision... [See More]
- Performance: Progressive Scan
- Imaging Technology: CMOS Camera
- Monochrome / Color: Monochrome
from ZGC, Inc.
Canon EOS 5D Mark II with Canon EF 24-105mm IS Kit. 21.1 Megapixel Full-frame CMOS sensor, 14-bit A/D conversion, ISO expandable to 25600. Full HD video with manual exposure control and multiple frame rates. DIGIC 4 image processing. 3.9 fps continuous shooting, shutter durability of 150,000 cycles. [See More]
- Performance: Progressive Scan; High Definition
- Imaging Technology: CMOS Camera
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Color
- Specialty Camera Type: High Speed Camera
from Allied Vision Technologies GmbH
XGA resolution ultra-compact CCD camera with GigE VisionThe GC1020 is a 1024x768 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1020 incorporates the Sony ICX204 CCD sensor providing excellent monochrome and color image quality. The GC1020 runs 30 frames... [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: Vision Sensor; High Speed Camera
from Basler Vision Technologies
The A500 area scan series is designed for industrial users who require extremely fast image capture. It features the latest generation of CMOS sensors that provides superior image quality and flexible AOI settings. [See More]
- Performance: Progressive Scan
- Imaging Technology: CMOS Camera
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: High Speed Camera
from NorPix, Inc.
High speed portable troubleshooting system. Portable high speed video troubleshooting system. Using rugged portable laptop. Touch screen compatible. Record, playback and review simultaneously. Continuous looping. Supports a wide array of GigE, FireWire B and camera link cameras. Pre/Post triggering... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
- Imaging Technology: CCD Camera; CMOS Camera
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: High Speed Camera; Low Light Camera; Line Scan Camera
from Sentech America
The STC-GE152OX is part of Sentech's GigE camera line. It features a 1/2" monochrome SXGA sensor, 19fps and communication over a 12 pin Hirose or Ethernet connector. The STC-GE152OX boasts a user-programmable Xilinx FPGA, a 32MB user memory and eight opto-isolated configurable I/Os. This camera... [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: Vision Sensor
from ZGC, Inc.
Canon EOS 5D Mark III Kit BODY. Now shipping - order yours today. 22.3 Megapixel Full-Frame CMOS, 14-bit A/D conversion, wide range ISO setting 100-25600 and DIGIC 5+ Image Processor. New 61-Point High Density Reticular AF including up to 41 cross-type AF points. EOS HD Video with manual exposure... [See More]
- Performance: Progressive Scan; High Definition
- Imaging Technology: CMOS Camera
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Color
- Specialty Camera Type: High Speed Camera
from Allied Vision Technologies GmbH
Ultra-compact GigE Vision camera - 1.3 Megapixel mono CMOS sensorThe GC1280 is an ultra-compact, high-resolution, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1280 runs 27 frames per second at 1280x1024 resolution over the GigE Vision-compliant Gigabit... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Imaging Technology: CMOS Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: Vision Sensor; High Speed Camera
from Basler Vision Technologies
The Basler aviator is a new series of high-speed, mainstream cameras. The aviator's superior image quality, even at high image capture rates, makes a convincing argument. The series features a Camera Link compatible interface, progressive scan readout, and global shutter technology. The first model... [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 1024
from NorPix, Inc.
High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. Features: High speed portable troubleshooting system at 500 fps x 640 x 480 x monochrome. GigE Vision. Over 100 minutes recording time. Portable high speed video troubleshooting system. Using rugged portable laptop. [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Autofocus; Cooled; Anti-Blooming; High Definition
- Imaging Technology: CCD Camera; CMOS Camera
- Monochrome / Color: Monochrome; Color
- Specialty Camera Type: High Speed Camera; Low Light Camera
from Sentech America
The STC-33 is a full featured, low cost, VGA, progressive scan, machine vision, board camera with a 1/3" monochrome CCD. The STC-33 features a full frame 60fps (at double speed) VGA output, partial scanning, triggering and reset capabilities. Frame Rate. 30, 60 fps. Signal Format. Monochrome... [See More]
- Performance: Progressive Scan
- Specialty Camera Type: Vision Sensor
- Imaging Technology: CCD Camera
- Physical: Board Mounted
from ZGC, Inc.
Canon EOS 7D SLR Digital Camera (Body Only). 18.0 Megapixel CMOS and Dual DIGIC 4 for high image quality and speed. ISO expandable to 12800. 8.0 fps continuous shooting, and new Intelligent Viewfinder system. Full HD video with manual exposure control and multiple frame rates. With a host of brand... [See More]
- Performance: Progressive Scan; Autofocus; High Definition
- Specialty Camera Type: High Speed Camera
- Imaging Technology: CMOS Camera
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: High Speed Camera
from Allied Vision Technologies GmbH
Megapixel CCD camera with Ex-View sensor - 32 fpsThe GC1290 is a 1280x960 resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1290 incorporates a high-quality Sony Exview HAD CCD sensor providing excellent monochrome and color image quality. The GC1290 runs more... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: Vision Sensor; High Speed Camera
from Basler Vision Technologies
The Basler pilot camera family is based on four selected Kodak CCD sensors and one Sony CCD sensor for exceptional image quality. Equipped with a Gigabit Ethernet interface (compliant with the GigE Vision ™ standard), these cameras take maximum advantage of the Kodak sensor technology and can... [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 2454
from Sentech America
The STC-A152A is a 1/2", monochrome, progressive scan, cube camera with 1360 x 1024 resolution. This series features a SXGA sensor with a scan rate of 19fps, analog output and variable integration shutter trigger. Scanning System. Progressive. Scanning Method. Full Scanning, Partial Full Scanning,... [See More]
- Performance: Progressive Scan
- Monochrome / Color: Color
from ZGC, Inc.
Canon XF300 High Definition Camera. 3 Native 1920 x 1080 CMOS Sensors. 50Mbps MPEG-2 Recording. 4:2:2 Color Sampling. 60p/60i, 30p, 24p. MXF File Format. Dual CF Card Slots. 18x HD L-Series Zoom. Multiple Bit Rates. Dual XLR Inputs. HDMI, Component, Composite Outputs. The Canon XF300 Professional... [See More]
- Performance: Progressive Scan; High Definition
- Shutter Speed: 5.00E-4
- Imaging Technology: CMOS Camera
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: High Speed Camera
from Allied Vision Technologies GmbH
1.4 Megapixel CCD camera with GigE VisionThe 1.4 Megapixel GC1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GC1350 runs 20... [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: Vision Sensor; High Speed Camera
from Basler Vision Technologies
The Basler scout light family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their FireWire-b interface, the cameras in this family are defined by state of the... [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Horizontal Resolution: 1034
from Sentech America
The STC-B152A is a 1/2" monochrome CCD, digital raw data output board camera with 1360 (H) x 1040 (V) resolution. This series features a SXGA sensor with a scan rate of 19fps, digital raw data output and variable integration shutter trigger. Scanning System. Progressive. Scanning Method. Full... [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Physical: Board Mounted
from ZGC, Inc.
Canon XF305 High Definition Camera. 3 Native 1920 x 1080 CMOS Sensors. 50Mbps MPEG-2 Recording. 4:2:2 Color Sampling. 60p, 60i, 30p, 24p. MXF File Format. Dual CF Card Slots. 18x HD L-Series Zoom. Multiple Bit Rates, Resolutions. Dual XLR Inputs. HD/SD-SDI, SMPTE Time Code, Genlock. The Canon XF305... [See More]
- Performance: Progressive Scan; High Definition
- Shutter Speed: 5.00E-4
- Imaging Technology: CMOS Camera
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: High Speed Camera
from Allied Vision Technologies GmbH
High sensitivity 1.4 Megapixel CCD camera with GigE VisionThe ultra-compact 1.4 Megapixel GC1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1380 incorporates the incomparable Sony ICX285 CCD sensor with ExView technology... [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: Vision Sensor; High Speed Camera
from Basler Vision Technologies
The Basler scout family is based on a selection of the best Sony CCD sensors and offers a wide variety of resolutions and speeds. The family also includes a high-performance CMOS sensor from Micron. With their new Gigabit Ethernet (GigE) and FireWire-b ™ interface technologies, the cameras in... [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome; Color
- Horizontal Resolution: 1032
from Sentech America
The STC-SB133USB-B is an ultra-compact, progressive scan, SXGA, USB camera with a 1/3 ” monochrome CCD. It features 22fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SB133USB-B is a board model available with a... [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Physical: Board Mounted
from ZGC, Inc.
JVC GY-HD250U ProHD Camcorder with 16X FUJINON Zoom Lens. From live field recording to high-end studio production, the GY-HD250 is the cost-effective solution to today's demand for high-quality imaging. JVC GY-HD250U, 3-CCD ProHD Camcorder with 16:1 Fujinon Zoom Lens. Includes: Fujinon Th16x5.5BRMU... [See More]
- Performance: Progressive Scan; High Definition
- Imaging Technology: CCD Camera
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Color
- Horizontal Resolution: 1600
from Allied Vision Technologies GmbH
High sensitivity 1.4 Megapixel CCD camera - 30 fpsThe GC1380H, and its color counterpart, the GC1380CH, are high-speed versions of the very popular GC1380. The ultra-compact GC1380H is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) that runs... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Imaging Technology: CCD Camera
- Monochrome / Color: Color
- Specialty Camera Type: Vision Sensor; High Speed Camera
from Sentech America
The STC-MC33USB is an ultra-compact, progressive scan, VGA, USB camera with a 1/3 ” color CCD. It features 60fps, hardware and software triggering , and extended integration. The STC-MC33USB is a cased model available with a rear mini-USB connector. This low cost camera is compatible with all... [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Color
from ZGC, Inc.
Sony NEX-FS100U Super 35mm NXCAM Camcorder (no lens). Exmor Super35 CMOS Sensor. E-Mount Interchangeable Lens System. HDMI 4:2:2 Uncompressed Output. NXCAM Recording Format (AVCHD). Embedded Timecode. 3.5" XtraFine LCD Screen. 1920 x 1080p Slow & Quick Motion. Memory Stick, SD/SDHC/SDXC Recording. [See More]
- Performance: Progressive Scan; High Definition
- Specialty Camera Type: High Speed Camera
- Imaging Technology: CMOS Camera
- Shutter Speed: 1.00E-4 to 0.3333
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Color
- Horizontal Resolution: 640
from Allied Vision Technologies GmbH
Ultra-compact 2 Megapixel CCD camera with GigE VisionThe 2 Megapixel GC1600 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC1600 incorporates a high-quality Sony CCD sensor providing excellent monochrome and color image quality. The GC1600 runs 15... [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: Vision Sensor; High Speed Camera
from Sentech America
The STC-SB133USB is part of Sentech's brand new USB Slim camera line. This camera boast an ultra slim 40 (W) x 40 (H) x 16.5 (D) mm size, making it one of the slimmest cased cameras on the market. The STC-SB133USB features a 1/3" SXVGA monochrome sensor, 22 FPS, Extended Integration, Pixel Blemish... [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
from ZGC, Inc.
Sony NEX-FS100UK Super 35mm NXCAM Camcorder (with Lens). Receive a $200.00 rebate plus one (1) camera strap by mail following purchase of a Sony NEX-FS100UK NXCAM Super 35mm Camcorder with Lens. Includes 18-200mm Zoom Lens. Exmor Super35 CMOS Sensor. E-Mount Interchangeable Lens System. HDMI 4:2:2... [See More]
- Performance: Progressive Scan; High Definition
- Specialty Camera Type: High Speed Camera
- Imaging Technology: CMOS Camera
- Shutter Speed: 1.00E-4 to 0.3333
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Horizontal Resolution: 1600
from Allied Vision Technologies GmbH
Ultra-compact 2 Megapixel CCD camera - 25 fpsThe GC1600H GigE Vision camera runs 25 fps at 2 Megapixel resolution (1600 x1220) and even faster with region of interest readout. The GC1600H incorporates a high-quality Sony CCD sensor providing excellent image quality. The GC1600H operates over... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Imaging Technology: CCD Camera
- Monochrome / Color: Color
- Specialty Camera Type: Vision Sensor; High Speed Camera
from Sentech America
The UVC Micro CMOS USB 2.0 camera is ideal for facial recognition applications in gaming machines, ATMs, and kiosks. Boasting a minimal 32 (W) x 28 (H) x 26.15 (D) mm size, the STC-MC36 is one of the smallest models in our USB camera line. The STC-MC36 is capable of outputting 30 fps and is equipped... [See More]
- Performance: Progressive Scan
- Imaging Technology: CMOS Camera
- Monochrome / Color: Color
from ZGC, Inc.
Sony PMW-F3L Super 35mm Full HD Camera (no lens). With PL Lens Mount. 35mm CMOS Image Sensor. 1920 x 1080 HD, Native 23.98p. Genlock, Timecode. SxS Memory Card Slots. Now in stock. CASH REBATE ON PURCHASE OF PMW-F3 CAMERAS. Leasing Options. SONY PMW-F3 HIGHLIGHTS: Uses a newly developed Super 35mm... [See More]
- Performance: Progressive Scan; High Definition
- Shutter Speed: 5.00E-4 to 0.0312
- Imaging Technology: CMOS Camera
- Sensitivity: 2000
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Horizontal Resolution: 640
from Allied Vision Technologies GmbH
Ultra-compact high resolution CCd camera - 5 Megapixels, 15 fpsThe 5-megapixel GC2450 is a very high-resolution CCD camera with Gigabit Ethernet output. The GC2450 has a frame rate of 15 fps at 2448x2050 resolution. The sensor used in the GC2450 is the high-quality Sony ICX625 CCD image sensor that... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: Vision Sensor; High Speed Camera
from Sentech America
The STC-MCA5MUSB3 USB 3.0 color camera features a 1/2.5" CMOS Aptina sensor with a scalable 5MP (14fps) to 32 x 32 pixels (2,106fps) resolution. This low cost, high performance camera is compatible with all standard industry drivers, and comes with the Sentech Viewing Software and SDK. Scanning... [See More]
- Performance: Progressive Scan
- Imaging Technology: CMOS Camera
- Monochrome / Color: Color
- Shutter Speed: 3.20E-5 to 38
from ZGC, Inc.
Sony PMW-F3LK Super 35mm Full-HD Camera (with lenses). Package Includes 35mm, 50mm & 85mm lenses. With PL Lens Mount. 35mm CMOS Image Sensor. 1920 x 1080 HD, Native 23.98p. Genlock, Timecode. SxS Memory Card Slots. CASH BACK REBATE ON PURCHASE OF PMW-F3K. Leasing Options. SONY PMW-F3 HIGHLIGHTS:... [See More]
- Performance: Progressive Scan; High Definition
- Shutter Speed: 5.00E-4 to 0.0312
- Imaging Technology: CMOS Camera
- Sensitivity: 2000
from KEYENCE
Intuitive interface allows users of all levels to easily set up a robust inspection. Auto-Teach Inspection. Intuitive Programming Interface. Point and Click Geometric Measurement. Auto-Generate Manual. Full vision toolset (including 1D/2D/OCR) [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Horizontal Resolution: 1600
from Allied Vision Technologies GmbH
Very small VGA CCD camera with GigE VisionThe GC650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The CCD sensor has excellent image quality and sensitivity. The camera is suitable for applications where speed and... [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: Vision Sensor; High Speed Camera
from Sentech America
Sentech is releasing a brand new USB 3.0, 2.3MP color USB3 Vision camera. The STC-MCS241U3V features 165 FPS, and a dazzling 2.3MP resolution. Utilizing CMOS Global Shutter, the STC-MCS241U3V is capable of capturing moving objects without any motion blur. By utilizing the user friendly USB 3.0... [See More]
- Performance: Progressive Scan
- Imaging Technology: CMOS Camera
- Monochrome / Color: Color
- Specialty Camera Type: High Speed Camera
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Color
- Horizontal Resolution: 1600
from Allied Vision Technologies GmbH
Very Small VGA CCD camera - 90 fpsThe GC655 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The 1/2" CCD sensor has excellent image quality and sensitivity. Features include: 90 fps at 640x480. 1/2" Sony Progressive Scan... [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: Vision Sensor; High Speed Camera
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Horizontal Resolution: 1600
from Allied Vision Technologies GmbH
The GC660 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC660 incorporates a Sony ExView HAD CCD sensor that has particularly high quantum efficiency and excellent NIR response for excellent image quality and... [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: Vision Sensor; High Speed Camera
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Color
- Horizontal Resolution: 640
from Allied Vision Technologies GmbH
Low cost Gibabit Ethernet camera - 60 fpsThe GC750 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC750 runs 60 frames per second at 752x480 resolution over the GigE Vision-compliant Gigabit Ethernet interface. The... [See More]
- Performance: Progressive Scan
- Imaging Technology: CMOS Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: Vision Sensor; High Speed Camera
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Horizontal Resolution: 640
from Allied Vision Technologies GmbH
Low cost GigE camera - 64 fpsThe GC780 is an ultra-compact, economically priced, machine vision camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GC780 incorporates the Sony ICX415 CCD sensor and runs 64 frames per second at 782x582 resolution over the GigE Vision-compliant... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: Vision Sensor; High Speed Camera
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Color
- Specialty Camera Type: High Speed Camera
from Allied Vision Technologies GmbH
Fast CCD Megapixel camera - 60 fpsThe 1 Megapixel GE1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate. The GE1050 incorporates the 1024 x 1024 Kodak KAI-01050 CCD running 60 frames per second at megapixel resolution and even... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: Vision Sensor; High Speed Camera
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Color
- Specialty Camera Type: High Speed Camera
from Allied Vision Technologies GmbH
1.4 Megapixel camera with GigE interfaceThe 1.4 Megapixel GE1350 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1350 incorporates a high-quality Sony ½" CCD sensor providing excellent monochrome and color image quality. The GE1350 runs 20... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: Vision Sensor; High Speed Camera
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Color
- Specialty Camera Type: High Speed Camera
from Allied Vision Technologies GmbH
High sensitivity 1.4 Megapixel CCD camera with GigE interfaceThe 1.4 Megapixel GE1380 is a very sensitive, high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢). The GE1380 incorporates the incomparable Sony ICX285 CCD sensor providing high-sensitivity, low noise,... [See More]
- Performance: Progressive Scan; Gamma Correction; Gain Control; Anti-Blooming
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: Vision Sensor; High Speed Camera
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: High Speed Camera
from Allied Vision Technologies GmbH
Ultra-compact, inexpensive 1394a Wide VGA camera. The Guppy F-033B/C is an ultra-compact, inexpensive Wide VGA camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 58 fps. Higher frame rates can be reached by a smaller AOI. Sony ICX424 (progressive scan). One... [See More]
- Performance: Progressive Scan; Gain Control
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: Vision Sensor; High Speed Camera
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: High Speed Camera
from Allied Vision Technologies GmbH
1k x 1k CCD camera with GigE Vision interface - Dual GigE Port - 240 MB/s The 1 Megapixel GX1050 is a high-resolution CCD camera with Gigabit Ethernet interface (GigE Vision „ ¢) with very fast frame rate. The GX1050 has two screw-captivated Gigabit Ethernet ports configured as a... [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: Vision Sensor; High Speed Camera
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: High Speed Camera
from Allied Vision Technologies GmbH
Compact, flexible, modular IEEE 1394 XGA C-Mount cameraThe Marlin F-033B/C is equipped with a sensitive SONY CCD sensor. It runs at 73.06 fps (full resolution, Format_7). Higher frame rates can be reached by a smaller AOI and binning. Sony ICX414 (removable IR cut filter). Two configurable inputs,... [See More]
- Performance: Progressive Scan; Gain Control
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: Vision Sensor; High Speed Camera
from KEYENCE
The XG Series offers programming directly with the controller or advanced programming using the optional Vision Editor development software. Flexible Hardware. Fully Customizable. Flow Chart Programming. Powerful Toolset. Script Based Calculation Function. C-Language Unit. ActiveX Control [See More]
- Performance: Progressive Scan
- Imaging Technology: CCD Camera
- Monochrome / Color: Color
- Horizontal Resolution: 1600
from Allied Vision Technologies GmbH
High-quality (mid-priced) VGA camera with many image pre-processing functions. The Stingray F-033B/C is a high-quality VGA camera. It is equipped with a sensitive SONY HAD CCD sensor and includes many image pre-processing functions. At full resolution, it runs at 84 fps. Higher frame rates can be... [See More]
- Performance: Progressive Scan; Gain Control
- Imaging Technology: CCD Camera
- Monochrome / Color: Monochrome
- Specialty Camera Type: Vision Sensor; High Speed Camera