Stainless Steel Computer Workstations
1 Result
Lab Table from InterMetro -- 1533-82
from Terra Universal, Inc.
from Terra Universal, Inc.
Stainless worktables designed specifically for modular laboratory use. Compact footprint to accommodate lab space requirements with four lengths —30" (762 mm), 36" (914 mm), 48" (1219 mm), 60" (1524 mm). All-stainless steel shelves and high-temperature casters allow cart wash and enable... [See More]
- Work Surface: StainlessSteel
- Length: 29.8
- Type: Industrial
- Width: 30.0