Polyurethane Radiation Curable Coatings

2 Results
Exterior Polyurethane Powder Coating 044 Series -- 044 Series
from FORREST Technical Coatings

Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]

  • Coating Material: Polyurethane; Resin; Polyester
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Type: Coating; Paint; Powder Coating
  • Cure Temperature: 400
Forrest Exterior Powder Coatings
from FORREST Technical Coatings

Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]

  • Coating Material: Polyurethane; Resin
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Type: Coating; Paint; Powder Coating
  • Cure Temperature: 400