Corrosion Inhibiting / Rust Preventive Radiation Curable Coatings

9 Results
Electrostatic Dissipative (ESD) Epoxy Hybrid Powder 729 -- 729 Series
from FORREST Technical Coatings

An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another.  When properly applied these coatings can  prevent significant damage caused by electrostatic discharge. [See More]

  • Features: Anti-Static; Chemical Resistant; Conductive; Corrosion Resistant; Protective; Sprayable; Touch-Up
  • Substrate: Metallic; Plastic; Steel
  • Type: Coating; Paint; Powder Coating
  • Form: Powder
Exterior Polyester Exterior Powder 106 Series -- 106 Series
from FORREST Technical Coatings

Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time.  These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]

  • Features: Corrosion Resistant; Protective; Sprayable; Touch-Up; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Type: Coating; Paint; Powder Coating
  • Cure Temperature: 400
Exterior Polyurethane Powder Coating 044 Series -- 044 Series
from FORREST Technical Coatings

Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]

  • Features: Corrosion Resistant; Protective; Sprayable; Touch-Up; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Type: Coating; Paint; Powder Coating
  • Coating Material: Polyurethane; Resin; Polyester
Forrest Exterior Powder Coatings
from FORREST Technical Coatings

Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]

  • Features: Corrosion Resistant; Protective; Sprayable; Touch-Up; Abrasion, Erosion or Wear Resistant; Weather Resistant
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Type: Coating; Paint; Powder Coating
  • Coating Material: Polyurethane; Resin
Forrest Interior Powder Coatings
from FORREST Technical Coatings

We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]

  • Features: Corrosion Resistant; Protective; Sprayable; Touch-Up; Abrasion, Erosion or Wear Resistant
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Type: Coating; Paint; Powder Coating
  • Coating Material: Epoxy; Resin
Interior Epoxy Powder Coatings 019 Series -- 019 Series
from FORREST Technical Coatings

Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Sprayable; Touch-Up; Abrasion, Erosion or Wear Resistant
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Type: Coating; Paint; Powder Coating
  • Coating Material: Epoxy; Resin
Interior Polyester Epoxy Hybrid Powder Coatings 029 Series -- 029 Series
from FORREST Technical Coatings

Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]

  • Features: Chemical Resistant; Corrosion Resistant; Protective; Sprayable; Touch-Up; Abrasion, Erosion or Wear Resistant
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Type: Coating; Paint; Powder Coating
  • Coating Material: Epoxy; Resin; Polyester Epoxy Blend
TGIC-Free Polyester Powders
from FORREST Technical Coatings

TGIC-free polyesters are used in applications where TGIC is not desired and offer the same advantages as the Polyester TGIC powders. [See More]

  • Features: Corrosion Resistant; Protective; Sprayable; Touch-Up; Abrasion, Erosion or Wear Resistant; Weather Resistant; TGIC Free
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Type: Coating; Paint; Powder Coating
  • Cure Temperature: 400
TruRAL Industrial Powder Coatings -- TruRAL Powder
from FORREST Technical Coatings

Forrest is the distributor for TCI's TruRAL powder coatings in Oregon, Washington, Idaho and Montana. These Super Durable powders offer exceptional UV performance and robust application characteristics. Forrest provides these RAL standard colors in order minimums of 25 pounds, allowing us to focus... [See More]

  • Features: Corrosion Resistant; Protective; Sprayable; Touch-Up; Abrasion, Erosion or Wear Resistant; Weather Resistant; Meets 2603 and 2604 AAMA Specifications
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Type: Coating; Paint; Powder Coating
  • Coating Material: Polyester