OEM / Industrial Radiation Curable Coatings
from FORREST Technical Coatings
An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge. [See More]
- Industry: Electronics; Machine Tools; Medical; OEM / Industrial; Process Equipment
- Substrate: Metallic; Plastic; Steel
- Type: Coating; Paint; Powder Coating
- Form: Powder
from FORREST Technical Coatings
Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time. These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]
- Industry: Machine Tools; OEM / Industrial; Process Equipment
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Type: Coating; Paint; Powder Coating
- Cure Temperature: 400
from FORREST Technical Coatings
Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]
- Industry: Machine Tools; OEM / Industrial; Process Equipment
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Type: Coating; Paint; Powder Coating
- Coating Material: Polyurethane; Resin; Polyester
from FORREST Technical Coatings
Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]
- Industry: Machine Tools; OEM / Industrial; Process Equipment
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Type: Coating; Paint; Powder Coating
- Coating Material: Polyurethane; Resin
from FORREST Technical Coatings
We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]
- Industry: Electronics; Machine Tools; Medical; OEM / Industrial; Process Equipment
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Type: Coating; Paint; Powder Coating
- Coating Material: Epoxy; Resin
from AkzoNobel N.V.
Haptics is the science of applying touch (tactile) sensation and control to interaction with computer applications. We coat computers, home entertainment systems, games systems, and home appliances. We provide coatings systems for all sorts of plastic or metal substrates. We can deliver high gloss,... [See More]
- Industry: OEM / Industrial
- Type: Coating
- Cure / Setting Technology: Ultraviolet Light Curing
- Substrate: Metallic; Plastic