Interior Radiation Curable Coatings
from FORREST Technical Coatings
An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge. [See More]
- Location / Orientation: Interior
- Substrate: Metallic; Plastic; Steel
- Type: Coating; Paint; Powder Coating
- Form: Powder
from FORREST Technical Coatings
Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time. These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]
- Location / Orientation: Exterior; Interior; Handrails, safety guards, catwalks
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Type: Coating; Paint; Powder Coating
- Cure Temperature: 400
from FORREST Technical Coatings
Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]
- Location / Orientation: Exterior; Interior; Handrails, safety guards, catwalks
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Type: Coating; Paint; Powder Coating
- Coating Material: Polyurethane; Resin; Polyester
from FORREST Technical Coatings
Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]
- Location / Orientation: Exterior; Interior; Handrails, safety guards, catwalks
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Type: Coating; Paint; Powder Coating
- Coating Material: Polyurethane; Resin
from FORREST Technical Coatings
We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]
- Location / Orientation: Interior
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Type: Coating; Paint; Powder Coating
- Coating Material: Epoxy; Resin
from FORREST Technical Coatings
Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]
- Location / Orientation: Interior
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Type: Coating; Paint; Powder Coating
- Coating Material: Epoxy; Resin
from FORREST Technical Coatings
Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]
- Location / Orientation: Interior
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Type: Coating; Paint; Powder Coating
- Coating Material: Epoxy; Resin; Polyester Epoxy Blend
from FORREST Technical Coatings
TGIC-free polyesters are used in applications where TGIC is not desired and offer the same advantages as the Polyester TGIC powders. [See More]
- Location / Orientation: Exterior; Interior; Handrails, safety guards, catwalks
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Type: Coating; Paint; Powder Coating
- Cure Temperature: 400
from FORREST Technical Coatings
Forrest is the distributor for TCI's TruRAL powder coatings in Oregon, Washington, Idaho and Montana. These Super Durable powders offer exceptional UV performance and robust application characteristics. Forrest provides these RAL standard colors in order minimums of 25 pounds, allowing us to focus... [See More]
- Location / Orientation: Exterior; Interior; Handrails, safety guards, catwalks
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Type: Coating; Paint; Powder Coating
- Coating Material: Polyester