Resin Base / Polymer Binder Radiation Curable Coatings

5 Results
Exterior Polyurethane Powder Coating 044 Series -- 044 Series
from FORREST Technical Coatings

Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]

  • Coating Material: Polyurethane; Resin; Polyester
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Type: Coating; Paint; Powder Coating
  • Cure Temperature: 400
Forrest Exterior Powder Coatings
from FORREST Technical Coatings

Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]

  • Coating Material: Polyurethane; Resin
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Type: Coating; Paint; Powder Coating
  • Cure Temperature: 400
Forrest Interior Powder Coatings
from FORREST Technical Coatings

We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]

  • Coating Material: Epoxy; Resin
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Type: Coating; Paint; Powder Coating
  • Cure Temperature: 350 to 400
Interior Epoxy Powder Coatings 019 Series -- 019 Series
from FORREST Technical Coatings

Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]

  • Coating Material: Epoxy; Resin
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Type: Coating; Paint; Powder Coating
  • Cure Temperature: 350
Interior Polyester Epoxy Hybrid Powder Coatings 029 Series -- 029 Series
from FORREST Technical Coatings

Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]

  • Coating Material: Epoxy; Resin; Polyester Epoxy Blend
  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Type: Coating; Paint; Powder Coating
  • Cure Temperature: 400