Chemical / Oil Resistant Radiation Curable Coatings
3 Results
Electrostatic Dissipative (ESD) Epoxy Hybrid Powder 729 -- 729 Series
from FORREST Technical Coatings
from FORREST Technical Coatings
An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another. When properly applied these coatings can prevent significant damage caused by electrostatic discharge. [See More]
- Features: Anti-Static; Chemical Resistant; Conductive; Corrosion Resistant; Protective; Sprayable; Touch-Up
- Substrate: Metallic; Plastic; Steel
- Type: Coating; Paint; Powder Coating
- Form: Powder
Interior Epoxy Powder Coatings 019 Series -- 019 Series
from FORREST Technical Coatings
from FORREST Technical Coatings
Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]
- Features: Chemical Resistant; Corrosion Resistant; Protective; Sprayable; Touch-Up; Abrasion, Erosion or Wear Resistant
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Type: Coating; Paint; Powder Coating
- Coating Material: Epoxy; Resin
Interior Polyester Epoxy Hybrid Powder Coatings 029 Series -- 029 Series
from FORREST Technical Coatings
from FORREST Technical Coatings
Polyester Epoxy hybrid powder coatings are designed for good electrostatic properties and surface flow over a wide range of film thickness. [See More]
- Features: Chemical Resistant; Corrosion Resistant; Protective; Sprayable; Touch-Up; Abrasion, Erosion or Wear Resistant
- Substrate: Aluminum; Metallic; Plastic; Steel; Wood
- Type: Coating; Paint; Powder Coating
- Coating Material: Epoxy; Resin; Polyester Epoxy Blend