Metal Radiation Curable Coatings

6 Results
Electrostatic Dissipative (ESD) Epoxy Hybrid Powder 729 -- 729 Series
from FORREST Technical Coatings

An electrostatic developed specifically to minimize the electrostatic discharge (ESD) created when two surfaces with different voltages meet one another.  When properly applied these coatings can  prevent significant damage caused by electrostatic discharge. [See More]

  • Substrate: Metallic; Plastic; Steel
  • Form: Powder
  • Type: Coating; Paint; Powder Coating
  • Features: Anti-Static; Chemical Resistant; Conductive; Corrosion Resistant; Protective; Sprayable; Touch-Up
Exterior Polyester Exterior Powder 106 Series -- 106 Series
from FORREST Technical Coatings

Standard polyester TGIC powders are excellent coatings that protect the end product while also providing many decorative colors and special effects looks at the same time.  These products can be used for interior or exterior applications. Variety of gloss levels and textures available. [See More]

  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Cure Temperature: 400
  • Type: Coating; Paint; Powder Coating
  • Form: Powder
Exterior Polyurethane Powder Coating 044 Series -- 044 Series
from FORREST Technical Coatings

Polyurethane coatings are formulated to have excellent flow characteristics while providing good mechanical and chemical resistance. These products also offer exterior durability. [See More]

  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Coating Material: Polyurethane; Resin; Polyester
  • Type: Coating; Paint; Powder Coating
  • Cure Temperature: 400
Forrest Exterior Powder Coatings
from FORREST Technical Coatings

Powder coating is a versatile technology for use on multiple substrates and in multiple applications with the added benefit of low emissions. Available in both TGIC-free and low cure options, our product catalog includes metallic, veins, textures and crinkle effects. [See More]

  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Coating Material: Polyurethane; Resin
  • Type: Coating; Paint; Powder Coating
  • Cure Temperature: 400
Forrest Interior Powder Coatings
from FORREST Technical Coatings

We carry standard stock and RAL colors, but specialize in working with customers to create decorative and unique appearances for their specific needs. Our product catalog includes metallic, veins, textures and crinkle effects. We do expedient color matches and provide various other effects with... [See More]

  • Substrate: Aluminum; Metallic; Plastic; Steel; Wood
  • Coating Material: Epoxy; Resin
  • Type: Coating; Paint; Powder Coating
  • Cure Temperature: 350 to 400
Soft Touch Coatings
from AkzoNobel N.V.

Haptics is the science of applying touch (tactile) sensation and control to interaction with computer applications. We coat computers, home entertainment systems, games systems, and home appliances. We provide coatings systems for all sorts of plastic or metal substrates. We can deliver high gloss,... [See More]

  • Substrate: Metallic; Plastic
  • Type: Coating
  • Cure / Setting Technology: Ultraviolet Light Curing
  • Features: Protective