Positive Opening Limit Switches
from Radwell International
EPOXY ENCLOSED COMPACT LIMIT SWITCH FOR HARSH ENVIRONMENTS, PRE-CABLED OR M12 CONNECTOR, POSITIVE/DIRECT OPENING CONTACT, 5A, METAL, IP67, VERTICAL MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Contact Type: Positive Opening
- Device Type: Linear Limit Switch
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Zinc alloy (Zamack) body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to... [See More]
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Radwell International
LIMIT SWITCH, PLUNGER, 6KV, 10 AMP, 9 N MINIMUM ACTUATING FORCE, 19N MINIMUM POSITIVE BREAK FORCE, 1NC, DOUBLE INSULATED, 1 CABLE ENTRY M20 X 1.5, (101146446). FREE 2 YEAR RADWELL WARRANTY [See More]
- Contact Type: Positive Opening
- Maximum Current Rating: 10
- Device Type: Linear Limit Switch
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. Double Insulation. Degree of protection IP65. Reinforced UL-V0 thermoplastic fiber-glass body. Positive Opening Operation. Minimum Actuation Force/Torque. [See More]
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Radwell International
CLASSIC RANGE LIMIT MINISWITCH, MOULDED CASE, 20 AMP, POSITIVE BREAK CONTACT BALL OPERATOR. FREE 2 YEAR RADWELL WARRANTY [See More]
- Contact Type: Positive Opening
- Maximum Current Rating: 20
- Device Type: Linear Limit Switch
from CARLO GAVAZZI Automation Components
They are developed with very compact size, to enable its mounting on machine ’s moving member during advers environmental conditions and controlling their position. Sealed with epoxy resin at the base of the box. Degree of protection IP67. Diecast zinc alloy body. Positive Opening Operation. [See More]
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Radwell International
EPOXY ENCLOSED COMPACT LIMIT SWITCH, FOR HARSH ENVIRONMENTS, PRE-CABLED OR M12 CONNECTOR, POSITIVE/DIRECT OPENING CONTACT, 5A, METAL, IP67, VERTICAL MOUNT. FREE 2 YEAR RADWELL WARRANTY [See More]
- Contact Type: Positive Opening
- Device Type: Linear Limit Switch
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Zinc alloy (Zamack) body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to... [See More]
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Radwell International
LIMIT SWITCH, HEAVY DUTY 9007C, PLUG IN BODY TYPE, ROTARY HEAD, METAL, CW+CCW ACTUATION, 1 POLE, NO-NC, SNAP ACTION, WITHOUT POSITIVE OPENING, 600 V AC/DC, 10 AMP. FREE 2 YEAR RADWELL WARRANTY [See More]
- Contact Type: Positive Opening
- Maximum Current Rating: 10
- Device Type: Rotary Limit Switch
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. Double Insulation. Degree of protection IP65. Reinforced UL-V0 thermoplastic fiber-glass body. Positive Opening Operation. Minimum Actuation Force/Torque. [See More]
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Radwell International
LIMIT SWITCH HEAD C, W/O POSITIVE OPENING, HEAVY DUTY TYPE, MULTI-DIRECTIONAL HEAD, SPRING RETURN WIRE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Contact Type: Positive Opening
- Device Type: Linear Limit Switch
from CARLO GAVAZZI Automation Components
They are developed with very compact size, to enable its mounting on machine ’s moving member during advers environmental conditions and controlling their position. Sealed with epoxy resin at the base of the box. Degree of protection IP67. Diecast zinc alloy body. Positive Opening Operation. [See More]
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Radwell International
LIMIT SWITCH LEVER, HEAVY DUTY, ROTARY OPERATING HEAD, LATERAL APPROACH, WITHOUT POSITIVE OPENING, -29 TO +85 DEGREES C. FREE 2 YEAR RADWELL WARRANTY [See More]
- Contact Type: Positive Opening
- Device Type: Rotary Limit Switch
from CARLO GAVAZZI Automation Components
They are developed with very compact size, to enable its mounting on machine ’s moving member during advers environmental conditions and controlling their position. Double Insulation (for thermoplastic type). Sealed with epoxy resin at the base of the box. Degree of protection IP67. [See More]
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Radwell International
LIMIT SWITCH, PLUG IN UNIT, 4.2 INCH LONG, ZINC BODY, FOR USE WITH 9007/ 9007C, 600 VOLTS, 10 AMPS, NC-NO, SNAP ACTION, 1 STEP, NO DISPLAY, WITHOUT POSITIVE OPENING, SPDT-DB, FORM Z. FREE 2 YEAR RADWELL WARRANTY [See More]
- Contact Type: Positive Opening
- Normal State: Normally Open
- Device Type: Linear Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Aluminum body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to achieve... [See More]
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Radwell International
LIMIT SWITCH HEAD, ZCE, SPRING ROD LEVER, TERMOPLASTIC END NITRILE BOOT, MULTI-DIRECTIONAL APPROACH, WITHOUT POSITIVE OPENING, -25 TO +70 DEGREES C. FREE 2 YEAR RADWELL WARRANTY [See More]
- Contact Type: Positive Opening
- Device Type: Linear Limit Switch
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. Double Insulation. Degree of protection IP65. Reinforced UL-V0 thermoplastic fiber-glass body. Positive Opening Operation. Minimum Actuation Force/Torque. [See More]
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Radwell International
LIMIT SWITCH HEAD, ROTARY, 2 DIRECTIONAL LATERAL APPROACH, W/O POSITIVE OPENING. FREE 2 YEAR RADWELL WARRANTY [See More]
- Contact Type: Positive Opening
- Device Type: Rotary Limit Switch
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Aluminum body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to achieve... [See More]
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)