Enclosed Switch Housing Limit Switches
from RS Components, Ltd.
Enclosed switch, hinge roller lever [See More]
- Normal State: Normally Open; Normally Closed
- Housing Type: Enclosed Switch Housing
- Switch Configuration: Single Pole, Double Throw (SPDT)
from RS Components, Ltd.
Enclosed switch,pannel mount plunger [See More]
- Device Type: Linear Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Normal State: Normally Open; Normally Closed
- Housing Type: Enclosed Switch Housing
from RS Components, Ltd.
Compact enclosed limit switch, cross rol [See More]
- Device Type: Linear Limit Switch
- Housing Type: Enclosed Switch Housing
from Control Products, Inc.
E-Series Limit Brackets. When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Specialty Product Technologies
The Series EA-800 hazardous location limit switches operate reliably where gases, vapors, and dust are potential explosion hazards. The switch bodies are carefully engineered to resist corrosion. [See More]
- Device Type: Rotary Limit Switch
- Contact Type: Mantained Contact (optional feature)
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from Baumer Ltd.
With a repeat accuracy of 1 micron, the My-Com remains undisputedly the most accurate and most compact mechanical switch in the world. Just three moving parts and high-quality materials guarantee a large number of switching operations with constant repeat accuracy. The My-Com has proven its... [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Solid State
- Normal State: Normally Closed
from Burger & Brown Engineering, Inc.
Prevents costly mold damage. Small size - 2.15" L x 1.5" W x 0.18" thick. Fits behind ejector plate. Requires only 2 screw holes. Very economical to install. Ten million cycle mechanical life. Adjustable operating point. Electrical capacity at 250V AC. 5 Amps Resistive, 4 Amps Inductive. SPDT. 6'... [See More]
- Device Type: Linear Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Switch Type: Electromechanical
- Orientation: Side Mounted Actuator
from Joyce/Dayton Corp.
Joyce limit switches allow you to set precise travel limits and stops on Joyce jacks and actuators. They are also ideal in any application where rotary motion of a machine component can be used to indicate linear motion of another part. They are compatible with 2-ton through 150-ton jacks,... [See More]
- Device Type: Rotary Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Switch Type: Electromechanical
- Orientation: Side Mounted Actuator
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Zinc alloy (Zamack) body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to... [See More]
- Device Type: Rotary Limit Switch
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from BERNSTEIN AG
An Ex d-certified snap-action switch lies at the core of. the Ex-approved switches. This switch with protection. class flameproof encapsulation can be used in zones. 1, 2 and 22. The snap-action switch has two galvanically isolated contacts, one NC contact and one NO contact. BERNSTEIN proposes the... [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 3
- Housing Type: Enclosed Switch Housing
- Maximum AC Voltage Rating: 230
from Eaton Corporation - Sensors
The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The... [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from SVF Flow Controls, Inc.
The SVF model NEXUS-LS is a reliable and compact position feedback device fitted with two mechanical SPDT switches rated for 5A service. The NEMA 4/4X enclosure is designed for weather-proof protection and corrosion resistance in demanding environments. NEMA 4/4X (IP66) enclosure to satisfy outdoor... [See More]
- Device Type: Rotary Limit Switch
- Contact Type: Mantained Contact
- Switch Type: Electromechanical
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Baumer Ltd.
With a repeat accuracy of 1 micron, the My-Com remains undisputedly the most accurate and most compact mechanical switch in the world. Just three moving parts and high-quality materials guarantee a large number of switching operations with constant repeat accuracy. The My-Com has proven its... [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Solid State
- Normal State: Normally Closed
from Burger & Brown Engineering, Inc.
Features and Benefits. Prevents costly mold damage. Fits behind core. Simply screw into 5/8 - 24 UNEF mounting hole. Very economical to install. One million cycle mechanical life. Adjustable operating point. Electrical capacity at 240V AC. 5 Amps Resistive, 3 Amps Inductive. SPDT. 6' wire leads... [See More]
- Device Type: Linear Limit Switch
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
- Switch Type: Electromechanical
- Switch Configuration: Single Pole, Double Throw (SPDT)
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. Double Insulation. Degree of protection IP65. Reinforced UL-V0 thermoplastic fiber-glass body. Positive Opening Operation. Minimum Actuation Force/Torque. [See More]
- Device Type: Rotary Limit Switch
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from BERNSTEIN AG
An Ex d-certified snap-action switch lies at the core of. the Ex-approved switches. This switch with protection. class flameproof encapsulation can be used in zones. 1, 2 and 22. The snap-action switch has two galvanically isolated contacts, one NC contact and one NO contact. BERNSTEIN proposes the... [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 3
- Housing Type: Enclosed Switch Housing
- Maximum AC Voltage Rating: 230
from Eaton Corporation - Sensors
The E47 Compact Prewired Limit Switch by Eaton's Cutler-Hammer sensor business is designed to be a versatile, slim device for hard to fit applications where sealing integrity is required. The rugged die cast aluminum alloy housing, cable connection and switch mechanism are encapsulated for... [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from SVF Flow Controls, Inc.
The SVF model NEXUS-LX is a reliable and compact feedback device fitted with two mechanical SPDT switches rated for 15A service. The NEXUS-LX is part of our family of NEXTEK Controls products for use in hazardous area environments. The ATEX rating and NEMA-7 enclosure combine to assure dependable... [See More]
- Device Type: Rotary Limit Switch
- Contact Type: Mantained Contact
- Switch Type: Electromechanical
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Control Products, Inc.
Dual-switch with single actuator. For use with Soft-Touch (B7 & B3 Series) switches only. [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Baumer Ltd.
With a repeat accuracy of 1 micron, the My-Com remains undisputedly the most accurate and most compact mechanical switch in the world. Just three moving parts and high-quality materials guarantee a large number of switching operations with constant repeat accuracy. The My-Com has proven its... [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Solid State
- Normal State: Normally Closed
from Burger & Brown Engineering, Inc.
Smartflow ® Global Thinswitch ® Limit Switch helps prevent accidental mold close in injection molds by verifying ejector plate return in injection molds with 3mm or 4mm rest buttons, and where occasional water or oil spray is present. A polyurethane dome covers the actuator spring,... [See More]
- Device Type: Linear Limit Switch
- Normal State: Normally Open
- Switch Type: Electromechanical
- Switch Configuration: Single Pole, Single Throw (SPST)
from CARLO GAVAZZI Automation Components
They are developed with very compact size, to enable its mounting on machine ’s moving member during advers environmental conditions and controlling their position. Sealed with epoxy resin at the base of the box. Degree of protection IP67. Diecast zinc alloy body. Positive Opening Operation. [See More]
- Device Type: Rotary Limit Switch
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from BERNSTEIN AG
An Ex d-certified snap-action switch lies at the core of. the Ex-approved switches. This switch with protection. class flameproof encapsulation can be used in zones. 1, 2 and 22. The snap-action switch has two galvanically isolated contacts, one NC contact and one NO contact. BERNSTEIN proposes the... [See More]
- Normal State: Normally Open; Normally Closed
- Features: Rated for Hazardous Locations
- Housing Type: Enclosed Switch Housing
from Eaton Corporation - Sensors
10316 Hazardous Location Limit Switches The Type LX, CX and CBX Limit Switches from Eaton's Cutler-Hammer sensor business are designed for extreme environmental service in NEMA 7 - 9 locations where there exists a danger of an internal or external explosion of flammable gases, vapors, metal alloy or... [See More]
- Device Type: Rotary Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from Control Products, Inc.
Dual-switch with single roller actuator. For use with B7 Series Soft-Touch switches only. [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Baumer Ltd.
With a repeat accuracy of 1 micron, the My-Com remains undisputedly the most accurate and most compact mechanical switch in the world. Just three moving parts and high-quality materials guarantee a large number of switching operations with constant repeat accuracy. The My-Com has proven its... [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Solid State
- Normal State: Normally Closed
from Burger & Brown Engineering, Inc.
Smartflow Thinswitch Liquid-Resistant Limit Switch is designed to verify ejector plate return in areas where occasional water or oil spray is present. The Thinswitch helps prevent accidental mold close in injection molding applications by providing a position switch that is tied to the injection... [See More]
- Device Type: Linear Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Switch Type: Electromechanical
- Orientation: Side Mounted Actuator
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Zinc alloy (Zamack) body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to... [See More]
- Device Type: Rotary Limit Switch
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from BERNSTEIN AG
The SGS is a bistable safety switch with remote release facility. Once switched, the SGS remains in this position until it is manually reset at the plunger or via an external button. A built-in solenoid actuator controls the release action. In its rugged plastic housing, it represents an... [See More]
- Normal State: Normally Closed
- Maximum Current Rating: 10
- Housing Type: Enclosed Switch Housing
- Maximum AC Voltage Rating: 230
from Eaton Corporation - Sensors
E50 Heavy-Duty Factory Sealed 6P+ Limit Switches Eaton's Cutler-Hammer E50 6P+ Limit Switch was specifically designed to withstand the penetrating properties of cutting fluids and coolants, such as those used in the automotive industry, as well as extreme shock, vibration and temperature... [See More]
- Device Type: Rotary Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from Control Products, Inc.
Opposite angle of E1112. Slotted mounting holes for up to 1" height adjustment. [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Baumer Ltd.
With a repeat accuracy of 1 micron, the My-Com remains undisputedly the most accurate and most compact mechanical switch in the world. Just three moving parts and high-quality materials guarantee a large number of switching operations with constant repeat accuracy. The My-Com has proven its... [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Solid State
- Normal State: Normally Closed
from Burger & Brown Engineering, Inc.
SMARTFLOW ® SMARTLOCK ® slide retainer and limit switch is designed for injection molders to provide switching plus slide retaining in one unique package. The SMARTLOCK ® locking function prevents premature slide movement during molded part ejection while the SPDT switch is... [See More]
- Device Type: Linear Limit Switch
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
- Switch Type: Electromechanical
- Switch Configuration: Single Pole, Double Throw (SPDT)
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. Double Insulation. Degree of protection IP65. Reinforced UL-V0 thermoplastic fiber-glass body. Positive Opening Operation. Minimum Actuation Force/Torque. [See More]
- Device Type: Rotary Limit Switch
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from BERNSTEIN AG
Heavy duty enclosure for harsh operating conditions with particularly tough design of actuator and switching systems. Product advantages: Protection class IP 65 to VDE 0470 T1. Enclosure: Aluminium pressure die-casting. Cover: Sheet aluminium. Actuator can be repositioned by 4 x 90 °. Cable... [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
- Housing Type: Enclosed Switch Housing
- Maximum AC Voltage Rating: 240
from Eaton Corporation - Sensors
E50 Heavy-Duty Modular Limit Switches. The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton ® gaskets, seals and boots and a... [See More]
- Device Type: Rotary Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from Control Products, Inc.
Opposite angle of E1112. Slotted mounting holes for up to 1" height adjustment. [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Baumer Ltd.
With a repeat accuracy of 1 micron, the My-Com remains undisputedly the most accurate and most compact mechanical switch in the world. Just three moving parts and high-quality materials guarantee a large number of switching operations with constant repeat accuracy. The My-Com has proven its... [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Solid State
- Normal State: Normally Closed
from CARLO GAVAZZI Automation Components
They are developed with very compact size, to enable its mounting on machine ’s moving member during advers environmental conditions and controlling their position. Sealed with epoxy resin at the base of the box. Degree of protection IP67. Diecast zinc alloy body. Positive Opening Operation. [See More]
- Device Type: Rotary Limit Switch
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from BERNSTEIN AG
With its standard enclosure, the ENM2 limit switch can be used universally in all industrial and safety applications. Product advantages: Standard switch conforming to DIN EN 50041. Standard actuator conforming to. DIN EN 50041, Type A, B, C, E. Protection class IP 65 to VDE 0470 T1. Enclosure:... [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
- Housing Type: Enclosed Switch Housing
- Maximum AC Voltage Rating: 240
from Eaton Corporation - Sensors
10316 Non Plug-In Limit Switches The 10316 Type L Non Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business is sold as a complete, assembled device with a wide array of operating head configurations. All switches are single-pole 1N.O.-1N.C. Product Features. Side and top rotary, side and... [See More]
- Device Type: Rotary Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open; Normally Closed
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Baumer Ltd.
With a repeat accuracy of 1 micron, the My-Com remains undisputedly the most accurate and most compact mechanical switch in the world. Just three moving parts and high-quality materials guarantee a large number of switching operations with constant repeat accuracy. The My-Com has proven its... [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Solid State
- Normal State: Normally Closed
from CARLO GAVAZZI Automation Components
They are developed with very compact size, to enable its mounting on machine ’s moving member during advers environmental conditions and controlling their position. Double Insulation (for thermoplastic type). Sealed with epoxy resin at the base of the box. Degree of protection IP67. [See More]
- Device Type: Rotary Limit Switch
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from BERNSTEIN AG
Thanks to its compact design, this metal-enclosed switch is ideally suited for virtually all safety and position monitoring applications. Product advantages: Protection class IP 65 to VDE 0470 T1. Enclosure: Aluminium pressure die-casting. Cover: Sheet aluminium. Actuator can be repositioned by 4 x... [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
- Housing Type: Enclosed Switch Housing
- Maximum AC Voltage Rating: 240
from Eaton Corporation - Sensors
10316 Special Purpose Limit Switches. The Special Purpose (Type D, F), Rotating Shaft (Type J), Pneumatic Time Delay (Type LP) and Precision and Cabinet Door Interlock (Type PS) Limit Switches from Eaton's Cutler-Hammer sensor business serve a variety of special purpose industrial applications for... [See More]
- Device Type: Linear Limit Switch
- Normal State: Normally Open; Normally Closed
- Switch Type: Electromechanical
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Baumer Ltd.
With a repeat accuracy of 1 micron, the My-Com remains undisputedly the most accurate and most compact mechanical switch in the world. Just three moving parts and high-quality materials guarantee a large number of switching operations with constant repeat accuracy. The My-Com has proven its... [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Solid State
- Normal State: Normally Closed
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Aluminum body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to achieve... [See More]
- Device Type: Rotary Limit Switch
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from BERNSTEIN AG
With its three cable entries and spacious connection area, the SN2 limit switch is the optimum solution for through-wiring or even branching off electrical circuits. Product advantages: Protection class IP 65 to VDE 0470 T1. Enclosure: Aluminium pressure die-casting. Cover: Sheet aluminium. Actuator... [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
- Housing Type: Enclosed Switch Housing
- Maximum AC Voltage Rating: 240
from Control Products, Inc.
Opposite angle of E1100. Slotted mounting holes for 1" height adjustment. [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Baumer Ltd.
With a repeat accuracy of 1 micron, the My-Com remains undisputedly the most accurate and most compact mechanical switch in the world. Just three moving parts and high-quality materials guarantee a large number of switching operations with constant repeat accuracy. The My-Com has proven its... [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Solid State
- Normal State: Normally Closed
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. Double Insulation. Degree of protection IP65. Reinforced UL-V0 thermoplastic fiber-glass body. Positive Opening Operation. Minimum Actuation Force/Torque. [See More]
- Device Type: Rotary Limit Switch
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from BERNSTEIN AG
Thanks to its two cable entries, this switch is ideal for use in series-connected monitoring facilities. Product advantages: Protection class IP 65 to VDE 0470 T1. Enclosure and cover PA 6, self-extinguishing (UL-94 V0). Actuator can be repositioned by 4 x 90 °. Cable entry 2 x M16 x 1.5. [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
- Housing Type: Enclosed Switch Housing
- Maximum AC Voltage Rating: 240
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Aluminum body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to achieve... [See More]
- Device Type: Rotary Limit Switch
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from BERNSTEIN AG
Thanks to its design and its metal actuator, the ENK limit switch is particularly suitable for applications requiring a sturdy safety switch made of plastic. Product advantages: Standard switch conforming to DIN EN 50041. Standard actuator conforming to DIN EN 50041, Type A, B, C, E. Protection... [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
- Housing Type: Enclosed Switch Housing
- Maximum AC Voltage Rating: 240
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: For monitoring and protection of industrial machines, without inertia, in which down-time is less than access time to the dangerous area. Use on sliding or pivoting protectors (covers, cases, doors, grids, etc.). To protect operators... [See More]
- Device Type: Rotary Limit Switch (optional feature); Linear Limit Switch (optional feature)
- Contact Type: Positive Opening
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from BERNSTEIN AG
Thanks to its standard dimensions as well as its wide range of contacts and actuators, this switch can be used on safety facilities and for position monitoring in virtually any industrial application. Product advantages: Standard switch conforming to DIN EN 50047. Standard actuator conforming to DIN... [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
- Housing Type: Enclosed Switch Housing
- Maximum AC Voltage Rating: 240
from Control Products, Inc.
All stainless steel construction [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from BERNSTEIN AG
Ideal for safety applications and position monitoring in confined spaces. Product advantages. Miniature switch for safety applications. Two-channel safety monitoring possible. With captive snap-on cover. Small hysteresis in snap action system. Design layout. Slow-action and snap-action contacts. [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
- Housing Type: Enclosed Switch Housing
- Maximum AC Voltage Rating: 240
from Control Products, Inc.
Opposite angle of E1092. Slotted mounting holes for up to 1" height adjustment. [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from BERNSTEIN AG
Ideal for safety applications and position monitoring in confined spaces with high protection class IP 65. Product advantages. Compact switch for safety or control applications in protection class IP 65. Optimised size while retaining tried-and-tested connection system. Two-channel safety monitoring... [See More]
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
- Housing Type: Enclosed Switch Housing
- Maximum AC Voltage Rating: 240
from Control Products, Inc.
Opposite angle of E1161. Slotted mounting holes for 1 inch height adjustment. [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Control Products, Inc.
Tapered simulated roller. Slotted mounting holes for 1 inch height adjustment. [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Control Products, Inc.
Opposite angle of E1117. Slotted mounting holes for 1 inch height adjustment. [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Control Products, Inc.
Surface mount limit bracket with extended actuator for use with B7 Soft-Touch switches only [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)
from Control Products, Inc.
When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
- Switch Type: Electromechanical
- Normal State: Normally Open (optional feature); Normally Closed (optional feature)