Rotatable Head Limit Switches
from OMEGA Engineering, Inc.
E50 Modular Plug-In Limit Switch components are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard FKM gaskets, seals and boots, and a zinc die cast enclosure provide exceptional chemical resistance to the common... [See More]
- Features: Rotatable Head
- Switch Type: Electromechanical; Solid State
- Device Type: Rotary Limit Switch
- Contact Type: Momentary Contact
from BERNSTEIN AG
An Ex d-certified snap-action switch lies at the core of. the Ex-approved switches. This switch with protection. class flameproof encapsulation can be used in zones. 1, 2 and 22. The snap-action switch has two galvanically isolated contacts, one NC contact and one NO contact. BERNSTEIN proposes the... [See More]
- Features: Rated for Hazardous Locations; Rotatable Head
- Housing Type: Enclosed Switch Housing
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 3
from Banner Engineering Corp.
Overview. SI Series Safety Limit (position) Switches expand solutions for monitoring the position of a wide variety of guards, gates, covers and other movable machine fixtures/tooling. Three model types available: SI-LM40, SI-LS31, SI-LS83. Expand solutions for monitoring the position of a wide... [See More]
- Features: Rotatable Head
- Normal State: Normally Open (optional feature); Normally Closed
- Device Type: Linear Limit Switch
- Maximum Current Rating: 1.5 to 6
from Eaton Corporation - Sensors
The E47 Compact Prewired Limit Switch by Eaton's Cutler-Hammer sensor business is designed to be a versatile, slim device for hard to fit applications where sealing integrity is required. The rugged die cast aluminum alloy housing, cable connection and switch mechanism are encapsulated for... [See More]
- Features: Rotatable Head
- Switch Type: Electromechanical
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
from BERNSTEIN AG
The SGS is a bistable safety switch with remote release facility. Once switched, the SGS remains in this position until it is manually reset at the plunger or via an external button. A built-in solenoid actuator controls the release action. In its rugged plastic housing, it represents an... [See More]
- Features: Rotatable Head
- Housing Type: Enclosed Switch Housing
- Normal State: Normally Closed
- Maximum Current Rating: 10
from Eaton Corporation - Sensors
E50 Heavy-Duty Factory Sealed 6P+ Limit Switches Eaton's Cutler-Hammer E50 6P+ Limit Switch was specifically designed to withstand the penetrating properties of cutting fluids and coolants, such as those used in the automotive industry, as well as extreme shock, vibration and temperature... [See More]
- Features: Self-Cleaning Switch Contacts; Rotatable Head
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch
- Contact Type: Momentary Contact
from BERNSTEIN AG
Heavy duty enclosure for harsh operating conditions with particularly tough design of actuator and switching systems. Product advantages: Protection class IP 65 to VDE 0470 T1. Enclosure: Aluminium pressure die-casting. Cover: Sheet aluminium. Actuator can be repositioned by 4 x 90 °. Cable... [See More]
- Features: Rotatable Head
- Housing Type: Enclosed Switch Housing
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from Eaton Corporation - Sensors
E50 Heavy-Duty Modular Limit Switches. The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton ® gaskets, seals and boots and a... [See More]
- Features: Self-Cleaning Switch Contacts; Rotatable Head
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch
- Contact Type: Momentary Contact
from BERNSTEIN AG
With its standard enclosure, the ENM2 limit switch can be used universally in all industrial and safety applications. Product advantages: Standard switch conforming to DIN EN 50041. Standard actuator conforming to. DIN EN 50041, Type A, B, C, E. Protection class IP 65 to VDE 0470 T1. Enclosure:... [See More]
- Features: Rotatable Head
- Housing Type: Enclosed Switch Housing
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from Eaton Corporation - Sensors
10316 Non Plug-In Limit Switches The 10316 Type L Non Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business is sold as a complete, assembled device with a wide array of operating head configurations. All switches are single-pole 1N.O.-1N.C. Product Features. Side and top rotary, side and... [See More]
- Features: Rotatable Head
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch
- Contact Type: Momentary Contact
from BERNSTEIN AG
Thanks to its compact design, this metal-enclosed switch is ideally suited for virtually all safety and position monitoring applications. Product advantages: Protection class IP 65 to VDE 0470 T1. Enclosure: Aluminium pressure die-casting. Cover: Sheet aluminium. Actuator can be repositioned by 4 x... [See More]
- Features: Rotatable Head
- Housing Type: Enclosed Switch Housing
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from Eaton Corporation - Sensors
10316 Special Purpose Limit Switches. The Special Purpose (Type D, F), Rotating Shaft (Type J), Pneumatic Time Delay (Type LP) and Precision and Cabinet Door Interlock (Type PS) Limit Switches from Eaton's Cutler-Hammer sensor business serve a variety of special purpose industrial applications for... [See More]
- Features: Rotatable Head
- Switch Type: Electromechanical
- Device Type: Linear Limit Switch
- Normal State: Normally Open; Normally Closed
from BERNSTEIN AG
With its three cable entries and spacious connection area, the SN2 limit switch is the optimum solution for through-wiring or even branching off electrical circuits. Product advantages: Protection class IP 65 to VDE 0470 T1. Enclosure: Aluminium pressure die-casting. Cover: Sheet aluminium. Actuator... [See More]
- Features: Rotatable Head
- Housing Type: Enclosed Switch Housing
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from BERNSTEIN AG
Thanks to its two cable entries, this switch is ideal for use in series-connected monitoring facilities. Product advantages: Protection class IP 65 to VDE 0470 T1. Enclosure and cover PA 6, self-extinguishing (UL-94 V0). Actuator can be repositioned by 4 x 90 °. Cable entry 2 x M16 x 1.5. [See More]
- Features: Rotatable Head
- Housing Type: Enclosed Switch Housing
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from BERNSTEIN AG
Thanks to its design and its metal actuator, the ENK limit switch is particularly suitable for applications requiring a sturdy safety switch made of plastic. Product advantages: Standard switch conforming to DIN EN 50041. Standard actuator conforming to DIN EN 50041, Type A, B, C, E. Protection... [See More]
- Features: Rotatable Head
- Housing Type: Enclosed Switch Housing
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from BERNSTEIN AG
Thanks to its standard dimensions as well as its wide range of contacts and actuators, this switch can be used on safety facilities and for position monitoring in virtually any industrial application. Product advantages: Standard switch conforming to DIN EN 50047. Standard actuator conforming to DIN... [See More]
- Features: Rotatable Head
- Housing Type: Enclosed Switch Housing
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from BERNSTEIN AG
Ideal for safety applications and position monitoring in confined spaces with high protection class IP 65. Product advantages. Compact switch for safety or control applications in protection class IP 65. Optimised size while retaining tried-and-tested connection system. Two-channel safety monitoring... [See More]
- Features: Rotatable Head
- Housing Type: Enclosed Switch Housing
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10