Rated for Hazardous Locations Limit Switches

44 Results
ATEX Position Switches -- Type ENM2-SU1Z Ex..., IP 66/IP 67
from BERNSTEIN AG

An Ex d-certified snap-action switch lies at the core of. the Ex-approved switches. This switch with protection. class flameproof encapsulation can be used in zones. 1, 2 and 22. The snap-action switch has two galvanically isolated contacts, one NC contact and one NO contact. BERNSTEIN proposes the... [See More]

  • Features: Rated for Hazardous Locations; Rotatable Head
  • Housing Type: Enclosed Switch Housing
  • Normal State: Normally Open; Normally Closed
  • Maximum Current Rating: 3
Ex Position Switch with/without Safety Function -- Ex 97
from steute

Features/Options. Ex zone 1 and 21. Thermoplastic enclosure. Design to EN 50047. Wiring compartment. Available with contact overlapping. Actuator can be repositioned by 4 x 90 °. Rocking lever can be repositioned by 10 ° steps. With 3 contacts available on request. N.B.: Please state... [See More]

  • Features: Rated for Hazardous Locations
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Orientation: Top Mounted Actuator
Control Valve Limit Switch Box for Hazardous Locations -- NEXUS-LX
from SVF Flow Controls, Inc.

The SVF model NEXUS-LX is a reliable and compact feedback device fitted with two mechanical SPDT switches rated for 15A service. The NEXUS-LX is part of our family of NEXTEK Controls products for use in hazardous area environments. The ATEX rating and NEMA-7 enclosure combine to assure dependable... [See More]

  • Features: Rated for Hazardous Locations
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Mantained Contact
Limit Switch -- PS21L-M
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Zinc alloy (Zamack) body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to... [See More]

  • Features: Rated for Hazardous Locations
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
Limit Switches
from Azbil Corporation

We offer an extensive lineup of limit switches that can be installed and used in many different environments. These switches are widely used in general industrial machinery, various industrial plants, outdoor equipment, and designated explosion-proof equipment. Select the optimal limit switch for... [See More]

  • Features: Rated for Hazardous Locations
  • Orientation: Top Mounted Actuator
  • Device Type: Rotary Limit Switch
MICRO SWITCH BX Series Hazardous Location Limit Switches (Non Plug-in),side rotary (fixed lever with 0.75 in x 0.25 in nylon roller), 1NC 1NO SPDT snap action, 20 mm conduit -- BX4A3K-1A
from Honeywell Sensing & IoT

The MICRO SWITCH BX enclosure is sealed for protection against corrosion, water, dust and oil as defined in NEMA 1, 3, 4, 6, and 13 and IP67 as defined in IEC 529. These enclosures also meet the European Hazardous Locations Designation: II 2 GD, Ex d IIC T6 Gb; 1 Ex d IIC T6 Gb; II 2 D Ex tb IIIC... [See More]

  • Features: Rated for Hazardous Locations
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Double Pole Limit Switch, Hazardous Location -- EA800
from Specialty Product Technologies

The Series EA-800 hazardous location limit switches operate reliably where gases, vapors, and dust are potential explosion hazards. The switch bodies are carefully engineered to resist corrosion. [See More]

  • Features: Rated for Hazardous Locations
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Mantained Contact (optional feature)
Hazardous Location Switch -- 10316H1002
from Eaton Corporation - Sensors

10316 Hazardous Location Limit Switches The Type LX, CX and CBX Limit Switches from Eaton's Cutler-Hammer sensor business are designed for extreme environmental service in NEMA 7 - 9 locations where there exists a danger of an internal or external explosion of flammable gases, vapors, metal alloy or... [See More]

  • Features: Rated for Hazardous Locations
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Momentary Contact
ATEX Position Switches -- Type GC-SU1Z Ex..., IP 66/IP 67
from BERNSTEIN AG

An Ex d-certified snap-action switch lies at the core of. the Ex-approved switches. This switch with protection. class flameproof encapsulation can be used in zones. 1, 2 and 22. The snap-action switch has two galvanically isolated contacts, one NC contact and one NO contact. BERNSTEIN proposes the... [See More]

  • Features: Rated for Hazardous Locations
  • Housing Type: Enclosed Switch Housing
  • Normal State: Normally Open; Normally Closed
  • Maximum Current Rating: 3
Ex Position Switch with/without Safety Function -- Ex 99
from steute

Features/Options. Ex zone 1 and 21. Thermoplastic enclosure. Cold-resistant down to -60 °C. High degree of protection IP 66 / IP 67 / IP 69. Design to EN 50041. Wiring compartment. Available with contact overlapping. Actuator can be repositioned by 4 x 90 °. Rocking lever can be repositioned... [See More]

  • Features: Rated for Hazardous Locations
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Orientation: Top Mounted Actuator
Limit Switch -- PS21L-T
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. Double Insulation. Degree of protection IP65. Reinforced UL-V0 thermoplastic fiber-glass body. Positive Opening Operation. Minimum Actuation Force/Torque. [See More]

  • Features: Rated for Hazardous Locations
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
MICRO SWITCH BX Series Hazardous Location Limit Switches (Non Plug-in),side rotary (no lever included), 1NC 1NO SPDT momentary action, 20 mm conduit, gold-plated contacts -- BX4A3E
from Honeywell Sensing & IoT

The MICRO SWITCH BX enclosure is sealed for protection against corrosion, water, dust and oil as defined in NEMA 1, 3, 4, 6, and 13 and IP67 as defined in IEC 529. These enclosures also meet the European Hazardous Locations Designation: II 2 GD, Ex d IIC T6 Gb; 1 Ex d IIC T6 Gb; II 2 D Ex tb IIIC... [See More]

  • Features: Rated for Hazardous Locations
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
ATEX Position Switches -- Type SN2-SU1Z AH EXD 180° IP 65
from BERNSTEIN AG

An Ex d-certified snap-action switch lies at the core of. the Ex-approved switches. This switch with protection. class flameproof encapsulation can be used in zones. 1, 2 and 22. The snap-action switch has two galvanically isolated contacts, one NC contact and one NO contact. BERNSTEIN proposes the... [See More]

  • Features: Rated for Hazardous Locations
  • Housing Type: Enclosed Switch Housing
  • Normal State: Normally Open; Normally Closed
Limit Switch -- PS21M-M
from CARLO GAVAZZI Automation Components

They are developed with very compact size, to enable its mounting on machine ’s moving member during advers environmental conditions and controlling their position. Sealed with epoxy resin at the base of the box. Degree of protection IP67. Diecast zinc alloy body. Positive Opening Operation. [See More]

  • Features: Rated for Hazardous Locations
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
MICRO SWITCH BX Series Hazardous Location Limit Switches (Non Plug-in),side rotary (no lever included), 1NC 1NO SPDT snap action, 0.5 in - 14NPT conduit -- BXA3K
from Honeywell Sensing & IoT

The MICRO SWITCH BX enclosure is sealed for protection against corrosion, water, dust and oil as defined in NEMA 1, 3, 4, 6, and 13 and IP67 as defined in IEC 529. These enclosures also meet the European Hazardous Locations Designation: II 2 GD, Ex d IIC T6 Gb; 1 Ex d IIC T6 Gb; II 2 D Ex tb IIIC... [See More]

  • Features: Rated for Hazardous Locations
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Limit Switch -- PS31L-M
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Zinc alloy (Zamack) body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to... [See More]

  • Features: Rated for Hazardous Locations
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
MICRO SWITCH BX Series Hazardous Location Limit Switches (Non Plug-in),side rotary (no lever included), 1NC 1NO SPDT snap action, 20 mm conduit -- BX4A3K
from Honeywell Sensing & IoT

The MICRO SWITCH BX enclosure is sealed for protection against corrosion, water, dust and oil as defined in NEMA 1, 3, 4, 6, and 13 and IP67 as defined in IEC 529. These enclosures also meet the European Hazardous Locations Designation: II 2 GD, Ex d IIC T6 Gb; 1 Ex d IIC T6 Gb; II 2 D Ex tb IIIC... [See More]

  • Features: Rated for Hazardous Locations
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Limit Switch -- PS31L-T
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. Double Insulation. Degree of protection IP65. Reinforced UL-V0 thermoplastic fiber-glass body. Positive Opening Operation. Minimum Actuation Force/Torque. [See More]

  • Features: Rated for Hazardous Locations
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
MICRO SWITCH BX Series Hazardous Location Limit Switches (Non Plug-in),side rotary (no leverl included), 2NC 2NO DPDT snap action, 0.75 in - 14NPT conduit -- BXA4L
from Honeywell Sensing & IoT

The MICRO SWITCH BX enclosure is sealed for protection against corrosion, water, dust and oil as defined in NEMA 1, 3, 4, 6, and 13 and IP67 as defined in IEC 529. These enclosures also meet the European Hazardous Locations Designation: II 2 GD, Ex d IIC T6 Gb; 1 Ex d IIC T6 Gb; II 2 D Ex tb IIIC... [See More]

  • Features: Rated for Hazardous Locations
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Double Pole, Double Throw (DPDT)
Limit Switch -- PS31M-M
from CARLO GAVAZZI Automation Components

They are developed with very compact size, to enable its mounting on machine ’s moving member during advers environmental conditions and controlling their position. Sealed with epoxy resin at the base of the box. Degree of protection IP67. Diecast zinc alloy body. Positive Opening Operation. [See More]

  • Features: Rated for Hazardous Locations
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
MICRO SWITCH BX Series Hazardous Location Limit Switches (Non Plug-in),top pin plunger (momentary), 1NC 1NO SPDT snap action, 0.5 in - 14NPT conduit -- BXC3K
from Honeywell Sensing & IoT

The MICRO SWITCH BX enclosure is sealed for protection against corrosion, water, dust and oil as defined in NEMA 1, 3, 4, 6, and 13 and IP67 as defined in IEC 529. These enclosures also meet the European Hazardous Locations Designation: II 2 GD, Ex d IIC T6 Gb; 1 Ex d IIC T6 Gb; II 2 D Ex tb IIIC... [See More]

  • Features: Rated for Hazardous Locations
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Limit Switch -- PS31M-T
from CARLO GAVAZZI Automation Components

They are developed with very compact size, to enable its mounting on machine ’s moving member during advers environmental conditions and controlling their position. Double Insulation (for thermoplastic type). Sealed with epoxy resin at the base of the box. Degree of protection IP67. [See More]

  • Features: Rated for Hazardous Locations
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
MICRO SWITCH BX Series Hazardous Location Limit Switches (Non Plug-in),top roller plunger (momentary), 1NC 1NO SPDT snap action, 20 mm conduit -- BX4D3K
from Honeywell Sensing & IoT

The MICRO SWITCH BX enclosure is sealed for protection against corrosion, water, dust and oil as defined in NEMA 1, 3, 4, 6, and 13 and IP67 as defined in IEC 529. These enclosures also meet the European Hazardous Locations Designation: II 2 GD, Ex d IIC T6 Gb; 1 Ex d IIC T6 Gb; II 2 D Ex tb IIIC... [See More]

  • Features: Rated for Hazardous Locations
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Limit Switch -- PS42L-M
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Aluminum body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to achieve... [See More]

  • Features: Rated for Hazardous Locations
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
MICRO SWITCH BX2 Series Hazardous Location Limit Switches (Non Plug-in), side rotary (fixed lever with 0.75 in x 0.25 in nylon roller), 1NC 1NO SPDT snap action, 20 mm conduit, and 316L stainless stee -- BX24A3K-1A
from Honeywell Sensing & IoT

The MICRO SWITCH BX2 Series features a 316L stainless steel enclosure that provides enhanced corrosion resistance in applications exposted to aggressive, caustic agents. The stainless steel housing helps protect the switch mechanism from corrosion often present in chemical processing plants,... [See More]

  • Features: Rated for Hazardous Locations
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Limit Switch -- PS42L-T
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. Double Insulation. Degree of protection IP65. Reinforced UL-V0 thermoplastic fiber-glass body. Positive Opening Operation. Minimum Actuation Force/Torque. [See More]

  • Features: Rated for Hazardous Locations
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
MICRO SWITCH BX2 Series Hazardous Location Limit Switches (Non Plug-in), side rotary (momentary, low PT and DT), 2NC 2NO SPDT snap action, 0.75 in - 14NPT conduit, and 316L stainless steel housing -- BX2P4L
from Honeywell Sensing & IoT

The MICRO SWITCH BX2 Series features a 316L stainless steel enclosure that provides enhanced corrosion resistance in applications exposted to aggressive, caustic agents. The stainless steel housing helps protect the switch mechanism from corrosion often present in chemical processing plants,... [See More]

  • Features: Rated for Hazardous Locations
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Double Pole, Double Throw (DPDT)
Limit Switch -- PS43L-M
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Aluminum body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to achieve... [See More]

  • Features: Rated for Hazardous Locations
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
MICRO SWITCH BX2 Series Hazardous Location Limit Switches (Non Plug-in), top pin plunger (momentary), 2NC 2NO SPDT snap action, 0.75 in - 14NPT conduit, and 316L stainless steel housing -- BX2C4L
from Honeywell Sensing & IoT

The MICRO SWITCH BX2 Series features a 316L stainless steel enclosure that provides enhanced corrosion resistance in applications exposted to aggressive, caustic agents. The stainless steel housing helps protect the switch mechanism from corrosion often present in chemical processing plants,... [See More]

  • Features: Rated for Hazardous Locations
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Double Pole, Double Throw (DPDT)
MICRO SWITCH CX Series Explosion-Proof Limit Switches, Short Housing, Side Rotary, Lever not included -- 1172CX12
from Honeywell Sensing & IoT

MICRO SWITCH CX switches are built especially for outdoor use in hazardous atmospheres. These enclosures are constructed to withstand the pressure of an internal explosion. Flame paths cool the exploded gases to a point less than the lowest safe operating temperature of the surrounding gas. The... [See More]

  • Features: Rated for Hazardous Locations
  • Contact Type: Mantained Contact
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Open; Normally Closed
MICRO SWITCH CX Series Explosion-Proof Limit Switches, Short Housing, Side Rotary, Lever not included -- 1172CX2
from Honeywell Sensing & IoT

MICRO SWITCH CX switches are built especially for outdoor use in hazardous atmospheres. These enclosures are constructed to withstand the pressure of an internal explosion. Flame paths cool the exploded gases to a point less than the lowest safe operating temperature of the surrounding gas. The... [See More]

  • Features: Rated for Hazardous Locations
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
MICRO SWITCH CX Series Explosion-Proof Limit Switches, Short Housing, Side Rotary, Lever not included -- 11CX1
from Honeywell Sensing & IoT

MICRO SWITCH CX switches are built especially for outdoor use in hazardous atmospheres. These enclosures are constructed to withstand the pressure of an internal explosion. Flame paths cool the exploded gases to a point less than the lowest safe operating temperature of the surrounding gas. The... [See More]

  • Features: Rated for Hazardous Locations
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
MICRO SWITCH CX Series Explosion-Proof Limit Switches, Short Housing, Side Rotary, Lever not included -- 11CX11B-D01
from Honeywell Sensing & IoT

MICRO SWITCH CX switches are built especially for outdoor use in hazardous atmospheres. These enclosures are constructed to withstand the pressure of an internal explosion. Flame paths cool the exploded gases to a point less than the lowest safe operating temperature of the surrounding gas. The... [See More]

  • Features: Rated for Hazardous Locations
  • Contact Type: Mantained Contact
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Open; Normally Closed
MICRO SWITCH CX Series Explosion-Proof Limit Switches, Short Housing, Side Rotary, Lever not included -- 11CX12
from Honeywell Sensing & IoT

MICRO SWITCH CX switches are built especially for outdoor use in hazardous atmospheres. These enclosures are constructed to withstand the pressure of an internal explosion. Flame paths cool the exploded gases to a point less than the lowest safe operating temperature of the surrounding gas. The... [See More]

  • Features: Rated for Hazardous Locations
  • Contact Type: Mantained Contact
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Open; Normally Closed
MICRO SWITCH CX Series Explosion-Proof Limit Switches, Short Housing, Side Rotary, Lever not included -- 11CX12-D01
from Honeywell Sensing & IoT

MICRO SWITCH CX switches are built especially for outdoor use in hazardous atmospheres. These enclosures are constructed to withstand the pressure of an internal explosion. Flame paths cool the exploded gases to a point less than the lowest safe operating temperature of the surrounding gas. The... [See More]

  • Features: Rated for Hazardous Locations
  • Contact Type: Mantained Contact
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Open; Normally Closed
MICRO SWITCH CX Series Explosion-Proof Limit Switches, Short Housing, Side Rotary, Lever not included -- 11CX12C
from Honeywell Sensing & IoT

MICRO SWITCH CX switches are built especially for outdoor use in hazardous atmospheres. These enclosures are constructed to withstand the pressure of an internal explosion. Flame paths cool the exploded gases to a point less than the lowest safe operating temperature of the surrounding gas. The... [See More]

  • Features: Rated for Hazardous Locations
  • Contact Type: Mantained Contact
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Open; Normally Closed
MICRO SWITCH CX Series Explosion-Proof Limit Switches, Short Housing, Side Rotary, Lever not included -- 11CX12E
from Honeywell Sensing & IoT

MICRO SWITCH CX switches are built especially for outdoor use in hazardous atmospheres. These enclosures are constructed to withstand the pressure of an internal explosion. Flame paths cool the exploded gases to a point less than the lowest safe operating temperature of the surrounding gas. The... [See More]

  • Features: Rated for Hazardous Locations
  • Contact Type: Mantained Contact
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Open; Normally Closed
MICRO SWITCH CX Series Explosion-Proof Limit Switches, Short Housing, Side Rotary, Lever not included -- 11CX1C
from Honeywell Sensing & IoT

MICRO SWITCH CX switches are built especially for outdoor use in hazardous atmospheres. These enclosures are constructed to withstand the pressure of an internal explosion. Flame paths cool the exploded gases to a point less than the lowest safe operating temperature of the surrounding gas. The... [See More]

  • Features: Rated for Hazardous Locations
  • Contact Type: Mantained Contact
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Open; Normally Closed
MICRO SWITCH CX Series Explosion-Proof Limit Switches, Short Housing, Side Rotary, Lever not included -- 11CX2
from Honeywell Sensing & IoT

MICRO SWITCH CX switches are built especially for outdoor use in hazardous atmospheres. These enclosures are constructed to withstand the pressure of an internal explosion. Flame paths cool the exploded gases to a point less than the lowest safe operating temperature of the surrounding gas. The... [See More]

  • Features: Rated for Hazardous Locations
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
MICRO SWITCH CX Series Explosion-Proof Limit Switches, Short Housing, Side Rotary, Lever not included -- 11CX2E
from Honeywell Sensing & IoT

MICRO SWITCH CX switches are built especially for outdoor use in hazardous atmospheres. These enclosures are constructed to withstand the pressure of an internal explosion. Flame paths cool the exploded gases to a point less than the lowest safe operating temperature of the surrounding gas. The... [See More]

  • Features: Rated for Hazardous Locations
  • Contact Type: Mantained Contact
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Open; Normally Closed
MICRO SWITCH CX Series Explosion-Proof Limit Switches, Short Housing, Side Rotary, Lever not included -- 12CX1
from Honeywell Sensing & IoT

MICRO SWITCH CX switches are built especially for outdoor use in hazardous atmospheres. These enclosures are constructed to withstand the pressure of an internal explosion. Flame paths cool the exploded gases to a point less than the lowest safe operating temperature of the surrounding gas. The... [See More]

  • Features: Rated for Hazardous Locations
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
MICRO SWITCH CX Series Explosion-Proof Limit Switches, Short Housing, Side Rotary, Lever not included -- 12CX12
from Honeywell Sensing & IoT

MICRO SWITCH CX switches are built especially for outdoor use in hazardous atmospheres. These enclosures are constructed to withstand the pressure of an internal explosion. Flame paths cool the exploded gases to a point less than the lowest safe operating temperature of the surrounding gas. The... [See More]

  • Features: Rated for Hazardous Locations
  • Contact Type: Mantained Contact
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Open; Normally Closed
MICRO SWITCH CX Series Explosion-Proof Limit Switches, Short Housing, Side Rotary, Lever not included -- 12CX2
from Honeywell Sensing & IoT

MICRO SWITCH CX switches are built especially for outdoor use in hazardous atmospheres. These enclosures are constructed to withstand the pressure of an internal explosion. Flame paths cool the exploded gases to a point less than the lowest safe operating temperature of the surrounding gas. The... [See More]

  • Features: Rated for Hazardous Locations
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
MICRO SWITCH CX Series Explosion-Proof Limit Switches, Short Housing, Side Rotary, Lever not included -- 12CX2A
from Honeywell Sensing & IoT

MICRO SWITCH CX switches are built especially for outdoor use in hazardous atmospheres. These enclosures are constructed to withstand the pressure of an internal explosion. Flame paths cool the exploded gases to a point less than the lowest safe operating temperature of the surrounding gas. The... [See More]

  • Features: Rated for Hazardous Locations
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)