CSA Certification Limit Switches
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Zinc alloy (Zamack) body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch
- Contact Type: Positive Opening
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Contact Type: Momentary Contact
- Device Type: Linear Limit Switch
- Normal State: Normally Open
from Honeywell Sensing & IoT
Honeywell MICRO SWITCH OP Series are precision, snap-action switches sealed in rugged cast aluminum housings. Cover and shaft seals keep out moisture and other contaminants on rotary operated switches. The plungers in the Q-plunger versions are not sealed. [See More]
- Certifications / Approvals: CSA Certified; UL Listed; UL, CSA
- Switch Configuration: Single Pole, Double Throw (SPDT)
- Device Type: Linear Limit Switch
- Maximum Current Rating: 15
from Banner Engineering Corp.
Overview. SI Series Safety Limit (position) Switches expand solutions for monitoring the position of a wide variety of guards, gates, covers and other movable machine fixtures/tooling. Three model types available: SI-LM40, SI-LS31, SI-LS83. Expand solutions for monitoring the position of a wide... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; ANSI, ISO, IEC
- Normal State: Normally Open (optional feature); Normally Closed
- Device Type: Linear Limit Switch
- Maximum Current Rating: 1.5 to 6
from Eaton Corporation - Sensors
E50 Heavy-Duty Factory Sealed 6P+ Limit Switches Eaton's Cutler-Hammer E50 6P+ Limit Switch was specifically designed to withstand the penetrating properties of cutting fluids and coolants, such as those used in the automotive industry, as well as extreme shock, vibration and temperature... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch
- Contact Type: Momentary Contact
from steute
Features/Options. Ex zone 1 and 21. Thermoplastic enclosure with metal cover. Mounting and switching details to EN 50041. With pre-wired cable. Actuator can be repositioned by 4 x 90 °. Rocking lever can be repositioned by 10 ° steps. Special version only for dust Ex zone 22 available. N.B.:... [See More]
- Certifications / Approvals: CSA Certified
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch; Linear Limit Switch
- Normal State: Normally Open; Normally Closed
from Eaton Corporation
HEAVY DUTY NON PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. STANDARD OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125 VDC 0.22 AMPERE, 250 VDC 0.11 AMPERE CONTACT RATING. UL, CSA APPROVAL. NEMA 1/4/13 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. -20 TO 200 DEG F... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Normal State: Normally Open; Normally Closed
- Device Type: Rotary Limit Switch
- Maximum Current Rating: 0.1100 to 10
from OMEGA Engineering, Inc.
E50 Modular Plug-In Limit Switch components are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard FKM gaskets, seals and boots, and a zinc die cast enclosure provide exceptional chemical resistance to the common... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Switch Type: Electromechanical; Solid State
- Device Type: Rotary Limit Switch
- Contact Type: Momentary Contact
from BERNSTEIN AG
Heavy duty enclosure for harsh operating conditions with particularly tough design of actuator and switching systems. Product advantages: Protection class IP 65 to VDE 0470 T1. Enclosure: Aluminium pressure die-casting. Cover: Sheet aluminium. Actuator can be repositioned by 4 x 90 °. Cable... [See More]
- Certifications / Approvals: CE Certified; CSA Certified
- Housing Type: Enclosed Switch Housing
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. Double Insulation. Degree of protection IP65. Reinforced UL-V0 thermoplastic fiber-glass body. Positive Opening Operation. Minimum Actuation Force/Torque. [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch
- Contact Type: Positive Opening
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Contact Type: Momentary Contact
- Device Type: Linear Limit Switch
- Normal State: Normally Closed
from Honeywell Sensing & IoT
Honeywell MICRO SWITCH OP Series are precision, snap-action switches sealed in rugged cast aluminum housings. Cover and shaft seals keep out moisture and other contaminants on rotary operated switches. The plungers in the Q-plunger versions are not sealed. [See More]
- Certifications / Approvals: CSA Certified; UL Listed; UL, CSA
- Normal State: Normally Open; Normally Closed
- Device Type: Rotary Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Eaton Corporation - Sensors
E50 Heavy-Duty Modular Limit Switches. The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton ® gaskets, seals and boots and a... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch
- Contact Type: Momentary Contact
from steute
Thermoplastic enclosure. Change-over contact with double break, positive break NC contact. Galvanically separated contact bridges. Available for top mounting with 2 x M3 tapped holes [See More]
- Certifications / Approvals: CSA Certified
- Switch Type: Electromechanical
- Device Type: Linear Limit Switch
- Normal State: Normally Open; Normally Closed
from Eaton Corporation
HEAVY DUTY NON PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125 VDC 0.22 AMPERE, 250 VDC 0.11 AMPERE CONTACT RATING. UL, CSA APPROVAL. NEMA 1/4/13 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. -20 TO 200 DEG F OPERATING... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Normal State: Normally Open; Normally Closed
- Device Type: Linear Limit Switch
- Maximum Current Rating: 0.1100 to 10
from BERNSTEIN AG
With its standard enclosure, the ENM2 limit switch can be used universally in all industrial and safety applications. Product advantages: Standard switch conforming to DIN EN 50041. Standard actuator conforming to. DIN EN 50041, Type A, B, C, E. Protection class IP 65 to VDE 0470 T1. Enclosure:... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Housing Type: Enclosed Switch Housing
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from CARLO GAVAZZI Automation Components
They are developed with very compact size, to enable its mounting on machine ’s moving member during advers environmental conditions and controlling their position. Sealed with epoxy resin at the base of the box. Degree of protection IP67. Diecast zinc alloy body. Positive Opening Operation. [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; RoHS
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch
- Contact Type: Positive Opening
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Contact Type: Momentary Contact
- Device Type: Linear Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
Honeywell MICRO SWITCH OP Series are precision, snap-action switches sealed in rugged cast aluminum housings. Cover and shaft seals keep out moisture and other contaminants on rotary operated switches. The plungers in the Q-plunger versions are not sealed. [See More]
- Certifications / Approvals: CSA Certified; UL Listed; UL, CSA
- Normal State: Normally Open; Normally Closed
- Device Type: Rotary Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Eaton Corporation - Sensors
The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Switch Type: Electromechanical
- Device Type: Linear Limit Switch
- Contact Type: Momentary Contact
from steute
Thermoplastic enclosure. Change-over contact with double break, positive break NC contact. Galvanically separated contact bridges. Available for top mounting with 2 x M3 tapped holes [See More]
- Certifications / Approvals: CSA Certified
- Switch Type: Electromechanical
- Device Type: Linear Limit Switch
- Normal State: Normally Open; Normally Closed
from Eaton Corporation
HEAVY DUTY NON PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125 VDC 0.22 AMPERE, 250 VDC 0.11 AMPERE CONTACT RATING. UL, CSA APPROVAL. NEMA 1/4/13 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. -20 TO 200 DEG F OPERATING... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Normal State: Normally Open; Normally Closed
- Device Type: Linear Limit Switch
- Maximum Current Rating: 0.1100 to 10
from BERNSTEIN AG
Thanks to its compact design, this metal-enclosed switch is ideally suited for virtually all safety and position monitoring applications. Product advantages: Protection class IP 65 to VDE 0470 T1. Enclosure: Aluminium pressure die-casting. Cover: Sheet aluminium. Actuator can be repositioned by 4 x... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Housing Type: Enclosed Switch Housing
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Zinc alloy (Zamack) body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch
- Contact Type: Positive Opening
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Contact Type: Momentary Contact
- Device Type: Linear Limit Switch
- Normal State: Normally Open
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Normal State: Normally Open; Normally Closed
- Device Type: Linear Limit Switch
- Switch Configuration: Double Pole, Double Throw (DPDT)
from Eaton Corporation - Sensors
10316 Non Plug-In Limit Switches The 10316 Type L Non Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business is sold as a complete, assembled device with a wide array of operating head configurations. All switches are single-pole 1N.O.-1N.C. Product Features. Side and top rotary, side and... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch
- Contact Type: Momentary Contact
from steute
Thermoplastic enclosure. Change-over contact with double break, positive break NC contact. Galvanically separated contact bridges. Available for top mounting with 2 x M3 tapped holes [See More]
- Certifications / Approvals: CSA Certified
- Switch Type: Electromechanical
- Device Type: Linear Limit Switch
- Normal State: Normally Open; Normally Closed
from Eaton Corporation
HEAVY DUTY NON PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125 VDC 0.22 AMPERE, 250 VDC 0.11 AMPERE CONTACT RATING. UL, CSA APPROVAL. NEMA 1/4/13 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. -20 TO 200 DEG F OPERATING... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Normal State: Normally Open; Normally Closed
- Device Type: Rotary Limit Switch
- Maximum Current Rating: 0.1100 to 10
from BERNSTEIN AG
With its three cable entries and spacious connection area, the SN2 limit switch is the optimum solution for through-wiring or even branching off electrical circuits. Product advantages: Protection class IP 65 to VDE 0470 T1. Enclosure: Aluminium pressure die-casting. Cover: Sheet aluminium. Actuator... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Housing Type: Enclosed Switch Housing
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. Double Insulation. Degree of protection IP65. Reinforced UL-V0 thermoplastic fiber-glass body. Positive Opening Operation. Minimum Actuation Force/Torque. [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch
- Contact Type: Positive Opening
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Contact Type: Momentary Contact
- Device Type: Linear Limit Switch
- Normal State: Normally Open
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Normal State: Normally Open; Normally Closed
- Device Type: Rotary Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Eaton Corporation - Sensors
10316 Special Purpose Limit Switches. The Special Purpose (Type D, F), Rotating Shaft (Type J), Pneumatic Time Delay (Type LP) and Precision and Cabinet Door Interlock (Type PS) Limit Switches from Eaton's Cutler-Hammer sensor business serve a variety of special purpose industrial applications for... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Switch Type: Electromechanical
- Device Type: Linear Limit Switch
- Normal State: Normally Open; Normally Closed
from steute
Thermoplastic enclosure. Design to EN 50047. Horizontally slotted mounting holes. Double insulated. ES 95: Slow action , change-over contact, change-over contact with overlapping, 2 NC contacts or 2 NO contacts with double break. EM 95: Snap action, change-over contact with double break. Snap action... [See More]
- Certifications / Approvals: CSA Certified
- Switch Type: Electromechanical
- Device Type: Linear Limit Switch
- Normal State: Normally Open; Normally Closed
from Eaton Corporation
HEAVY DUTY NON PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. CLOCKWISE, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125 VDC 0.22 AMPERE, 250 VDC 0.11 AMPERE CONTACT RATING. UL, CSA APPROVAL. NEMA 1/4/13 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. -20 TO 200 DEG F... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Normal State: Normally Open; Normally Closed
- Device Type: Rotary Limit Switch
- Maximum Current Rating: 0.1100 to 10
from BERNSTEIN AG
Thanks to its two cable entries, this switch is ideal for use in series-connected monitoring facilities. Product advantages: Protection class IP 65 to VDE 0470 T1. Enclosure and cover PA 6, self-extinguishing (UL-94 V0). Actuator can be repositioned by 4 x 90 °. Cable entry 2 x M16 x 1.5. [See More]
- Certifications / Approvals: CE Certified; CSA Certified
- Housing Type: Enclosed Switch Housing
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from CARLO GAVAZZI Automation Components
They are developed with very compact size, to enable its mounting on machine ’s moving member during advers environmental conditions and controlling their position. Sealed with epoxy resin at the base of the box. Degree of protection IP67. Diecast zinc alloy body. Positive Opening Operation. [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; RoHS
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch
- Contact Type: Positive Opening
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Contact Type: Momentary Contact
- Device Type: Linear Limit Switch
- Normal State: Normally Closed
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Normal State: Normally Open; Normally Closed
- Device Type: Rotary Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Eaton Corporation
SOLDER TERMINAL CONNECTION TYPE. 125/250 VAC 15 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. 5.29 OZ OPERATING FORCE. 0.063 INCH OPERATING TRAVEL. 0.051 INCH DIFFERENTIAL TRAVEL. LEVER, REVERSED ACTUATOR/HEAD TYPE. 0.16... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Maximum Current Rating: 15
- Device Type: Linear Limit Switch
- Maximum AC Voltage Rating: 125 to 250
from BERNSTEIN AG
Thanks to its design and its metal actuator, the ENK limit switch is particularly suitable for applications requiring a sturdy safety switch made of plastic. Product advantages: Standard switch conforming to DIN EN 50041. Standard actuator conforming to DIN EN 50041, Type A, B, C, E. Protection... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Housing Type: Enclosed Switch Housing
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from CARLO GAVAZZI Automation Components
They are developed with very compact size, to enable its mounting on machine ’s moving member during advers environmental conditions and controlling their position. Double Insulation (for thermoplastic type). Sealed with epoxy resin at the base of the box. Degree of protection IP67. [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; RoHS
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch
- Contact Type: Positive Opening
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Contact Type: Momentary Contact
- Device Type: Linear Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Normal State: Normally Open; Normally Closed
- Device Type: Rotary Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Eaton Corporation
SOLDER TERMINAL CONNECTION TYPE. 125/250 VAC 15 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. 17.64 OZ OPERATING FORCE. 0.5 INCH OPERATING TRAVEL. 0.087 INCH DIFFERENTIAL TRAVEL. ROLLER LEVER, ADJUSTABLE ACTUATOR/HEAD... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Maximum Current Rating: 15
- Device Type: Linear Limit Switch
- Maximum AC Voltage Rating: 125 to 250
from BERNSTEIN AG
Thanks to its standard dimensions as well as its wide range of contacts and actuators, this switch can be used on safety facilities and for position monitoring in virtually any industrial application. Product advantages: Standard switch conforming to DIN EN 50047. Standard actuator conforming to DIN... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Housing Type: Enclosed Switch Housing
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Aluminum body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to achieve... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch
- Contact Type: Positive Opening
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed (optional feature)
- Contact Type: Momentary Contact
- Device Type: Linear Limit Switch
- Normal State: Normally Open
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Normal State: Normally Open; Normally Closed
- Device Type: Rotary Limit Switch
- Switch Configuration: Double Pole, Double Throw (DPDT)
from Eaton Corporation
MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66 BODY MATERIAL. -10 TO... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Maximum Current Rating: 0.1100 to 10
- Normal State: Normally Open; Normally Closed
- Maximum AC Voltage Rating: 24 to 600
from BERNSTEIN AG
Ideal for safety applications and position monitoring in confined spaces. Product advantages. Miniature switch for safety applications. Two-channel safety monitoring possible. With captive snap-on cover. Small hysteresis in snap action system. Design layout. Slow-action and snap-action contacts. [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Housing Type: Enclosed Switch Housing
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. Double Insulation. Degree of protection IP65. Reinforced UL-V0 thermoplastic fiber-glass body. Positive Opening Operation. Minimum Actuation Force/Torque. [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch
- Contact Type: Positive Opening
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed (optional feature)
- Contact Type: Momentary Contact
- Device Type: Linear Limit Switch
- Normal State: Normally Closed
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Normal State: Normally Open; Normally Closed
- Device Type: Rotary Limit Switch
- Switch Configuration: Double Pole, Double Throw (DPDT)
from Eaton Corporation
MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66 BODY MATERIAL. -10 TO... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Maximum Current Rating: 0.1100 to 10
- Normal State: Normally Open; Normally Closed
- Maximum AC Voltage Rating: 24 to 600
from BERNSTEIN AG
Ideal for safety applications and position monitoring in confined spaces with high protection class IP 65. Product advantages. Compact switch for safety or control applications in protection class IP 65. Optimised size while retaining tried-and-tested connection system. Two-channel safety monitoring... [See More]
- Certifications / Approvals: CSA Certified
- Housing Type: Enclosed Switch Housing
- Normal State: Normally Open; Normally Closed
- Maximum Current Rating: 10
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Aluminum body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to achieve... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch
- Contact Type: Positive Opening
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed (optional feature)
- Contact Type: Momentary Contact
- Device Type: Linear Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Normal State: Normally Open; Normally Closed
- Device Type: Rotary Limit Switch
- Switch Configuration: Double Pole, Double Throw (DPDT)
from Eaton Corporation
GENERAL DUTY MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. PG13.5/M20 X 1.5 INCH CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Normal State: Normally Open; Normally Closed
- Device Type: Linear Limit Switch
- Maximum Current Rating: 0.1100 to 10
from CARLO GAVAZZI Automation Components
They are developed in order to be used for following operations: For monitoring and protection of industrial machines, without inertia, in which down-time is less than access time to the dangerous area. Use on sliding or pivoting protectors (covers, cases, doors, grids, etc.). To protect operators... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Switch Type: Electromechanical
- Device Type: Rotary Limit Switch (optional feature); Linear Limit Switch (optional feature)
- Contact Type: Positive Opening
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed (optional feature)
- Contact Type: Momentary Contact
- Device Type: Linear Limit Switch
- Normal State: Normally Open
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Normal State: Normally Open; Normally Closed
- Device Type: Rotary Limit Switch
- Switch Configuration: Double Pole, Double Throw (DPDT)
from Eaton Corporation
MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66 BODY MATERIAL. -10 TO... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Maximum Current Rating: 0.1100 to 10
- Normal State: Normally Open; Normally Closed
- Maximum AC Voltage Rating: 24 to 600
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed (optional feature)
- Contact Type: Momentary Contact
- Device Type: Linear Limit Switch
- Normal State: Normally Closed
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Contact Type: Mantained Contact
- Device Type: Rotary Limit Switch
- Normal State: Normally Open; Normally Closed
from Eaton Corporation
MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66 BODY MATERIAL. -10 TO... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Maximum Current Rating: 0.1100 to 10
- Normal State: Normally Open; Normally Closed
- Maximum AC Voltage Rating: 24 to 600
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed (optional feature)
- Contact Type: Momentary Contact
- Device Type: Linear Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Normal State: Normally Open; Normally Closed
- Device Type: Rotary Limit Switch
- Switch Configuration: Double Pole, Double Throw (DPDT)
from Eaton Corporation
MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66 BODY MATERIAL. -10 TO... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Maximum Current Rating: 0.1100 to 10
- Normal State: Normally Open; Normally Closed
- Maximum AC Voltage Rating: 24 to 600
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed (optional feature)
- Contact Type: Momentary Contact
- Device Type: Linear Limit Switch
- Normal State: Normally Open
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Normal State: Normally Open; Normally Closed
- Device Type: Linear Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. MAINTAINED, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Normal State: Normally Open; Normally Closed
- Device Type: Linear Limit Switch
- Maximum Current Rating: 1 to 10
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed (optional feature)
- Contact Type: Momentary Contact
- Device Type: Linear Limit Switch
- Normal State: Normally Closed
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Normal State: Normally Open; Normally Closed
- Device Type: Linear Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Normal State: Normally Open; Normally Closed
- Device Type: Rotary Limit Switch
- Maximum Current Rating: 1 to 10
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed (optional feature)
- Contact Type: Momentary Contact
- Device Type: Linear Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Normal State: Normally Open; Normally Closed
- Device Type: Linear Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Eaton Corporation
HEAVY DUTY FACTORY SEALED TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Normal State: Normally Open; Normally Closed
- Device Type: Rotary Limit Switch
- Maximum Current Rating: 1 to 10
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed (optional feature)
- Contact Type: Momentary Contact
- Device Type: Linear Limit Switch
- Normal State: Normally Open
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Normal State: Normally Open; Normally Closed
- Device Type: Linear Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN MINI CONNECTOR, RECEPTACLE CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed
- Normal State: Normally Open; Normally Closed
- Device Type: Rotary Limit Switch
- Maximum Current Rating: 1 to 10
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed (optional feature)
- Contact Type: Momentary Contact
- Device Type: Linear Limit Switch
- Normal State: Normally Closed
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Normal State: Normally Open; Normally Closed
- Device Type: Linear Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Eaton Corporation
HEAVY DUTY FACTORY SEALED TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN MINI CONNECTOR CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE. 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Normal State: Normally Open; Normally Closed
- Device Type: Rotary Limit Switch
- Maximum Current Rating: 1 to 10
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed (optional feature)
- Contact Type: Momentary Contact
- Device Type: Linear Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Normal State: Normally Open; Normally Closed
- Device Type: Linear Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Eaton Corporation
HEAVY DUTY FACTORY SEALED PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN MINI CONNECTOR CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP OPERATION TYPE. 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Normal State: Normally Open; Normally Closed
- Device Type: Rotary Limit Switch
- Maximum Current Rating: 1 to 10
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed (optional feature)
- Contact Type: Momentary Contact
- Device Type: Linear Limit Switch
- Normal State: Normally Open
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Normal State: Normally Open; Normally Closed
- Device Type: Linear Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO 250 DEG F OPERATING... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Normal State: Normally Open; Normally Closed
- Device Type: Linear Limit Switch
- Maximum Current Rating: 1 to 10
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed (optional feature)
- Contact Type: Momentary Contact
- Device Type: Linear Limit Switch
- Normal State: Normally Closed
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Normal State: Normally Open; Normally Closed
- Device Type: Linear Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. 1NO-1NC CONTACT CONFIGURATION. 5 PIN MINI CONNECTOR CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO 200 DEG F... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Maximum Current Rating: 1 to 10
- Normal State: Normally Open; Normally Closed
- Maximum AC Voltage Rating: 120
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed (optional feature)
- Contact Type: Momentary Contact
- Device Type: Linear Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Normal State: Normally Open; Normally Closed
- Device Type: Linear Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE. 24 TO 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Normal State: Normally Open; Normally Closed
- Device Type: Linear Limit Switch
- Maximum Current Rating: 1 to 10
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed (optional feature)
- Contact Type: Momentary Contact
- Device Type: Linear Limit Switch
- Normal State: Normally Open
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Normal State: Normally Open; Normally Closed
- Device Type: Rotary Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO 250 DEG F OPERATING... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Normal State: Normally Open; Normally Closed
- Device Type: Linear Limit Switch
- Maximum Current Rating: 1 to 10
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed (optional feature)
- Contact Type: Momentary Contact
- Device Type: Linear Limit Switch
- Normal State: Normally Closed
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Normal State: Normally Open; Normally Closed
- Device Type: Rotary Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO 250 DEG F OPERATING... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Normal State: Normally Open; Normally Closed
- Device Type: Linear Limit Switch
- Maximum Current Rating: 1 to 10
from Control Products, Inc.
Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]
- Certifications / Approvals: CSA Certified; UL Listed (optional feature)
- Contact Type: Momentary Contact
- Device Type: Linear Limit Switch
- Normal State: Normally Open
from Honeywell Sensing & IoT
The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]
- Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
- Normal State: Normally Open; Normally Closed
- Device Type: Rotary Limit Switch
- Switch Configuration: Single Pole, Double Throw (SPDT)
from Eaton Corporation
HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 8 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 24 TO 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC... [See More]
- Certifications / Approvals: CSA Certified; UL Listed
- Normal State: Normally Open; Normally Closed
- Device Type: Linear Limit Switch
- Maximum Current Rating: 1 to 10