UL listed Limit Switches

109 Results
B2 Series -- B2002
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Certifications / Approvals: CSA Certified; UL Listed
  • Contact Type: Momentary Contact
  • Device Type: Linear Limit Switch
  • Normal State: Normally Open
General/Heavy Duty Limit Switch -- 10316H1002
from Eaton Corporation

HAZARDOUS LOCATION TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE OPERATION TYPE. 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING. UL APPROVAL. NEMA 7/9 ENCLOSURE. DIE CAST ALUMINUM BODY MATERIAL. -20 TO 200 DEG F OPERATING TEMPERATURE. [See More]

  • Certifications / Approvals: UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Maximum Current Rating: 0.1000 to 10
Enclosed Switch Series OP: Boot Sealed Top Plunger, 1NO 1NC -- OP-N
from Honeywell Sensing & IoT

Honeywell MICRO SWITCH OP Series are precision, snap-action switches sealed in rugged cast aluminum housings. Cover and shaft seals keep out moisture and other contaminants on rotary operated switches. The plungers in the Q-plunger versions are not sealed. [See More]

  • Certifications / Approvals: CSA Certified; UL Listed; UL, CSA
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 15
Limit Switch to EN 50041 -- NG1/NZ1
from Euchner-U.S.A., Inc.

EUCHNER NG Limit Switches are used for the control and monitoring of all kinds of automated machinery and industrial equipment. These position-sensing devices feature high quality corrosion resistant materials. A die-cast aluminum housing is manufactered using standard dimensions and mounting holes. [See More]

  • Certifications / Approvals: CE Certified; UL Listed
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Normal State: Normally Open; Normally Closed
Compact Prewired Switch -- E47BCC05
from Eaton Corporation - Sensors

The E47 Compact Prewired Limit Switch by Eaton's Cutler-Hammer sensor business is designed to be a versatile, slim device for hard to fit applications where sealing integrity is required. The rugged die cast aluminum alloy housing, cable connection and switch mechanism are encapsulated for... [See More]

  • Certifications / Approvals: UL Listed
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
Limit Switch -- PS21L-M
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Zinc alloy (Zamack) body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
SPDT Leverless Limit Switch -- PRX+13330
from HSI Sensing (Hermetic Switch, Inc.)

FEATURES. No touch sensing. 300 series stainless steel housing. No electrical power required to operate. Maintains stable contact resistance in high power/high voltage applications. 3A/120VAC, 2A/240 VAC, 2A/24VDC. ADVANTAGES. High performance. Proven dependability. Vacuum sealed contact for... [See More]

  • Certifications / Approvals: UL Listed
  • Contact Type: Mantained Contact
  • Switch Type: Electromechanical
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Modular Plug-In Limit Switches -- E50
from OMEGA Engineering, Inc.

E50 Modular Plug-In Limit Switch components are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard FKM gaskets, seals and boots, and a zinc die cast enclosure provide exceptional chemical resistance to the common... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Switch Type: Electromechanical; Solid State
  • Device Type: Rotary Limit Switch
  • Contact Type: Momentary Contact
Metal Limit Switch -- Type ENM2
from BERNSTEIN AG

With its standard enclosure, the ENM2 limit switch can be used universally in all industrial and safety applications. Product advantages: Standard switch conforming to DIN EN 50041. Standard actuator conforming to. DIN EN 50041, Type A, B, C, E. Protection class IP 65 to VDE 0470 T1. Enclosure:... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Housing Type: Enclosed Switch Housing
  • Normal State: Normally Open; Normally Closed
  • Maximum Current Rating: 10
B2 Series -- B2003
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Certifications / Approvals: CSA Certified; UL Listed
  • Contact Type: Momentary Contact
  • Device Type: Linear Limit Switch
  • Normal State: Normally Closed
General/Heavy Duty Limit Switch -- 10316H1004
from Eaton Corporation

HAZARDOUS LOCATION TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH CONNECTION TYPE. SPRING RETURN OPERATION TYPE. 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING. UL APPROVAL. NEMA 7/9 ENCLOSURE. DIE CAST ALUMINUM BODY MATERIAL. -20 TO 200 DEG F OPERATING TEMPERATURE. 4 LB OPERATING FORCE. 0.04... [See More]

  • Certifications / Approvals: UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 0.1000 to 10
Enclosed Switch Series OP: Side Rotary, Fixed lever length with steel roller, 1NO 1NC Snap Action SPDT, CCW actuation -- OP-AR30
from Honeywell Sensing & IoT

Honeywell MICRO SWITCH OP Series are precision, snap-action switches sealed in rugged cast aluminum housings. Cover and shaft seals keep out moisture and other contaminants on rotary operated switches. The plungers in the Q-plunger versions are not sealed. [See More]

  • Certifications / Approvals: CSA Certified; UL Listed; UL, CSA
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Precision Cylindrical Limit Switch -- EGM
from Euchner-U.S.A., Inc.

EGM Single Hole Fixing Limit Switches are technically sophisticated control switches that have held up for decades in harsh industrial applications and are entirely maintenance free. Their cylindrical design enabling direct mounting inside a smooth or threaded hole. This allows the switching point... [See More]

  • Certifications / Approvals: CE Certified; UL Listed; GL
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Normal State: Normally Open
E49 Compact Metal Switch -- E49M11AP1
from Eaton Corporation - Sensors

The E49 Compact Metal Switch by Eaton's Cutler-Hammer sensor business are designed with high mechanical strength for robust environments. The rugged aluminum die cast construction provides reliable, oil-tight, waterproof and dustproof sealing for a variety of applications. Snap action 1N.O./1N.C. [See More]

  • Certifications / Approvals: UL Listed
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Momentary Contact
Limit Switch -- PS21L-T
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. Double Insulation. Degree of protection IP65. Reinforced UL-V0 thermoplastic fiber-glass body. Positive Opening Operation. Minimum Actuation Force/Torque. [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
SPDT Leverless Limit Switch -- PRX+13340
from HSI Sensing (Hermetic Switch, Inc.)

FEATURES. No touch sensing. 300 series stainless steel housing. No electrical power required to operate. Maintains stable contact resistance in high power/high voltage applications. 3A/120VAC, 2A/240 VAC, 2A/24VDC. ADVANTAGES. High performance. Proven dependability. Vacuum sealed contact for... [See More]

  • Certifications / Approvals: UL Listed
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Switch Type: Electromechanical
  • Maximum Current Rating: 3
Metal Limit Switch -- Type GC
from BERNSTEIN AG

Thanks to its compact design, this metal-enclosed switch is ideally suited for virtually all safety and position monitoring applications. Product advantages: Protection class IP 65 to VDE 0470 T1. Enclosure: Aluminium pressure die-casting. Cover: Sheet aluminium. Actuator can be repositioned by 4 x... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Housing Type: Enclosed Switch Housing
  • Normal State: Normally Open; Normally Closed
  • Maximum Current Rating: 10
B2 Series -- B2004
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Certifications / Approvals: CSA Certified; UL Listed
  • Contact Type: Momentary Contact
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
General/Heavy Duty Limit Switch -- 10316H1009
from Eaton Corporation

HAZARDOUS LOCATION TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH CONNECTION TYPE. SPRING RETURN OPERATION TYPE. 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING. UL APPROVAL. NEMA 7/9 ENCLOSURE. DIE CAST ALUMINUM BODY MATERIAL. -20 TO 200 DEG F OPERATING TEMPERATURE. 2 LB-INCH OPERATING FORCE. [See More]

  • Certifications / Approvals: UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Maximum Current Rating: 0.1000 to 10
Enclosed Switch Series OP: Side Rotary, Fixed lever length with steel roller, 1NO 1NC Snap Action SPDT, CW actuation -- OP-AR
from Honeywell Sensing & IoT

Honeywell MICRO SWITCH OP Series are precision, snap-action switches sealed in rugged cast aluminum housings. Cover and shaft seals keep out moisture and other contaminants on rotary operated switches. The plungers in the Q-plunger versions are not sealed. [See More]

  • Certifications / Approvals: CSA Certified; UL Listed; UL, CSA
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Safety Limit Switch to EN 50041 -- NZ
from Euchner-U.S.A., Inc.

EUCHNER NZ Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. A die-cast aluminum housing is manufactered providing industry standard dimensions and mounting holes. NBR seals protect the switching chamber against coolants... [See More]

  • Certifications / Approvals: CE Certified; UL Listed; GL, BG-PRUFZERT
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Normal State: Normally Open; Normally Closed
Hazardous Location Switch -- 10316H1002
from Eaton Corporation - Sensors

10316 Hazardous Location Limit Switches The Type LX, CX and CBX Limit Switches from Eaton's Cutler-Hammer sensor business are designed for extreme environmental service in NEMA 7 - 9 locations where there exists a danger of an internal or external explosion of flammable gases, vapors, metal alloy or... [See More]

  • Certifications / Approvals: UL Listed
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Momentary Contact
Limit Switch -- PS21M-M
from CARLO GAVAZZI Automation Components

They are developed with very compact size, to enable its mounting on machine ’s moving member during advers environmental conditions and controlling their position. Sealed with epoxy resin at the base of the box. Degree of protection IP67. Diecast zinc alloy body. Positive Opening Operation. [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; RoHS
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
SPDT Leverless Limit Switch -- PRX+13350
from HSI Sensing (Hermetic Switch, Inc.)

FEATURES. No touch sensing. 300 series stainless steel housing. No electrical power required to operate. Maintains stable contact resistance in high power/high voltage applications. 3A/120VAC, 2A/240 VAC, 2A/24VDC. ADVANTAGES. High performance. Proven dependability. Vacuum sealed contact for... [See More]

  • Certifications / Approvals: UL Listed
  • Switch Configuration: Single Pole, Double Throw (SPDT)
  • Switch Type: Electromechanical
  • Maximum Current Rating: 3
Metal Limit Switch -- Type SN2
from BERNSTEIN AG

With its three cable entries and spacious connection area, the SN2 limit switch is the optimum solution for through-wiring or even branching off electrical circuits. Product advantages: Protection class IP 65 to VDE 0470 T1. Enclosure: Aluminium pressure die-casting. Cover: Sheet aluminium. Actuator... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Housing Type: Enclosed Switch Housing
  • Normal State: Normally Open; Normally Closed
  • Maximum Current Rating: 10
B2 Series -- B2005
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Certifications / Approvals: CSA Certified; UL Listed
  • Contact Type: Momentary Contact
  • Device Type: Linear Limit Switch
  • Normal State: Normally Open
General/Heavy Duty Limit Switch -- 10316H187
from Eaton Corporation

HEAVY DUTY NON PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. STANDARD OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125 VDC 0.22 AMPERE, 250 VDC 0.11 AMPERE CONTACT RATING. UL, CSA APPROVAL. NEMA 1/4/13 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. -20 TO 200 DEG F... [See More]

  • Certifications / Approvals: CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Maximum Current Rating: 0.1100 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Low Temperature Version; Side Roller Plunger; 2NC 2NO DPDT Snap Action; 12-foot Cable -- LSYFB4LX-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Double Pole, Double Throw (DPDT)
Safety Switch -- NM
from Euchner-U.S.A., Inc.

EUCHNER NM Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. When positive mode mounted, the NM safety switch actuator separates the positive opening safety contacts providing the highest level of safety. Due to its... [See More]

  • Certifications / Approvals: CE Certified; UL Listed
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch; Linear Limit Switch
  • Normal State: Normally Open; Normally Closed
Heavy-Duty Factory Sealed 6P+ Switch -- E50AR16P
from Eaton Corporation - Sensors

E50 Heavy-Duty Factory Sealed 6P+ Limit Switches Eaton's Cutler-Hammer E50 6P+ Limit Switch was specifically designed to withstand the penetrating properties of cutting fluids and coolants, such as those used in the automotive industry, as well as extreme shock, vibration and temperature... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Momentary Contact
Limit Switch -- PS31L-M
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Zinc alloy (Zamack) body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
Plastic Limit Switch -- Type ENK
from BERNSTEIN AG

Thanks to its design and its metal actuator, the ENK limit switch is particularly suitable for applications requiring a sturdy safety switch made of plastic. Product advantages: Standard switch conforming to DIN EN 50041. Standard actuator conforming to DIN EN 50041, Type A, B, C, E. Protection... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Housing Type: Enclosed Switch Housing
  • Normal State: Normally Open; Normally Closed
  • Maximum Current Rating: 10
B2 Series -- B2030
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Certifications / Approvals: CSA Certified; UL Listed
  • Contact Type: Momentary Contact
  • Device Type: Linear Limit Switch
  • Normal State: Normally Open
General/Heavy Duty Limit Switch -- 10316H2170
from Eaton Corporation

HAZARDOUS LOCATION TYPE. 1NO-1NC CONTACT CONFIGURATION. 3/4 INCH CONNECTION TYPE. SPRING RETURN OPERATION TYPE. 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING. UL APPROVAL. NEMA 1/4/4X/7/9/13 ENCLOSURE. SILICON BRONZE BODY MATERIAL. -20 TO 200 DEG F OPERATING TEMPERATURE. 4 LB OPERATING FORCE. [See More]

  • Certifications / Approvals: UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 0.1000 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Low Temperature Version; Side Rotary; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYAB3KP-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Single Hole Fixing Limit Switch -- EGT
from Euchner-U.S.A., Inc.

EGT Single Hole Fixing Limit Switches are technically sophisticated control switches that have held up for decades in harsh industrial applications and are entirely maintenance free. Their cylindrical design enabling direct mounting inside a smooth or threaded hole. This allows the switching point... [See More]

  • Certifications / Approvals: CE Certified; UL Listed; GL
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Normal State: Normally Open; Normally Closed
Heavy-Duty Plug-In Switch -- E50AR1
from Eaton Corporation - Sensors

E50 Heavy-Duty Modular Limit Switches. The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton ® gaskets, seals and boots and a... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Momentary Contact
Limit Switch -- PS31L-T
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. Double Insulation. Degree of protection IP65. Reinforced UL-V0 thermoplastic fiber-glass body. Positive Opening Operation. Minimum Actuation Force/Torque. [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
Plastic Limit Switch -- Type I88
from BERNSTEIN AG

Thanks to its standard dimensions as well as its wide range of contacts and actuators, this switch can be used on safety facilities and for position monitoring in virtually any industrial application. Product advantages: Standard switch conforming to DIN EN 50047. Standard actuator conforming to DIN... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Housing Type: Enclosed Switch Housing
  • Normal State: Normally Open; Normally Closed
  • Maximum Current Rating: 10
B2 Series -- B2031
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Certifications / Approvals: CSA Certified; UL Listed
  • Contact Type: Momentary Contact
  • Device Type: Linear Limit Switch
  • Normal State: Normally Closed
General/Heavy Duty Limit Switch -- 10316H2188
from Eaton Corporation

HAZARDOUS LOCATION TYPE. 1NO-1NC CONTACT CONFIGURATION. 3/4 INCH CONNECTION TYPE. SPRING RETURN OPERATION TYPE. 600 VAC 10 AMPERE, 250 VDC 0.1 AMPERE CONTACT RATING. UL APPROVAL. NEMA 1/4/7/9/13 ENCLOSURE. DIE CAST ALUMINUM BODY MATERIAL. -20 TO 200 DEG F OPERATING TEMPERATURE. 4 LB OPERATING FORCE. [See More]

  • Certifications / Approvals: UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 0.1000 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Low Temperature Version; Side Rotary; 1NC 1NO SPDT Snap Action; 20-foot Cable -- LSYAB3KPC-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Pin Plunger -- E47BMS01
from Eaton Corporation - Sensors

The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
Limit Switch -- PS31M-M
from CARLO GAVAZZI Automation Components

They are developed with very compact size, to enable its mounting on machine ’s moving member during advers environmental conditions and controlling their position. Sealed with epoxy resin at the base of the box. Degree of protection IP67. Diecast zinc alloy body. Positive Opening Operation. [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; RoHS
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
Plastic Miniature Limit Switch -- Type C2
from BERNSTEIN AG

Ideal for safety applications and position monitoring in confined spaces. Product advantages. Miniature switch for safety applications. Two-channel safety monitoring possible. With captive snap-on cover. Small hysteresis in snap action system. Design layout. Slow-action and snap-action contacts. [See More]

  • Certifications / Approvals: CSA Certified; UL Listed
  • Housing Type: Enclosed Switch Housing
  • Normal State: Normally Open; Normally Closed
  • Maximum Current Rating: 10
B2 Series -- B2032
from Control Products, Inc.

Electrical rating (28VDC/120VAC): 5 amps resistive, 3 amps inductive. Higher ratings available on special order. UL recognized for 120VAC/5 amp resistive rating upon request. Operating temperature ranges: -50 °F to 221 °F, depending on configuration. Switch mechanism: Beryllium copper sine... [See More]

  • Certifications / Approvals: CSA Certified; UL Listed
  • Contact Type: Momentary Contact
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
General/Heavy Duty Limit Switch -- 10316H281
from Eaton Corporation

HEAVY DUTY NON PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125 VDC 0.22 AMPERE, 250 VDC 0.11 AMPERE CONTACT RATING. UL, CSA APPROVAL. NEMA 1/4/13 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. -20 TO 200 DEG F OPERATING... [See More]

  • Certifications / Approvals: CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 0.1100 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Low Temperature Version; Side Rotary; 1NC 1NO SPDT Snap Action; 5-Pin Mini-Connector -- LSYAB3KQ-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Side Rotary Operated -- 10316H187
from Eaton Corporation - Sensors

10316 Non Plug-In Limit Switches The 10316 Type L Non Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business is sold as a complete, assembled device with a wide array of operating head configurations. All switches are single-pole 1N.O.-1N.C. Product Features. Side and top rotary, side and... [See More]

  • Certifications / Approvals: CSA Certified; UL Listed
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Momentary Contact
Limit Switch -- PS31M-T
from CARLO GAVAZZI Automation Components

They are developed with very compact size, to enable its mounting on machine ’s moving member during advers environmental conditions and controlling their position. Double Insulation (for thermoplastic type). Sealed with epoxy resin at the base of the box. Degree of protection IP67. [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; RoHS
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
E1 Series -- E1031
from Control Products, Inc.

E-Series Limit Brackets. When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Certifications / Approvals: UL Listed
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
General/Heavy Duty Limit Switch -- 10316H284
from Eaton Corporation

HEAVY DUTY NON PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125 VDC 0.22 AMPERE, 250 VDC 0.11 AMPERE CONTACT RATING. UL, CSA APPROVAL. NEMA 1/4/13 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. -20 TO 200 DEG F OPERATING... [See More]

  • Certifications / Approvals: CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 0.1100 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Low Temperature Version; Side Rotary; 2NC 2NO DPDT Center Neutral; 12-foot Cable -- LSYMB4NX-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Double Pole, Double Throw (DPDT)
Special Purpose Switch -- 10316H10
from Eaton Corporation - Sensors

10316 Special Purpose Limit Switches. The Special Purpose (Type D, F), Rotating Shaft (Type J), Pneumatic Time Delay (Type LP) and Precision and Cabinet Door Interlock (Type PS) Limit Switches from Eaton's Cutler-Hammer sensor business serve a variety of special purpose industrial applications for... [See More]

  • Certifications / Approvals: UL Listed
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Normal State: Normally Open; Normally Closed
Limit Switch -- PS42L-M
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Aluminum body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to achieve... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
E1 Series -- E1040
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Certifications / Approvals: UL Listed
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
General/Heavy Duty Limit Switch -- 10316H296
from Eaton Corporation

HEAVY DUTY NON PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125 VDC 0.22 AMPERE, 250 VDC 0.11 AMPERE CONTACT RATING. UL, CSA APPROVAL. NEMA 1/4/13 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. -20 TO 200 DEG F OPERATING... [See More]

  • Certifications / Approvals: CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Maximum Current Rating: 0.1100 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Low Temperature Version; Side Rotary; 2NC 2NO DPDT Center Neutral; 30-foot Cable -- LSYMC4NXB-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Double Pole, Double Throw (DPDT)
Limit Switch -- PS42L-T
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. Double Insulation. Degree of protection IP65. Reinforced UL-V0 thermoplastic fiber-glass body. Positive Opening Operation. Minimum Actuation Force/Torque. [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
E1 Series -- E1046
from Control Products, Inc.

Dual-switch with single actuator. For use with Soft-Touch (B7 & B3 Series) switches only. [See More]

  • Certifications / Approvals: UL Listed
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
General/Heavy Duty Limit Switch -- 10316H700
from Eaton Corporation

HEAVY DUTY NON PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. CLOCKWISE, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125 VDC 0.22 AMPERE, 250 VDC 0.11 AMPERE CONTACT RATING. UL, CSA APPROVAL. NEMA 1/4/13 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. -20 TO 200 DEG F... [See More]

  • Certifications / Approvals: CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Maximum Current Rating: 0.1100 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Low Temperature Version; Side Rotary; 2NC 2NO DPDT Sequential; 9-Pin Mini-Connector -- LSYLB7MR-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Double Pole, Double Throw (DPDT)
Limit Switch -- PS43L-M
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Aluminum body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to achieve... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
E1 Series -- E1085
from Control Products, Inc.

Dual-switch with single roller actuator. For use with B7 Series Soft-Touch switches only. [See More]

  • Certifications / Approvals: UL Listed
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
General/Heavy Duty Limit Switch -- E47BML21
from Eaton Corporation

SOLDER TERMINAL CONNECTION TYPE. 125/250 VAC 15 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. 5.29 OZ OPERATING FORCE. 0.063 INCH OPERATING TRAVEL. 0.051 INCH DIFFERENTIAL TRAVEL. LEVER, REVERSED ACTUATOR/HEAD TYPE. 0.16... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Maximum Current Rating: 15
  • Device Type: Linear Limit Switch
  • Maximum AC Voltage Rating: 125 to 250
Fully Potted Limit Switches HDLS Non Plug-in: Low Temperature Version; Side Rotary; 2NC 2NO DPDT Snap Action; 12-foot Cable -- LSYAB4LX-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Double Pole, Double Throw (DPDT)
Safety Limit Switch -- PS21S
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: For monitoring and protection of industrial machines, without inertia, in which down-time is less than access time to the dangerous area. Use on sliding or pivoting protectors (covers, cases, doors, grids, etc.). To protect operators... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch (optional feature); Linear Limit Switch (optional feature)
  • Contact Type: Positive Opening
E1 Series -- E1092
from Control Products, Inc.

Opposite angle of E1112. Slotted mounting holes for up to 1" height adjustment. [See More]

  • Certifications / Approvals: UL Listed
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
General/Heavy Duty Limit Switch -- E47BML40
from Eaton Corporation

SOLDER TERMINAL CONNECTION TYPE. 125/250 VAC 15 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. 17.64 OZ OPERATING FORCE. 0.5 INCH OPERATING TRAVEL. 0.087 INCH DIFFERENTIAL TRAVEL. ROLLER LEVER, ADJUSTABLE ACTUATOR/HEAD... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Maximum Current Rating: 15
  • Device Type: Linear Limit Switch
  • Maximum AC Voltage Rating: 125 to 250
Fully Potted Limit Switches HDLS Non Plug-in: Low Temperature Version; Side Rotary; 2NC 2NO DPDT Snap Action; 12-foot Cable -- LSYNB4LX-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Contact Type: Mantained Contact
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Open; Normally Closed
E1 Series -- E1094
from Control Products, Inc.

Opposite angle of E1112. Slotted mounting holes for up to 1" height adjustment. [See More]

  • Certifications / Approvals: UL Listed
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
General/Heavy Duty Limit Switch -- E49S71AP7
from Eaton Corporation

MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66 BODY MATERIAL. -10 TO... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Maximum Current Rating: 0.1100 to 10
  • Normal State: Normally Open; Normally Closed
  • Maximum AC Voltage Rating: 24 to 600
Fully Potted Limit Switches HDLS Non Plug-in: Low Temperature Version; Wobble - Plastic Rod; 2NC 2NO DPDT Snap Action; 12-foot Cable -- LSYJB4LX-7AFP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Double Pole, Double Throw (DPDT)
E1 Series -- E1096
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Certifications / Approvals: UL Listed
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
General/Heavy Duty Limit Switch -- E49S71CP7
from Eaton Corporation

MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66 BODY MATERIAL. -10 TO... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Maximum Current Rating: 0.1100 to 10
  • Normal State: Normally Open; Normally Closed
  • Maximum AC Voltage Rating: 24 to 600
Fully Potted Limit Switches HDLS Non Plug-in: Side Plunger - Adjustable ; 1NC 1NO SPDT Snap Action; 12 foot Cable -- LSYWC3KP-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
E1 Series -- E1100
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Certifications / Approvals: UL Listed
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
General/Heavy Duty Limit Switch -- E49S71CP7-20
from Eaton Corporation

GENERAL DUTY MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. PG13.5/M20 X 1.5 INCH CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 0.1100 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Side Plunger; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYEC3KP-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
E1 Series -- E1101
from Control Products, Inc.

Opposite angle of E1100. Slotted mounting holes for 1" height adjustment. [See More]

  • Certifications / Approvals: UL Listed
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
General/Heavy Duty Limit Switch -- E49S71DP7
from Eaton Corporation

MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66 BODY MATERIAL. -10 TO... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Maximum Current Rating: 0.1100 to 10
  • Normal State: Normally Open; Normally Closed
  • Maximum AC Voltage Rating: 24 to 600
Fully Potted Limit Switches HDLS Non Plug-in: Side Plunger; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYEC3KY-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
E1 Series -- E1102
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Certifications / Approvals: UL Listed
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
General/Heavy Duty Limit Switch -- E49S71EP7
from Eaton Corporation

MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66 BODY MATERIAL. -10 TO... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Maximum Current Rating: 0.1100 to 10
  • Normal State: Normally Open; Normally Closed
  • Maximum AC Voltage Rating: 24 to 600
Fully Potted Limit Switches HDLS Non Plug-in: Side Plunger; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYEC5KP-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
E1 Series -- E1103
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Certifications / Approvals: UL Listed
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
General/Heavy Duty Limit Switch -- E49S71UP7
from Eaton Corporation

MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66 BODY MATERIAL. -10 TO... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Maximum Current Rating: 0.1100 to 10
  • Normal State: Normally Open; Normally Closed
  • Maximum AC Voltage Rating: 24 to 600
Fully Potted Limit Switches HDLS Non Plug-in: Side Plunger; 1NC 1NO SPDT Snap Action; 5-Pin Mini-Connector -- LSYEC3KQ-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
E1 Series -- E1105
from Control Products, Inc.

All stainless steel construction [See More]

  • Certifications / Approvals: UL Listed
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
General/Heavy Duty Limit Switch -- E50AH1
from Eaton Corporation

HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. MAINTAINED, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 1 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Side Roller Plunger; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYFC3KP-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
E1 Series -- E1112
from Control Products, Inc.

Opposite angle of E1092. Slotted mounting holes for up to 1" height adjustment. [See More]

  • Certifications / Approvals: UL Listed
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
General/Heavy Duty Limit Switch -- E50AL1
from Eaton Corporation

HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Maximum Current Rating: 1 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Side Roller Plunger; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYFC3KY-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
E1 Series -- E1117
from Control Products, Inc.

Opposite angle of E1161. Slotted mounting holes for 1 inch height adjustment. [See More]

  • Certifications / Approvals: UL Listed
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
General/Heavy Duty Limit Switch -- E50AL16P
from Eaton Corporation

HEAVY DUTY FACTORY SEALED TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Maximum Current Rating: 1 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Side Roller Plunger; 1NC 1NO SPDT Snap Action; 5-Pin Mini-Connector -- LSYFC3KQ-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
E1 Series -- E1129
from Control Products, Inc.

Tapered simulated roller. Slotted mounting holes for 1 inch height adjustment. [See More]

  • Certifications / Approvals: UL Listed
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
General/Heavy Duty Limit Switch -- E50AL1P5
from Eaton Corporation

HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN MINI CONNECTOR, RECEPTACLE CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Maximum Current Rating: 1 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Side Roller Plunger; 1NC 1NO SPDT Snap Action; 5-Pin Mini-Connector -- LSYFC5KQ-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
E1 Series -- E1161
from Control Products, Inc.

Opposite angle of E1117. Slotted mounting holes for 1 inch height adjustment. [See More]

  • Certifications / Approvals: UL Listed
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
General/Heavy Duty Limit Switch -- E50ALR16PC
from Eaton Corporation

HEAVY DUTY FACTORY SEALED TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN MINI CONNECTOR CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE. 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE... [See More]

  • Certifications / Approvals: CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Maximum Current Rating: 1 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Side Rotary; 1NC 1NO SPDT Snap Action; 12 foot Cable -- LSYUC3KP-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
E1 Series -- E1172
from Control Products, Inc.

Surface mount limit bracket with extended actuator for use with B7 Soft-Touch switches only [See More]

  • Certifications / Approvals: UL Listed
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
General/Heavy Duty Limit Switch -- E50ALR16PC-R
from Eaton Corporation

HEAVY DUTY FACTORY SEALED PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN MINI CONNECTOR CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP OPERATION TYPE. 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE... [See More]

  • Certifications / Approvals: CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Maximum Current Rating: 1 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Side Rotary; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYAC3KP-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
E1 Series -- E1206
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Certifications / Approvals: UL Listed
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
General/Heavy Duty Limit Switch -- E50ALS1
from Eaton Corporation

HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120 VAC 10 AMPERE, 125 VDC 1 AMPERE CONTACT RATING. UL, CSA, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO 250 DEG F OPERATING... [See More]

  • Certifications / Approvals: CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 1 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Side Rotary; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYAC3KY-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)