CE Certification Limit Switches

87 Results
Limit Switch -- PS21L-M
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Zinc alloy (Zamack) body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
General/Heavy Duty Limit Switch -- E47BML21
from Eaton Corporation

SOLDER TERMINAL CONNECTION TYPE. 125/250 VAC 15 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. 5.29 OZ OPERATING FORCE. 0.063 INCH OPERATING TRAVEL. 0.051 INCH DIFFERENTIAL TRAVEL. LEVER, REVERSED ACTUATOR/HEAD TYPE. 0.16... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Maximum Current Rating: 15
  • Device Type: Linear Limit Switch
  • Maximum AC Voltage Rating: 125 to 250
Limit Switch--Electromagnetic Induction/Linear Position -- Limit Switch
from Chengdu Fuyu Technology Co., Ltd

Product Feature]. Dustproof, waterproof, oilproof feature. It is used for metal detection, when limit switch get close to metal, indicator of limit switch will light on, and release reverse signal. [Range of Application]. FUYU ball screw motorized linear guideway, belt driven linear axis and linear... [See More]

  • Certifications / Approvals: CE Certified
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
Safety Interlock Switches -- SI Series Safety Limit (Position) Switches
from Banner Engineering Corp.

Overview. SI Series Safety Limit (position) Switches expand solutions for monitoring the position of a wide variety of guards, gates, covers and other movable machine fixtures/tooling. Three model types available: SI-LM40, SI-LS31, SI-LS83. Expand solutions for monitoring the position of a wide... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; ANSI, ISO, IEC
  • Normal State: Normally Open (optional feature); Normally Closed
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 1.5 to 6
Fully Potted Limit Switches HDLS Non Plug-in: Low Temperature Version; Side Roller Plunger; 2NC 2NO DPDT Snap Action; 12-foot Cable -- LSYFB4LX-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Double Pole, Double Throw (DPDT)
Modular Plug-In Limit Switches -- E50
from OMEGA Engineering, Inc.

E50 Modular Plug-In Limit Switch components are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard FKM gaskets, seals and boots, and a zinc die cast enclosure provide exceptional chemical resistance to the common... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Switch Type: Electromechanical; Solid State
  • Device Type: Rotary Limit Switch
  • Contact Type: Momentary Contact
ATEX Position Switches -- Type ENM2-SU1Z Ex..., IP 66/IP 67
from BERNSTEIN AG

An Ex d-certified snap-action switch lies at the core of. the Ex-approved switches. This switch with protection. class flameproof encapsulation can be used in zones. 1, 2 and 22. The snap-action switch has two galvanically isolated contacts, one NC contact and one NO contact. BERNSTEIN proposes the... [See More]

  • Certifications / Approvals: CE Certified
  • Housing Type: Enclosed Switch Housing
  • Normal State: Normally Open; Normally Closed
  • Maximum Current Rating: 3
Heavy-Duty Factory Sealed 6P+ Switch -- E50AR16P
from Eaton Corporation - Sensors

E50 Heavy-Duty Factory Sealed 6P+ Limit Switches Eaton's Cutler-Hammer E50 6P+ Limit Switch was specifically designed to withstand the penetrating properties of cutting fluids and coolants, such as those used in the automotive industry, as well as extreme shock, vibration and temperature... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Momentary Contact
Inductive Multiple Limit Switch
from Euchner-U.S.A., Inc.

EUCHNER Inductive Multiple Limit Switches are non-contact sensors used for the control and monitoring of machinery and industrial equipment. The switch detects metal as it passes, causing actuation. Up to 20 sensors per housing are available in various mounting profiles. The robust design allows our... [See More]

  • Certifications / Approvals: CE Certified
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Normal State: Normally Open; Normally Closed
Limit Switch -- PS21L-T
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. Double Insulation. Degree of protection IP65. Reinforced UL-V0 thermoplastic fiber-glass body. Positive Opening Operation. Minimum Actuation Force/Torque. [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
General/Heavy Duty Limit Switch -- E47BML40
from Eaton Corporation

SOLDER TERMINAL CONNECTION TYPE. 125/250 VAC 15 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. MINERAL FILLED PHENOLIC BODY MATERIAL. -13 TO 176 DEG F OPERATING TEMPERATURE. 17.64 OZ OPERATING FORCE. 0.5 INCH OPERATING TRAVEL. 0.087 INCH DIFFERENTIAL TRAVEL. ROLLER LEVER, ADJUSTABLE ACTUATOR/HEAD... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Maximum Current Rating: 15
  • Device Type: Linear Limit Switch
  • Maximum AC Voltage Rating: 125 to 250
Fully Potted Limit Switches HDLS Non Plug-in: Low Temperature Version; Side Rotary; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYAB3KP-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
ATEX Position Switches -- Type GC-SU1Z Ex..., IP 66/IP 67
from BERNSTEIN AG

An Ex d-certified snap-action switch lies at the core of. the Ex-approved switches. This switch with protection. class flameproof encapsulation can be used in zones. 1, 2 and 22. The snap-action switch has two galvanically isolated contacts, one NC contact and one NO contact. BERNSTEIN proposes the... [See More]

  • Certifications / Approvals: CE Certified
  • Housing Type: Enclosed Switch Housing
  • Normal State: Normally Open; Normally Closed
  • Maximum Current Rating: 3
Heavy-Duty Plug-In Switch -- E50AR1
from Eaton Corporation - Sensors

E50 Heavy-Duty Modular Limit Switches. The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton ® gaskets, seals and boots and a... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Momentary Contact
Inductive Single Limit Switch
from Euchner-U.S.A., Inc.

EUCHNER Inductive Single Limit Switches are non-contact sensors used for the control and monitoring of machinery and industrial equipment. The switch detects metal as it passes, causing actuation. The robust design allows our inductive sensors to be used as an alternative to mechanical switches in... [See More]

  • Certifications / Approvals: CE Certified
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Normal State: Normally Open; Normally Closed
Limit Switch -- PS21M-M
from CARLO GAVAZZI Automation Components

They are developed with very compact size, to enable its mounting on machine ’s moving member during advers environmental conditions and controlling their position. Sealed with epoxy resin at the base of the box. Degree of protection IP67. Diecast zinc alloy body. Positive Opening Operation. [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; RoHS
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
General/Heavy Duty Limit Switch -- E49S71AP7
from Eaton Corporation

MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66 BODY MATERIAL. -10 TO... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Maximum Current Rating: 0.1100 to 10
  • Normal State: Normally Open; Normally Closed
  • Maximum AC Voltage Rating: 24 to 600
Fully Potted Limit Switches HDLS Non Plug-in: Low Temperature Version; Side Rotary; 1NC 1NO SPDT Snap Action; 20-foot Cable -- LSYAB3KPC-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Bistable Safety Switch -- Type SGS
from BERNSTEIN AG

The SGS is a bistable safety switch with remote release facility. Once switched, the SGS remains in this position until it is manually reset at the plunger or via an external button. A built-in solenoid actuator controls the release action. In its rugged plastic housing, it represents an... [See More]

  • Certifications / Approvals: CE Certified
  • Housing Type: Enclosed Switch Housing
  • Normal State: Normally Closed
  • Maximum Current Rating: 10
Pin Plunger -- E47BMS01
from Eaton Corporation - Sensors

The E47 Precision Switches from Eaton's Culter-Hammer sensor business provide high accuracy switching at an affordable price. A variety of standard features, such as current capacity, operating force, travel characteristics and actuators, lets you custom fit the switch to your application. The... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
Limit Switch to EN 50041 -- NG1/NZ1
from Euchner-U.S.A., Inc.

EUCHNER NG Limit Switches are used for the control and monitoring of all kinds of automated machinery and industrial equipment. These position-sensing devices feature high quality corrosion resistant materials. A die-cast aluminum housing is manufactered using standard dimensions and mounting holes. [See More]

  • Certifications / Approvals: CE Certified; UL Listed
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Normal State: Normally Open; Normally Closed
Limit Switch -- PS31L-M
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Zinc alloy (Zamack) body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
General/Heavy Duty Limit Switch -- E49S71CP7
from Eaton Corporation

MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66 BODY MATERIAL. -10 TO... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Maximum Current Rating: 0.1100 to 10
  • Normal State: Normally Open; Normally Closed
  • Maximum AC Voltage Rating: 24 to 600
Fully Potted Limit Switches HDLS Non Plug-in: Low Temperature Version; Side Rotary; 1NC 1NO SPDT Snap Action; 5-Pin Mini-Connector -- LSYAB3KQ-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Metal Limit Switch -- Type D
from BERNSTEIN AG

Heavy duty enclosure for harsh operating conditions with particularly tough design of actuator and switching systems. Product advantages: Protection class IP 65 to VDE 0470 T1. Enclosure: Aluminium pressure die-casting. Cover: Sheet aluminium. Actuator can be repositioned by 4 x 90 °. Cable... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified
  • Housing Type: Enclosed Switch Housing
  • Normal State: Normally Open; Normally Closed
  • Maximum Current Rating: 10
Multiple Limit Switch -- GLBF
from Euchner-U.S.A., Inc.

EUCHNER Precision Multiple Limit Switches are used for the control and positioning of all kinds of automated machinery and industrial equipment. Euchner offers a variety of plunger styles and housings including DIN versions to meet your design needs. Both horizontal and vertical plunger arrangements... [See More]

  • Certifications / Approvals: CE Certified
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Normal State: Normally Open; Normally Closed
Limit Switch -- PS31L-T
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. Double Insulation. Degree of protection IP65. Reinforced UL-V0 thermoplastic fiber-glass body. Positive Opening Operation. Minimum Actuation Force/Torque. [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
General/Heavy Duty Limit Switch -- E49S71CP7-20
from Eaton Corporation

GENERAL DUTY MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. PG13.5/M20 X 1.5 INCH CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 0.1100 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Low Temperature Version; Side Rotary; 2NC 2NO DPDT Center Neutral; 12-foot Cable -- LSYMB4NX-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Double Pole, Double Throw (DPDT)
Metal Limit Switch -- Type ENM2
from BERNSTEIN AG

With its standard enclosure, the ENM2 limit switch can be used universally in all industrial and safety applications. Product advantages: Standard switch conforming to DIN EN 50041. Standard actuator conforming to. DIN EN 50041, Type A, B, C, E. Protection class IP 65 to VDE 0470 T1. Enclosure:... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Housing Type: Enclosed Switch Housing
  • Normal State: Normally Open; Normally Closed
  • Maximum Current Rating: 10
Precision Cylindrical Limit Switch -- EGM
from Euchner-U.S.A., Inc.

EGM Single Hole Fixing Limit Switches are technically sophisticated control switches that have held up for decades in harsh industrial applications and are entirely maintenance free. Their cylindrical design enabling direct mounting inside a smooth or threaded hole. This allows the switching point... [See More]

  • Certifications / Approvals: CE Certified; UL Listed; GL
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Normal State: Normally Open
Limit Switch -- PS31M-M
from CARLO GAVAZZI Automation Components

They are developed with very compact size, to enable its mounting on machine ’s moving member during advers environmental conditions and controlling their position. Sealed with epoxy resin at the base of the box. Degree of protection IP67. Diecast zinc alloy body. Positive Opening Operation. [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; RoHS
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
General/Heavy Duty Limit Switch -- E49S71DP7
from Eaton Corporation

MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66 BODY MATERIAL. -10 TO... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Maximum Current Rating: 0.1100 to 10
  • Normal State: Normally Open; Normally Closed
  • Maximum AC Voltage Rating: 24 to 600
Fully Potted Limit Switches HDLS Non Plug-in: Low Temperature Version; Side Rotary; 2NC 2NO DPDT Center Neutral; 30-foot Cable -- LSYMC4NXB-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Double Pole, Double Throw (DPDT)
Metal Limit Switch -- Type GC
from BERNSTEIN AG

Thanks to its compact design, this metal-enclosed switch is ideally suited for virtually all safety and position monitoring applications. Product advantages: Protection class IP 65 to VDE 0470 T1. Enclosure: Aluminium pressure die-casting. Cover: Sheet aluminium. Actuator can be repositioned by 4 x... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Housing Type: Enclosed Switch Housing
  • Normal State: Normally Open; Normally Closed
  • Maximum Current Rating: 10
Precision Cylindrical Safety Limit Switch -- EGZ
from Euchner-U.S.A., Inc.

EUCHNER EGZ Stainless Steel Safety Switches taken from the platform of our hugely successful EGT series, the EGZ offers an extremely robust stainless steel housing. Features include 2 positive break N/C contacts with 1 N/O signal contact version and 3 positive break contacts version available. Their... [See More]

  • Certifications / Approvals: CE Certified
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Normal State: Normally Open; Normally Closed
Limit Switch -- PS31M-T
from CARLO GAVAZZI Automation Components

They are developed with very compact size, to enable its mounting on machine ’s moving member during advers environmental conditions and controlling their position. Double Insulation (for thermoplastic type). Sealed with epoxy resin at the base of the box. Degree of protection IP67. [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; RoHS
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
General/Heavy Duty Limit Switch -- E49S71EP7
from Eaton Corporation

MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66 BODY MATERIAL. -10 TO... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Maximum Current Rating: 0.1100 to 10
  • Normal State: Normally Open; Normally Closed
  • Maximum AC Voltage Rating: 24 to 600
Fully Potted Limit Switches HDLS Non Plug-in: Low Temperature Version; Side Rotary; 2NC 2NO DPDT Sequential; 9-Pin Mini-Connector -- LSYLB7MR-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Double Pole, Double Throw (DPDT)
Metal Limit Switch -- Type SN2
from BERNSTEIN AG

With its three cable entries and spacious connection area, the SN2 limit switch is the optimum solution for through-wiring or even branching off electrical circuits. Product advantages: Protection class IP 65 to VDE 0470 T1. Enclosure: Aluminium pressure die-casting. Cover: Sheet aluminium. Actuator... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Housing Type: Enclosed Switch Housing
  • Normal State: Normally Open; Normally Closed
  • Maximum Current Rating: 10
Precision Single Limit Switch -- N01
from Euchner-U.S.A., Inc.

Euchner Precision Single Plunger Limit Switches are used in Mechanical and Plant Engineering for control and positioning tasks. They have been developed in close collaboration with machine tool manufacturers. Their robust housings are made of a die cast anodized alloy, offering high performance and... [See More]

  • Certifications / Approvals: CE Certified; GL
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 4
Limit Switch -- PS42L-M
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Aluminum body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to achieve... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
General/Heavy Duty Limit Switch -- E49S71UP7
from Eaton Corporation

MINIATURE TYPE. 1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT CONNECTION TYPE. 24/120/240/480/600 VAC 10 AMPERE, 24 VDC 1.5 AMPERE, 120 VDC 0.22 AMPERE, 240 VDC 0.11 AMPERE CONTACT RATING. UL, CSA, CE APPROVAL. NEMA 1/2/3/4/4X/6/6P/12/13, IP65/67 ENCLOSURE. GLASS FILLED NYLON 66 BODY MATERIAL. -10 TO... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Maximum Current Rating: 0.1100 to 10
  • Normal State: Normally Open; Normally Closed
  • Maximum AC Voltage Rating: 24 to 600
Fully Potted Limit Switches HDLS Non Plug-in: Low Temperature Version; Side Rotary; 2NC 2NO DPDT Snap Action; 12-foot Cable -- LSYAB4LX-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Double Pole, Double Throw (DPDT)
Plastic Limit Switch -- Type Bi2
from BERNSTEIN AG

Thanks to its two cable entries, this switch is ideal for use in series-connected monitoring facilities. Product advantages: Protection class IP 65 to VDE 0470 T1. Enclosure and cover PA 6, self-extinguishing (UL-94 V0). Actuator can be repositioned by 4 x 90 °. Cable entry 2 x M16 x 1.5. [See More]

  • Certifications / Approvals: CE Certified; CSA Certified
  • Housing Type: Enclosed Switch Housing
  • Normal State: Normally Open; Normally Closed
  • Maximum Current Rating: 10
Safety Limit Switch to EN 50041 -- NZ
from Euchner-U.S.A., Inc.

EUCHNER NZ Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. A die-cast aluminum housing is manufactered providing industry standard dimensions and mounting holes. NBR seals protect the switching chamber against coolants... [See More]

  • Certifications / Approvals: CE Certified; UL Listed; GL, BG-PRUFZERT
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Normal State: Normally Open; Normally Closed
Limit Switch -- PS42L-T
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. Double Insulation. Degree of protection IP65. Reinforced UL-V0 thermoplastic fiber-glass body. Positive Opening Operation. Minimum Actuation Force/Torque. [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
General/Heavy Duty Limit Switch -- E50AH1
from Eaton Corporation

HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. MAINTAINED, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 1 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Low Temperature Version; Side Rotary; 2NC 2NO DPDT Snap Action; 12-foot Cable -- LSYNB4LX-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Contact Type: Mantained Contact
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Open; Normally Closed
Plastic Limit Switch -- Type ENK
from BERNSTEIN AG

Thanks to its design and its metal actuator, the ENK limit switch is particularly suitable for applications requiring a sturdy safety switch made of plastic. Product advantages: Standard switch conforming to DIN EN 50041. Standard actuator conforming to DIN EN 50041, Type A, B, C, E. Protection... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Housing Type: Enclosed Switch Housing
  • Normal State: Normally Open; Normally Closed
  • Maximum Current Rating: 10
Safety Switch -- NM
from Euchner-U.S.A., Inc.

EUCHNER NM Design Type 1 Safety Limit Switches are used to protect personnel and equipment by monitoring the position of movable components. When positive mode mounted, the NM safety switch actuator separates the positive opening safety contacts providing the highest level of safety. Due to its... [See More]

  • Certifications / Approvals: CE Certified; UL Listed
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch; Linear Limit Switch
  • Normal State: Normally Open; Normally Closed
Limit Switch -- PS43L-M
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: Presence/Absence. Positioning and travel limit. Objects passing/counting. High mechanical resistance. Degree of protection IP66. Aluminum body. Positive Opening Operation. Minimum Actuation Force/Torque. Minimum Force to achieve... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Positive Opening
General/Heavy Duty Limit Switch -- E50AL1
from Eaton Corporation

HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Maximum Current Rating: 1 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Low Temperature Version; Wobble - Plastic Rod; 2NC 2NO DPDT Snap Action; 12-foot Cable -- LSYJB4LX-7AFP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Double Pole, Double Throw (DPDT)
Plastic Limit Switch -- Type I88
from BERNSTEIN AG

Thanks to its standard dimensions as well as its wide range of contacts and actuators, this switch can be used on safety facilities and for position monitoring in virtually any industrial application. Product advantages: Standard switch conforming to DIN EN 50047. Standard actuator conforming to DIN... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Housing Type: Enclosed Switch Housing
  • Normal State: Normally Open; Normally Closed
  • Maximum Current Rating: 10
Single Hole Fixing Limit Switch -- EGT
from Euchner-U.S.A., Inc.

EGT Single Hole Fixing Limit Switches are technically sophisticated control switches that have held up for decades in harsh industrial applications and are entirely maintenance free. Their cylindrical design enabling direct mounting inside a smooth or threaded hole. This allows the switching point... [See More]

  • Certifications / Approvals: CE Certified; UL Listed; GL
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Normal State: Normally Open; Normally Closed
Safety Limit Switch -- PS21S
from CARLO GAVAZZI Automation Components

They are developed in order to be used for following operations: For monitoring and protection of industrial machines, without inertia, in which down-time is less than access time to the dangerous area. Use on sliding or pivoting protectors (covers, cases, doors, grids, etc.). To protect operators... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch (optional feature); Linear Limit Switch (optional feature)
  • Contact Type: Positive Opening
General/Heavy Duty Limit Switch -- E50AL16P
from Eaton Corporation

HEAVY DUTY FACTORY SEALED TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Maximum Current Rating: 1 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Side Plunger - Adjustable ; 1NC 1NO SPDT Snap Action; 12 foot Cable -- LSYWC3KP-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
General/Heavy Duty Limit Switch -- E50AL1P5
from Eaton Corporation

HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN MINI CONNECTOR, RECEPTACLE CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, LOW FORCE OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Maximum Current Rating: 1 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Side Plunger; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYEC3KP-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
General/Heavy Duty Limit Switch -- E50AR16P12
from Eaton Corporation

HEAVY DUTY FACTORY SEALED TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT, 12 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Maximum Current Rating: 1 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Side Plunger; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYEC3KY-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
General/Heavy Duty Limit Switch -- E50AR16PC
from Eaton Corporation

HEAVY DUTY FACTORY SEALED TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN MINI CONNECTOR CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13,... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Maximum Current Rating: 1 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Side Plunger; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYEC5KP-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
General/Heavy Duty Limit Switch -- E50AR1P5-W
from Eaton Corporation

HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN MINI CONNECTOR CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP OPERATION TYPE. 600 VAC 10 AMPERE, 250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Maximum Current Rating: 1 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Side Plunger; 1NC 1NO SPDT Snap Action; 5-Pin Mini-Connector -- LSYEC3KQ-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
General/Heavy Duty Limit Switch -- E50AR1S12
from Eaton Corporation

HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 12 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, CLOCKWISE/COUNTER CLOCKWISE, SNAP, STANDARD OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Maximum Current Rating: 1 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Side Roller Plunger; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYFC3KP-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
General/Heavy Duty Limit Switch -- E50AS1
from Eaton Corporation

HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 1 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Side Roller Plunger; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYFC3KY-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
General/Heavy Duty Limit Switch -- E50AS26P
from Eaton Corporation

HEAVY DUTY FACTORY SEALED TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE. SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 1 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Side Roller Plunger; 1NC 1NO SPDT Snap Action; 5-Pin Mini-Connector -- LSYFC3KQ-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
General/Heavy Duty Limit Switch -- E50AS3
from Eaton Corporation

HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 1 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Side Roller Plunger; 1NC 1NO SPDT Snap Action; 5-Pin Mini-Connector -- LSYFC5KQ-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
General/Heavy Duty Limit Switch -- E50AT16P
from Eaton Corporation

HEAVY DUTY FACTORY SEALED TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 1 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Side Rotary; 1NC 1NO SPDT Snap Action; 12 foot Cable -- LSYUC3KP-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
General/Heavy Duty Limit Switch -- E50AT16P12
from Eaton Corporation

HEAVY DUTY FACTORY SEALED TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT, 12 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 1 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Side Rotary; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYAC3KP-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
General/Heavy Duty Limit Switch -- E50AT1S12
from Eaton Corporation

HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 12 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 1 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Side Rotary; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYAC3KY-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
General/Heavy Duty Limit Switch -- E50AT26P
from Eaton Corporation

HEAVY DUTY FACTORY SEALED TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 1/2 INCH NPT, 8 FT PRE WIRED 16 AWG CABLE CONNECTION TYPE. SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 1 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Side Rotary; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYAC5KP-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
General/Heavy Duty Limit Switch -- E50AT2S
from Eaton Corporation

HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 8 FT PRE WIRED 22 TO 12 AWG CABLE, 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP, ADJUSTABLE OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13,... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 1 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Side Rotary; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYAC5KY-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
General/Heavy Duty Limit Switch -- E50AT3
from Eaton Corporation

HEAVY DUTY PLUG IN TYPE. SP-1NO-1NC CONTACT CONFIGURATION. 5 PIN RECEPTACLE CONNECTION TYPE. SPRING RETURN, SNAP OPERATION TYPE. 120/240/480/600 VAC 10 AMPERE, 125/250 VDC 1 AMPERE CONTACT RATING. UL, CSA, CE, TUV APPROVAL. NEMA 1/3/3S/4/4X/6/6P/13, IP67 ENCLOSURE. DIE CAST ZINC BODY MATERIAL. 14 TO... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 1 to 10
Fully Potted Limit Switches HDLS Non Plug-in: Side Rotary; 1NC 1NO SPDT Snap Action; 12-foot Cable -- LSYHC3KP-FP
from Honeywell Sensing & IoT

The MICRO SWITCH fully potted HDLS provides an extra degree of protection in harsh environments by sealing the basic switch cavity with epoxy. These switches are the same as the non plug-in HDLS except that the entire switch cavity is filled with epoxy in addition to the conduit entrance, and the... [See More]

  • Certifications / Approvals: CE Certified; CSA Certified; UL Listed; UL, CE, CSA, CCC. EN60947-1, EN60947-5-1
  • Normal State: Normally Open; Normally Closed
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)