Side Mounted Actuator Limit Switches

136 Results
LS7 Limit Switch
from Joyce/Dayton Corp.

Joyce limit switches allow you to set precise travel limits and stops on Joyce jacks and actuators. They are also ideal in any application where rotary motion of a machine component can be used to indicate linear motion of another part. They are compatible with 2-ton through 150-ton jacks,... [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
In-Mold Limit Switch -- THINSWITCH®
from Burger & Brown Engineering, Inc.

Prevents costly mold damage. Small size - 2.15" L x 1.5" W x 0.18" thick. Fits behind ejector plate. Requires only 2 screw holes. Very economical to install. Ten million cycle mechanical life. Adjustable operating point. Electrical capacity at 250V AC. 5 Amps Resistive, 4 Amps Inductive. SPDT. 6'... [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
E1 Series -- E1092
from Control Products, Inc.

Opposite angle of E1112. Slotted mounting holes for up to 1" height adjustment. [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
Compact Prewired Switch -- E47BCC15
from Eaton Corporation - Sensors

The E47 Compact Prewired Limit Switch by Eaton's Cutler-Hammer sensor business is designed to be a versatile, slim device for hard to fit applications where sealing integrity is required. The rugged die cast aluminum alloy housing, cable connection and switch mechanism are encapsulated for... [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Open; Normally Closed
Micro Mini Side Actuated Surface Mount Detect Switches -- HDS Series
from C&K Components

Features/Benefits. Low profile package sits just. 1.4 mm off PCB. Design allows top or side actuation. Right and left options available. Low actuation force, 30 grams max. Pick and place compatible, available in. tape & reel packaging. RoHS compliant and compatible. Applications. Consumer... [See More]

  • Orientation: Side Mounted Actuator
  • Normal State: Normally Open
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Single Throw (SPST)
Double Pole Limit Switch, Hazardous Location -- EA800
from Specialty Product Technologies

The Series EA-800 hazardous location limit switches operate reliably where gases, vapors, and dust are potential explosion hazards. The switch bodies are carefully engineered to resist corrosion. [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Mantained Contact (optional feature)
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Ball Bearing Plunger, 1NC 1NO SPDT Snap Action, 2 m Cable -- 14CE66-2
from Honeywell Sensing & IoT

All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling... [See More]

  • Orientation: Side Mounted Actuator
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Belt-alignment Switch -- ES 61 SR
from steute

Features / Options. Metal enclosure. Slow action: 2 contacts [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Open; Normally Closed
Switches - Limit Switches -- 11CX12 [11CX12 from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH SNAP ACT SPDTX2 15A 120V [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT x 2
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 15
In-Mold Limit Switch -- VERSASWITCH™
from Burger & Brown Engineering, Inc.

Features and Benefits. Prevents costly mold damage. Fits behind core. Simply screw into 5/8 - 24 UNEF mounting hole. Very economical to install. One million cycle mechanical life. Adjustable operating point. Electrical capacity at 240V AC. 5 Amps Resistive, 3 Amps Inductive. SPDT. 6' wire leads... [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
E1 Series -- E1100
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
Hazardous Location Switch -- 10316H1002
from Eaton Corporation - Sensors

10316 Hazardous Location Limit Switches The Type LX, CX and CBX Limit Switches from Eaton's Cutler-Hammer sensor business are designed for extreme environmental service in NEMA 7 - 9 locations where there exists a danger of an internal or external explosion of flammable gases, vapors, metal alloy or... [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Momentary Contact
Micro Miniature Pendulum SMT Detect Switch -- SDP Series
from C&K Components

Features/Benefits. SMT process compatible. Low profile. Right or left side actuated. Low actuation force. Low halogen / halogen free. Typical Applications. Consumer electronics. Computers. Medical devices. ATCA and MicroTCA devices [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Normal State: Normally Open
Switches - Limit Switches -- 1LS1 [1LS1 from Honeywell Sensing & IoT]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH SNAP ACTION SPDT 10A 120V [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT (DB/DM)
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 10
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Cross Roller Plunger (90° Rotated Plunger), 1NC 1NO SPDT Snap Action, 3 m Cable -- 14CE3-3
from Honeywell Sensing & IoT

All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling... [See More]

  • Orientation: Side Mounted Actuator
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Belt-alignment Switch -- ES 98 SR
from steute

Features / Options. Metal enclosure. 2 contacts. Design to EN 50041. Wiring compartment. Adjustable-length rod lever with nylon roller. For light- and medium-heavy applications. Ex version available [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Open; Normally Closed
Switches - Limit Switches -- 11CX2 [11CX2 from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH SNAP ACT SPDTX2 15A 120V [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT x 2
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 15
Liquid-Resistant Limit Switch -- GLOBAL THINSWITCH®
from Burger & Brown Engineering, Inc.

Smartflow ® Global Thinswitch ® Limit Switch helps prevent accidental mold close in injection molds by verifying ejector plate return in injection molds with 3mm or 4mm rest buttons, and where occasional water or oil spray is present. A polyurethane dome covers the actuator spring,... [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Normal State: Normally Open
E1 Series -- E1101
from Control Products, Inc.

Opposite angle of E1100. Slotted mounting holes for 1" height adjustment. [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
Heavy-Duty Factory Sealed 6P+ Switch -- E50AR16P
from Eaton Corporation - Sensors

E50 Heavy-Duty Factory Sealed 6P+ Limit Switches Eaton's Cutler-Hammer E50 6P+ Limit Switch was specifically designed to withstand the penetrating properties of cutting fluids and coolants, such as those used in the automotive industry, as well as extreme shock, vibration and temperature... [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Momentary Contact
Side Actuated Detect Switches -- KSM Series
from C&K Components

Features/Benefits. Low profile – 1,5 mm. Momentary, normally closed contact. Thermoformed tape & reel. RoHS compliant and compatible. Typical Applications. Automotive. Position sensing switch. Edge card reset switch. Smart card presence switch detector. DSL and fiber optic networks [See More]

  • Orientation: Side Mounted Actuator
  • Contact Type: Momentary Contact
  • Device Type: Linear Limit Switch
  • Normal State: Normally Closed
Switches - Limit Switches -- 1LS10 [1LS10 from Honeywell Sensing & IoT]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH SNAP ACTION SPDT 10A 120V [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT (DB/DM)
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 10
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Cross Roller Plunger (90° Rotated Plunger), 1NC 1NO SPDT Snap Action, 3 m Cable -- 14CE3-3AH
from Honeywell Sensing & IoT

All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling... [See More]

  • Orientation: Side Mounted Actuator
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Belt-alignment Switch -- ZS 73 SR
from steute

Feautes / Options. Metal enclosure. 2 contacts. Release by push-button (VD) or key (VS) possible. Belt-alignment roller made of stainless steel 1.4104. Indicator lamps for various voltages are indicated in chapter accessories in the appendix. Indicator lamp position in the left side cable entry,... [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Open; Normally Closed
Switches - Limit Switches -- 11LS1 [11LS1 from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH SNAP ACTION DPDT 10A 125V [See More]

  • Orientation: Side Mounted Actuator
  • Maximum Current Rating: 10
  • Switch Configuration: Double Pole, Double Throw (DPDT); DPDT (DB/DM)
  • Maximum DC Voltage Rating: 125
Liquid-Resistant Limit Switch -- THINSWITCH®
from Burger & Brown Engineering, Inc.

Smartflow Thinswitch Liquid-Resistant Limit Switch is designed to verify ejector plate return in areas where occasional water or oil spray is present. The Thinswitch helps prevent accidental mold close in injection molding applications by providing a position switch that is tied to the injection... [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
E1 Series -- E1102
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
Heavy-Duty Plug-In Switch -- E50AR1
from Eaton Corporation - Sensors

E50 Heavy-Duty Modular Limit Switches. The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton ® gaskets, seals and boots and a... [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Momentary Contact
Side Actuated Detect Switches -- SDS Series
from C&K Components

Features/Benefits. Low profile package sits just 2mm off PCB. 2mm overtravel ideal for detector applications. Low actuation force (75 grams max.). Pick & place compatible, available in tape & reel packaging. RoHS compliant and compatible. Typical Applications. Detect the presence of a... [See More]

  • Orientation: Side Mounted Actuator
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Single Throw (SPST)
Switches - Limit Switches -- 1LS3 [1LS3 from Honeywell Sensing & IoT]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH SNAP ACTION SPDT 10A 120V [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT (DB/DM)
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 10
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Cross Roller Plunger (90° Rotated Plunger), 1NC 1NO SPDT Snap Action, 4-Pin dc Micro-Connector -- 14CE3-Q
from Honeywell Sensing & IoT

All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling... [See More]

  • Orientation: Side Mounted Actuator
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Belt-alignment Switch -- ZS 75 HES
from steute

Features / Options. Metal enclosure. 2 contacts. Watertight collar W for protection against penetration of dirt. Max. traction force 130 N. For limiting the hoist height. Ex version available [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Open; Normally Closed
Switches - Limit Switches -- 12CX2 [12CX2 from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH SNAP ACT SPDTX2 20A 120V [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT x 2
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 20
Slide Retainer & Limit Switch -- SMARTLOCK™
from Burger & Brown Engineering, Inc.

SMARTFLOW ® SMARTLOCK ® slide retainer and limit switch is designed for injection molders to provide switching plus slide retaining in one unique package. The SMARTLOCK ® locking function prevents premature slide movement during molded part ejection while the SPDT switch is... [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Normal State: Normally Open (optional feature); Normally Closed (optional feature)
E1 Series -- E1103
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
Side Rotary Operated -- 10316H187
from Eaton Corporation - Sensors

10316 Non Plug-In Limit Switches The 10316 Type L Non Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business is sold as a complete, assembled device with a wide array of operating head configurations. All switches are single-pole 1N.O.-1N.C. Product Features. Side and top rotary, side and... [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Contact Type: Momentary Contact
Subminiature Detect Switches -- KM Detect Series
from C&K Components

Features/Benefits. Reliable contact design. Available with pretravel and overtravel. RoHS compliant. Typical Applications. Alarm systems. Computers. Detector switch application [See More]

  • Orientation: Side Mounted Actuator
  • Contact Type: Momentary Contact
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Switches - Limit Switches -- 1LS9 [1LS9 from Honeywell Sensing & IoT]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH SNAP ACTION SPDT 10A 120V [See More]

  • Orientation: Side Mounted Actuator
  • Maximum Current Rating: 10
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT (DB/DM)
  • Maximum DC Voltage Rating: 120
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Cross Roller Plunger (90° Rotated Plunger), 1NC 1NO SPDT Snap Action, 6 m Cable -- 14CE3-6
from Honeywell Sensing & IoT

All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling... [See More]

  • Orientation: Side Mounted Actuator
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Belt-alignment Switch -- ZS 75 SR
from steute

Feautes / Options. Metal enclosure. 2 or 4 contacts. Release by push-button (VD) or key (VS) possible. Belt-alignment roller made of stainless steel 1.4104. Version with Dupline or Dupline Safe available on request. Indicator lamps for various voltages are indicated in chapter accessories in the... [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Open; Normally Closed
Switches - Limit Switches -- 151ML1 [151ML1 from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH SNAP ACTION SPDT 10A 120V [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT (DB/DM)
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 10
E1 Series -- E1105
from Control Products, Inc.

All stainless steel construction [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
Special Purpose Switch -- 10316H50
from Eaton Corporation - Sensors

10316 Special Purpose Limit Switches. The Special Purpose (Type D, F), Rotating Shaft (Type J), Pneumatic Time Delay (Type LP) and Precision and Cabinet Door Interlock (Type PS) Limit Switches from Eaton's Cutler-Hammer sensor business serve a variety of special purpose industrial applications for... [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Closed
Switches - Limit Switches -- 201LS1 [201LS1 from Honeywell Sensing & IoT]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH SNAP ACTION SPDT 10A 120V [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT (DB/DM)
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 10
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Top Plunger, 1NC 1NO SPDT Snap Action, 1 m Cable -- 14CE18-1A
from Honeywell Sensing & IoT

All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling... [See More]

  • Orientation: Side Mounted Actuator
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Belt-alignment Switch, Extreme -- ES 98 SR +90°C IP69K Extreme
from steute

Features/Options. Heat-resistant up to +90 °C. High degree of protection IP 69K. Metal enclosure. 2 contacts [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Open; Normally Closed
Switches - Limit Switches -- 151ML10 [151ML10 from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH SNAP ACTION SPDT 10A 120V [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT (DB/DM)
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 10
E1 Series -- E1112
from Control Products, Inc.

Opposite angle of E1092. Slotted mounting holes for up to 1" height adjustment. [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
Switches - Limit Switches -- 3SE03-AR16P [3SE03-AR16P from Siemens AG]
from Shenzhen Shengyu Electronics Technology Limited

LIMIT SWITCH,SIDE ROTARY,1NO + 1 [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Top Plunger, 1NC 1NO SPDT Snap Action, 1 m Cable -- 14CE18-1L
from Honeywell Sensing & IoT

All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling... [See More]

  • Orientation: Side Mounted Actuator
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Belt-alignment Switch, Extreme -- ES 98 SR -40°C IP66 Extreme
from steute

Features/Options. Cold-resistant down to -40 °C. High degree of protection IP 66. Metal enclosure. 2 contacts [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Open; Normally Closed
Switches - Limit Switches -- 151ML2 [151ML2 from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH SNAP ACTION DPDT 10A 120V [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Double Pole, Double Throw (DPDT); DPDT (DB/DM)
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 10
E1 Series -- E1117
from Control Products, Inc.

Opposite angle of E1161. Slotted mounting holes for 1 inch height adjustment. [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
Switches - Limit Switches -- 3SE03-BR1 [3SE03-BR1 from Siemens AG]
from Shenzhen Shengyu Electronics Technology Limited

LIMIT SWITCH,SIDE ROTARY,2NO + 2 [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: 4PST-2NO/2NC
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Top Plunger, 1NC 1NO SPDT Snap Action, 3 m Cable -- 14CE1-3AH
from Honeywell Sensing & IoT

All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling... [See More]

  • Orientation: Side Mounted Actuator
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Belt-alignment Switch, Extreme -- ZS 73 SR -40°C ... +100°C IP67 Extreme
from steute

Features/Options. Cold-resistant down to -40 °C or heat-resistant up to +100 °C. High degree of protection IP 67. Metal enclosure. 2 contacts. Release by push-button (VD) possible. Available without unlocking mechanism (per EN 60947-5-1). Belt-alignment roller made of stainless steel 1.4104 [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Open; Normally Closed
Switches - Limit Switches -- 16CX2 [16CX2 from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH SNAP ACT SPDTX2 1A 120V [See More]

  • Orientation: Side Mounted Actuator
  • Maximum Current Rating: 1
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT x 2
  • Maximum DC Voltage Rating: 120
E1 Series -- E1129
from Control Products, Inc.

Tapered simulated roller. Slotted mounting holes for 1 inch height adjustment. [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
Switches - Limit Switches -- 3SE03-NN1 [3SE03-NN1 from Siemens AG]
from Shenzhen Shengyu Electronics Technology Limited

LIMIT SWITCH,SIDE ROTARY, CENTER [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: 4PST-2NO/2NC
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Top Plunger, 1NC 1NO SPDT Snap Action, 3 m Cable -- 14CE1-3G
from Honeywell Sensing & IoT

All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling... [See More]

  • Orientation: Side Mounted Actuator
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Belt-alignment Switch, Extreme -- ZS 75 SR -40°C IP67 Extreme
from steute

Features/Options. Cold-resistant down to -40 °C. High degree of protection IP 67. Metal enclosure. 4 contacts. Release by push-button (VD). Available without unlocking mechanism (per EN 60947-5-1). Belt-alignment roller made of stainless steel 1.4104 [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Open; Normally Closed
Switches - Limit Switches -- 1EX1 [1EX1 from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH SNAP ACTION SPDT 15A 125V [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 15
E1 Series -- E1161
from Control Products, Inc.

Opposite angle of E1117. Slotted mounting holes for 1 inch height adjustment. [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
Switches - Limit Switches -- 3SE5112-0LH60 [3SE5112-0LH60 from Siemens AG]
from Shenzhen Shengyu Electronics Technology Limited

LIMIT SW,ADJ METAL ROLL CRNK,1NO [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: 3PST-2NC/1NO
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 6
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Top Plunger, 1NC 1NO SPDT Snap Action, 4-Pin dc Micro-Connector -- 14CE1-AQ
from Honeywell Sensing & IoT

All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling... [See More]

  • Orientation: Side Mounted Actuator
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Ex Belt-alignment Switch -- Ex 335 4VSR
from steute

Features/Options. Ex zone 1 and 21. Metal enclosure. 2 contacts. Design to EN 50041. Wiring compartment. Adjustable-length rod lever with nylon roller. For light- and medium-heavy applications. Special version only for dust Ex zone 22 available. N.B.: Please state required approvals for Russia,... [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Open; Normally Closed
Switches - Limit Switches -- 1LS1-L [1LS1-L from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH SNAP ACTION SPDT 10A 120V [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT (DB/DM)
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 10
E1 Series -- E1218
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
Switches - Limit Switches -- 3SE51120BH01 [3SE51120BH01 from Siemens AG]
from Shenzhen Shengyu Electronics Technology Limited

LIMIT SW,METAL ROLLER CRANK,1NO+ [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 6
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Top Plunger, 1NC 1NO SPDT Snap Action, 9 m Cable -- 14CE1-9A
from Honeywell Sensing & IoT

All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling... [See More]

  • Orientation: Side Mounted Actuator
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Ex Belt-alignment Switch -- Ex 355 4VSR
from steute

Features/Options. Ex zone 1 and 21. Metal enclosure. 2 contacts. Mounting details to EN 50041. Wiring compartment. Adjustable-length rod lever with nylon roller. For light- and medium-heavy applications. Special version only for dust Ex zone 22 available. N.B.: Please state required approvals for... [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Open; Normally Closed
Switches - Limit Switches -- 1LS1-L-SIG [1LS1-L-SIG from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH SNAP ACTION SPDT 10A 120V [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT (DB/DM)
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 10
E1 Series -- E1219
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
Switches - Limit Switches -- 3SE51120BH02 [3SE51120BH02 from Siemens AG]
from Shenzhen Shengyu Electronics Technology Limited

LIMIT SW,METAL ROLLER CRANK,1NO+ [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 6
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Top Roller Plunger, 1NC 1NO SPDT Snap Action, 1 m Cable -- 14CE2-1G
from Honeywell Sensing & IoT

All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling... [See More]

  • Orientation: Side Mounted Actuator
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Ex Belt-alignment Switch -- Ex 98 SR
from steute

Features/Options. Ex zone 1 and 21. Metal enclosure. 2 contacts. Design to EN 50041. Wiring compartment. Adjustable-length rod lever with nylon roller. For light- and medium-heavy applications. N.B.: Please state required approvals for Russia with your order!. Special version only for dust Ex zone... [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Open; Normally Closed
Switches - Limit Switches -- 1LS10-L [1LS10-L from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH SNAP ACTION SPDT 10A 120V [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT (DB/DM)
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 10
E1 Series -- E1221
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
Switches - Limit Switches -- 3SE51120CH03 [3SE51120CH03 from Siemens AG]
from Shenzhen Shengyu Electronics Technology Limited

SIRIUS POSITION SWITCH. [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 6
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Top Roller Plunger, 1NC 1NO SPDT Snap Action, 2 m Cable -- 14CE28-2
from Honeywell Sensing & IoT

All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling... [See More]

  • Orientation: Side Mounted Actuator
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Ex Belt-alignment Switch -- Ex ZS 73 SR
from steute

Features/Options. Ex zone 1 and 21. Metal enclosure. 2 contacts. Cable. With latching and release by push-button possible. Belt-alignment roller made of stainless steel 1.4104. Special version only for dust Ex zone 22 available. N.B.: Please state required approvals for Russia and Brazil with your... [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Open; Normally Closed
Switches - Limit Switches -- 1LS131 [1LS131 from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH SNAP ACTION SPDT 10A 120V [See More]

  • Orientation: Side Mounted Actuator
  • Maximum Current Rating: 10
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT (DB/DM)
  • Maximum DC Voltage Rating: 120
E1 Series -- E1222
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
Switches - Limit Switches -- 3SE51120CH50 [3SE51120CH50 from Siemens AG]
from Shenzhen Shengyu Electronics Technology Limited

LIMIT SW,ADJ METAL ROLL CRNK,1NO [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 6
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Top Roller Plunger, 1NC 1NO SPDT Snap Action, 2 m Cable -- 14CE31-2AL
from Honeywell Sensing & IoT

All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling... [See More]

  • Orientation: Side Mounted Actuator
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Ex Belt-alignment Switch -- Ex ZS 75 SR
from steute

Features/Options. Ex zone 1 and 21. Metal enclosure. 2 or 4 contacts. Cable. With latching and release by push-button possible. Belt-alignment roller made of stainless steel 1.4104. Special version only for dust Ex zone 22 available. N.B.: Please state required approvals for Russia and Brazil with... [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Open; Normally Closed
Switches - Limit Switches -- 1LS197 [1LS197 from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH SNAP ACTION SPDT 10A 120V [See More]

  • Orientation: Side Mounted Actuator
  • Maximum Current Rating: 10
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT (DB/DM)
  • Maximum DC Voltage Rating: 120
E1 Series -- E1224
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
Switches - Limit Switches -- 3SE51120CH51 [3SE51120CH51 from Siemens AG]
from Shenzhen Shengyu Electronics Technology Limited

LIMIT SW,ADJ METAL ROLL CRNK,1NO [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 6
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Top Roller Plunger, 1NC 1NO SPDT Snap Action, 2 m Cable -- 14CE31-2L
from Honeywell Sensing & IoT

All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling... [See More]

  • Orientation: Side Mounted Actuator
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Ex Belt-alignment Switch -- Ex ZS 75 SR Mining
from steute

Features/Options. Device group I (Mining). Equipment category M2. Metal enclosure. 2 contacts [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch
  • Normal State: Normally Open; Normally Closed
Switches - Limit Switches -- 1LS2 [1LS2 from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH SNAP ACTION SPDT 10A 120V [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT (DB/DM)
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 10
E1 Series -- E1225
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
Switches - Limit Switches -- 3SE51120CH561AK8 [3SE51120CH561AK8 from Siemens AG]
from Shenzhen Shengyu Electronics Technology Limited

SWITCH,SIRIUS,1X(M20X1.5),1NO+1N [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 6
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Top Roller Plunger, 1NC 1NO SPDT Snap Action, 3 m Cable -- 14CE2-3D
from Honeywell Sensing & IoT

All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling... [See More]

  • Orientation: Side Mounted Actuator
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Ex Position Switch with/without Safety Function -- Ex 14 / ExM 14
from steute

Features/Options. Ex zone 1 and 21. Thermoplastic enclosure, double insulated. Mounting details to EN 50047. Suitable for in-line mounting. With pre-wired cable. Cold-resistant version down to -40 °C available on request. Gold-plated contacts available on request. With latching element (On-/Off... [See More]

  • Orientation: Top Mounted Actuator; Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Normal State: Normally Open; Normally Closed
Switches - Limit Switches -- 1LS2-L [1LS2-L from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH SNAP ACTION SPDT 10A 125V [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT (DB/DM)
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 10
E1 Series -- E1227
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
Switches - Limit Switches -- 3SE51120CH60 [3SE51120CH60 from Siemens AG]
from Shenzhen Shengyu Electronics Technology Limited

LIMIT SW,ADJ METAL ROLL CRNK,1NO [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 6
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Top Roller Plunger, 1NC 1NO SPDT Snap Action, 3 m Cable -- 14CE2-AH
from Honeywell Sensing & IoT

All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling... [See More]

  • Orientation: Side Mounted Actuator
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Ex Position Switch with/without Safety Function -- Ex 335
from steute

Features/Options. Ex zone 1 and 21. Metal enclosure. Design to EN 50041. Wiring compartment. Available with contact overlapping. Actuator can be repositioned by 4 x 90 °. Rocking lever can be repositioned by 10 ° steps. With gold-plated contacts available on request. Special version only for... [See More]

  • Orientation: Top Mounted Actuator; Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Normal State: Normally Open; Normally Closed
Switches - Limit Switches -- 1LS243 [1LS243 from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH SNAP ACTION SPDT 10A 120V [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT (DB/DM)
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 10
E1 Series -- E1228
from Control Products, Inc.

When you combine one of CPI's industrial or military grade switches with a CPI mounting bracket and actuator, the result is a limit switch that you can customize for your particular application. [See More]

  • Orientation: Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Contact Type: Momentary Contact
Switches - Limit Switches -- 3SE51120CH62 [3SE51120CH62 from Siemens AG]
from Shenzhen Shengyu Electronics Technology Limited

POS. EN50041 METAL. ADJUST.LENGT [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 6
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Top Roller Plunger, 1NC 1NO SPDT Snap Action, 4-Pin dc Micro-Connector -- 14CE2-Q
from Honeywell Sensing & IoT

All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling... [See More]

  • Orientation: Side Mounted Actuator
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Ex Position Switch with/without Safety Function -- Ex 355
from steute

Features/Options. Ex zone 1 and 21. Metal enclosure. Mounting and switching details to EN 50041. Wiring compartment. 3 cable entries. Actuator can be repositioned by 4 x 90 °. Rocking lever can be repositioned by 10 ° steps. With gold-plated contacts available on request. Special version... [See More]

  • Orientation: Top Mounted Actuator; Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Normal State: Normally Open; Normally Closed
Switches - Limit Switches -- 1LS29-L [1LS29-L from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH SNAP ACTION SPDT 10A 125V [See More]

  • Orientation: Side Mounted Actuator
  • Maximum Current Rating: 10
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT (DB/DM)
  • Maximum DC Voltage Rating: 125
Switches - Limit Switches -- 3SE51120CH80 [3SE51120CH80 from Siemens AG]
from Shenzhen Shengyu Electronics Technology Limited

LIMIT SW,ALUM ROD ACT,200MM,1NO+ [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 6
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Top Roller Plunger, 1NC 1NO SPDT Snap Action, 5 m Cable -- 14CE2-5
from Honeywell Sensing & IoT

All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling... [See More]

  • Orientation: Side Mounted Actuator
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Ex Position Switch with/without Safety Function -- Ex 61 / ExM 61
from steute

Features/Options. Ex zone 1 and 21. Metal enclosure. ExM 61: Snap action, change-over contact with single break. Ex 61: Slow action, change-over contact with double break. With pre-wired cable, cable length 3 m. Actuator can be repositioned in factory by 4 x 90 °. N.B.: Please state required... [See More]

  • Orientation: Top Mounted Actuator; Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Normal State: Normally Open; Normally Closed
Switches - Limit Switches -- 1LS3-4C [1LS3-4C from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH SNAP ACTION SPDT 10A 120V [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT (DB/DM)
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 10
Switches - Limit Switches -- 3SE51120CH82 [3SE51120CH82 from Siemens AG]
from Shenzhen Shengyu Electronics Technology Limited

LIMIT SW,PLAS ROD ACTUATOR,1NO+1 [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 6
MICRO SWITCH 14CE Series Compact Precision Limit Switches, Top Roller Plunger, 1NC 1NO SPDT Snap Action, 6 m Cable -- 14CE31-6
from Honeywell Sensing & IoT

All MICRO SWITCH 14CE Series compact enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting IP65, IP66, IP67, and IP68, as well as NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 requirements. Versions with a boot seal also meet NEMA 12 requirements (dust, falling... [See More]

  • Orientation: Side Mounted Actuator
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Ex Position Switch with/without Safety Function -- Ex 98
from steute

Features/Options. Ex zone 1 and 21. Metal enclosure. Design to EN 50041. Wiring compartment. Available with contact overlapping. Actuator can be repositioned by 4 x 90 °. Rocking lever can be repositioned by 10 ° steps. With gold-plated contacts available on request. N.B.: Please state... [See More]

  • Orientation: Top Mounted Actuator; Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Linear Limit Switch
  • Normal State: Normally Open; Normally Closed
Switches - Limit Switches -- 1LS3-L [1LS3-L from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH SNAP ACTION SPDT 10A 125V [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT (DB/DM)
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 10
Switches - Limit Switches -- 3SE51120CT11 [3SE51120CT11 from Siemens AG]
from Shenzhen Shengyu Electronics Technology Limited

LIMIT SW,FORK LEVER,1NO+1NC,SNAP [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 6
MICRO SWITCH 914CE Series Compact Precision Limit Switches,Cross Roller Plunger (90° Rotated Plunger), 1NC 1NO SPDT Snap Action, 12 foot Cable -- 914CE3-12AK
from Honeywell Sensing & IoT

All MICRO SWITCH 14CE and 914CE series miniature enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 as well as IP66, IP67, and IP68 requirements. Versions with boot seal also meet NEMA 12 requirements (dust, falling... [See More]

  • Orientation: Side Mounted Actuator
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Ex Position Switch with/without Safety Function -- Ex T 356
from steute

Features/Options. Ex zone 1 and 21. Thermoplastic enclosure with metal cover. Mounting and switching details to EN 50041. With pre-wired cable. Actuator can be repositioned by 4 x 90 °. Rocking lever can be repositioned by 10 ° steps. Special version only for dust Ex zone 22 available. N.B.:... [See More]

  • Orientation: Top Mounted Actuator; Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch; Linear Limit Switch
  • Normal State: Normally Open; Normally Closed
Switches - Limit Switches -- 1LS312-L [1LS312-L from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH SNAP ACTION SPDT 10A 125V [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT (DB/DM)
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 10
Switches - Limit Switches -- 3SE51141CH601AF3 [3SE51141CH601AF3 from Siemens AG]
from Shenzhen Shengyu Electronics Technology Limited

POSITION SWITCH METAL. M12. LED [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 3
MICRO SWITCH 914CE Series Compact Precision Limit Switches,Cross Roller Plunger (90° Rotated Plunger), 1NC 1NO SPDT Snap Action, 3 foot Cable -- 914CE3-3A
from Honeywell Sensing & IoT

All MICRO SWITCH 14CE and 914CE series miniature enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 as well as IP66, IP67, and IP68 requirements. Versions with boot seal also meet NEMA 12 requirements (dust, falling... [See More]

  • Orientation: Side Mounted Actuator
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Ex Wireless Position Switch -- Ex RF 96 SW915
from steute

Features/Options. Ex zone 1 and 21. sWave ® wireless technology. Power supply by ex-proof Lithium battery (exchange inside Ex areas possible). Thermoplastic enclosure. Mounting details to EN 50047. No wiring and pipe laying required. Easy programming of receiver. Output signal can be... [See More]

  • Orientation: Top Mounted Actuator; Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch; Linear Limit Switch
  • Mechanical Life Minimum: 1000000
Switches - Limit Switches -- 1LS47 [1LS47 from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH SNAP ACTION SPDT 10A 120V [See More]

  • Orientation: Side Mounted Actuator
  • Maximum Current Rating: 10
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT (DB/DM)
  • Maximum DC Voltage Rating: 120
Switches - Limit Switches -- 3SE51220BH01 [3SE51220BH01 from Siemens AG]
from Shenzhen Shengyu Electronics Technology Limited

LIMIT SW,METAL ROLLER CRANK,1NO+ [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 6
MICRO SWITCH 914CE Series Compact Precision Limit Switches,Cross Roller Plunger (90° Rotated Plunger), 1NC 1NO SPDT Snap Action, 3 foot Cable -- 914CE55-3AG
from Honeywell Sensing & IoT

All MICRO SWITCH 14CE and 914CE series miniature enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 as well as IP66, IP67, and IP68 requirements. Versions with boot seal also meet NEMA 12 requirements (dust, falling... [See More]

  • Orientation: Side Mounted Actuator
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Position Switch with/without Safety Function, Extreme -- ES 14 / EM 14 -40°C IP66 Extreme
from steute

Features/Options. Cold-resistant down to -40 °C. High degree of protection IP 66. Thermoplastic enclosure. Double insulated. ES 14: Slow action , change-over contact or 2 NC/1 NO contact with double break. EM 14: Snap action, change-over contact with single break. Mounting details to EN 50047. [See More]

  • Orientation: Top Mounted Actuator; Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch; Linear Limit Switch
  • Normal State: Normally Open; Normally Closed
Switches - Limit Switches -- 1LS53 [1LS53 from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH SNAP ACTION SPDT 10A 120V [See More]

  • Orientation: Side Mounted Actuator
  • Maximum Current Rating: 10
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT (DB/DM)
  • Maximum DC Voltage Rating: 120
Switches - Limit Switches -- 3SE51220BH50 [3SE51220BH50 from Siemens AG]
from Shenzhen Shengyu Electronics Technology Limited

LIMITSW,AJD METAL ROLL CRNK,1NO+ [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 6
MICRO SWITCH 914CE Series Compact Precision Limit Switches,Cross Roller Plunger (90° Rotated Plunger), 1NC 1NO SPDT Snap Action, 3 foot Cable -- 914CE553A
from Honeywell Sensing & IoT

All MICRO SWITCH 14CE and 914CE series miniature enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 as well as IP66, IP67, and IP68 requirements. Versions with boot seal also meet NEMA 12 requirements (dust, falling... [See More]

  • Orientation: Side Mounted Actuator
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Position Switch with/without Safety Function, Extreme -- ES 41 -35°C ... +180°C Extreme
from steute

Features/Options. Cold-resistant down to -35 °C or heat-resistant up to +180 °C. Metal enclosure. Change-over contact with double break or 2 NC contacts. 3 cable entries M16 x 1.5. Locking screws, brass nickel-plated [See More]

  • Orientation: Top Mounted Actuator; Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch; Linear Limit Switch
  • Normal State: Normally Open; Normally Closed
Switches - Limit Switches -- 1LS56 [1LS56 from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH SNAP ACTION SPDT 10A 120V [See More]

  • Orientation: Side Mounted Actuator
  • Maximum Current Rating: 10
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT (DB/DM)
  • Maximum DC Voltage Rating: 120
Switches - Limit Switches -- 3SE51220BH60 [3SE51220BH60 from Siemens AG]
from Shenzhen Shengyu Electronics Technology Limited

LIMITSW,AJDMETAL ROLL CRANK,1NO+ [See More]

  • Orientation: Side Mounted Actuator
  • Switch Configuration: Double Pole, Single Throw (DPST); DPST-NO/NC
  • Device Type: Linear Limit Switch
  • Maximum Current Rating: 6
MICRO SWITCH 914CE Series Compact Precision Limit Switches,Cross Roller Plunger (90° Rotated Plunger), 1NC 1NO SPDT Snap Action, 4-Pin dc Micro-Connector -- 914CE3-AKQ
from Honeywell Sensing & IoT

All MICRO SWITCH 14CE and 914CE series miniature enclosed switches incorporate fluorocarbon diaphragm sealing to provide reliable protection, meeting NEMA 1, 2, 3, 3R, 4, 6, 6P, and 13 as well as IP66, IP67, and IP68 requirements. Versions with boot seal also meet NEMA 12 requirements (dust, falling... [See More]

  • Orientation: Side Mounted Actuator
  • Normal State: Normally Open; Normally Closed
  • Device Type: Linear Limit Switch
  • Switch Configuration: Single Pole, Double Throw (SPDT)
Position Switch with/without Safety Function, Extreme -- ES 95 IP66 Niro Extreme
from steute

Features/Options. Version with higher degree of protection IP 66: From a distance of 2.5 to 3.0 m, the devices are treated with splashing water from different directions at 100 l per minute. The jet diametre is 12.5 mm, test duration is 1 min/m surface for at least 3 min. Salt-mist proof. With NIRO... [See More]

  • Orientation: Top Mounted Actuator; Side Mounted Actuator
  • Switch Type: Electromechanical
  • Device Type: Rotary Limit Switch; Linear Limit Switch
  • Normal State: Normally Open; Normally Closed
Switches - Limit Switches -- 1LS56-L [1LS56-L from Honeywell Sensing & IoT]
from Acme Chip Technology Co., Limited

SWITCH SNAP ACTION SPDT 10A 125V [See More]

  • Orientation: Side Mounted Actuator
  • Maximum Current Rating: 10
  • Switch Configuration: Single Pole, Double Throw (SPDT); SPDT (DB/DM)
  • Maximum DC Voltage Rating: 125