Carbon / Graphite Polyamide and Nylon Resins

1 Result
Chemlon® Polyamide 6 -- 60CF4
from Teknor Apex Company

60CF4 is a 20% carbon fibre filled grade of nylon 6. It offers outstanding strength and stiffness - coupled with low density and improved electrical conductivity of moulded parts. It is suitable for applications such as bearings and mechanical parts. Material Status. Commercial: Active. [See More]

  • Filler: Carbon or Graphite
  • Process Type: MoldingCompound
  • General Types: Thermoplastic
  • Chemical System: Polyamide