Electronics Polyamide and Nylon Resins

12 Results
Fluoroelastomer Polymers -- 3M™ Dyneon™ Fluoropolymers
from 3M Advanced Materials Division

In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]

  • Industry: Aerospace; Automotive; Repair or Construction; Electrical Power or High Voltage; Electronics; Energy Conversion (Battery / Fuel Cell); OEM or Industrial; Marine; Military; Sanitary; Semiconductors or IC Packaging; Oil &Gas Exploration
  • Process Type: FilmGrade; ExtrusionGrade; MoldingCompound; Specialty/Other Process; Calendaring &Coating
  • General Types: Thermoplastic; Thermally cured
  • Form / Shape: Liquid; Pellets
Xarec® N WA Grade -- 7020-02
from Idemitsu Chemicals USA Corporation

Material: Xarec N WA 7020, WA212. Better property retention after USCAR 3 & 4 vs. PBT. Lower hydraulic pressure, better flow than PBT. Better dimensional stability than PBT. Faster cycle time than PBT. Application Requirements: USCAR 2, 3 or 4. Good dimensional stability. [See More]

  • Industry: Automotive; Electronics
  • Process Type: MoldingCompound
  • General Types: Thermoplastic
  • Form / Shape: Pellets
Grilamid® Polyamide -- Grilamid 1S XE 4224 nat | PA1010
from EMS-GRIVORY America

Characteristics. Processing. Extrusion - cast film, Other Extrusion. Delivery form. Granules. Special Characteristics. Improved UV resistance (outdoor use), Improved heat resistance. Regional Availability. North America, Europe, Asia Pacific, South and Central America, Near East/Africa. Product... [See More]

  • Industry: Automotive; Electronics
  • Process Type: FilmGrade; ExtrusionGrade
  • General Types: Thermoplastic
  • Form / Shape: Pellets
AMILAN® Nylon Resin
from Toray Industries (America), Inc.

Nylon resin is a typical engineering plastic that features superior toughness, heat-resistance, and oil-resistance. Used chiefly in automobile parts, connectors and other electronics components, and mechanical parts, AMILAN ® also finds application in packaging and construction materials. More... [See More]

  • Industry: Automotive; Repair or Construction; Electronics
  • Process Type: MoldingCompound
  • General Types: Thermoplastic
  • Chemical System: Polyamide
Macromelt MM 6208S -- 8802584887297
from Henkel Corporation - Electronics

Moldable polyamide with excellent adhesion to tough substrates. Great flexibility with incredible strain relief on cables and wires. Ideal for encapsulation of heat producing components in appliance and consumer electronics. [See More]

  • Industry: Electronics
  • Chemical System: Polyamide
  • Process Type: MoldingCompound
Chemlon® Polyamide 6 -- MDM54
from Teknor Apex Company

MDM54 is a UL recognised, V-2 rated halogen & phosphorus free flame retarded, mineral filled injection moulding grade of nylon 6, primarily intended for electrical applications. Material Status. Commercial: Active. Availability. Europe. North America. Filler / Reinforcement. Mineral. Features. Flame... [See More]

  • Industry: Electronics; Electrical/Electronic Applications
  • Process Type: MoldingCompound
  • General Types: Thermoplastic
  • Form / Shape: Pellets
TECHNOMELT PA 2384 -- 8807299842049
from Henkel Corporation - Electronics

Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]

  • Industry: Electronics
  • Process Type: MoldingCompound
  • General Types: Thermoplastic
  • Form / Shape: Pellets
TECHNOMELT PA 2692
from Henkel Corporation - Electronics

Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]

  • Industry: Electronics
  • Process Type: MoldingCompound
  • General Types: Thermoplastic
  • Form / Shape: Pellets
TECHNOMELT PA 341 -- 8802588327937
from Henkel Corporation - Electronics

Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]

  • Industry: Electronics
  • Process Type: MoldingCompound
  • General Types: Thermoplastic
  • Form / Shape: Pellets
TECHNOMELT PA 6208 Black -- 8799566462977
from Henkel Corporation - Electronics

Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]

  • Industry: Electronics
  • Process Type: MoldingCompound
  • General Types: Thermoplastic
  • Form / Shape: Pellets
TECHNOMELT PA 668 -- 8805825445889
from Henkel Corporation - Electronics

Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]

  • Industry: Electronics
  • Process Type: MoldingCompound
  • General Types: Thermoplastic
  • Form / Shape: Pellets
TECHNOMELT PA 668 Clear
from Henkel Corporation - Electronics

Henkel's TECHNOMELT product family is diverse and versatile. No matter the application or market, there is a TECHNOMELT material for you. Despite containing features specific to particular applications, all TECHNOMELT materials provide the same common benefits, including watertight encapsulation,... [See More]

  • Industry: Electronics
  • Process Type: MoldingCompound
  • General Types: Thermoplastic
  • Form / Shape: Pellets