Anti-static Polyamide and Nylon Resins
from 3M Advanced Materials Division
Through 3M's Thermoplastic Compounding facility in Hebron, KY, customers have the ability to create formulations geared to providing specific properties or funtions which are not inherent in the base resin. Enhancements can range from making the base polymer easy to extrude, to adding properties... [See More]
- Features: Anti-static or ESD Control; Electrically Conductive Compound
- Process Type: ExtrusionGrade; Specialty/Other Process; Injection Grade
- General Types: Thermoplastic
- Form / Shape: Pellets
from Port Plastics, Inc.
Sustamid 6G ESD 60 is a high-molecular and semi-crystalline thermoplastic form-polymerised Polyamide 6. [See More]
- Features: Anti-static or ESD Control
- Chemical System: Polyamide
- General Types: Thermoplastic
from EMS-GRIVORY America
Characteristics. Processing. Injection Molding. Delivery form. Granules. Special Characteristics. Anti-static, Improved heat resistance. Regional Availability. North America, Europe, Asia Pacific, South and Central America, Near East/Africa. Automotive. Automotive electr. and electronics, lighting,... [See More]
- Features: Anti-static or ESD Control
- Process Type: MoldingCompound
- General Types: Thermoplastic
- Form / Shape: Pellets
from 3M Advanced Materials Division
In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]
- Features: Anti-static or ESD Control; Electrically Conductive Compound; Flame Retardant; Optical
- Process Type: FilmGrade; ExtrusionGrade; MoldingCompound; Specialty/Other Process; Calendaring &Coating
- General Types: Thermoplastic; Thermally cured
- Form / Shape: Liquid; Pellets
from Port Plastics, Inc.
Sustamid 6G ESD 90 uses Nylon PA 6 which offers the toughness known from Nylon in a unique Static Dissipative product. Key attributes are high impact strength, good slip and abrasive performance as well as outstanding thermal properties. [See More]
- Features: Anti-static or ESD Control
- Chemical System: Polyamide
- General Types: Thermoplastic