Fiber Glass Polyamide and Nylon Resins

4 Results
Glass Filled Polyamide -- TECAMID® 66 GF30 Black
from Ensinger North America

PA66 GF30 is a 30 % glass fiber reinforced PA 66. It demonstrates outstanding mechanical properties such as higher strength, rigidity, creep strength and dimensional stability. Compared to unreinforced PA 66, the properties of this glass filled modification GF30 make this material suitable for use... [See More]

  • Filler: Glass or FRP
  • Chemical System: Polyamide
  • General Types: Thermoplastic
  • Industry: Automotive; Repair or Construction; Electrical Power or High Voltage
Chemlon® Polyamide 6 -- 206 G
from Teknor Apex Company

Material Status. Commercial: Active. Availability. Asia Pacific. Europe. North America. Filler / Reinforcement. Glass Fiber, 6.0% Filler by Weight. Forms. Pellets. Processing Method. Injection Molding [See More]

  • Filler: Glass or FRP
  • Process Type: MoldingCompound
  • General Types: Thermoplastic
  • Form / Shape: Pellets
Xarec® N WA Grade -- 5030-02
from Idemitsu Chemicals USA Corporation

Offering more strength and ductility than the WA grades, the N WA grades have been formulated with Nylon 66 to create a unique blend that offers strength and ductility, in the complex tool designs frequently encountered underhood in automotive USCAR class 3 and 4 environments. The N WA7020-02 and N... [See More]

  • Filler: Glass or FRP; Nylon
  • Process Type: MoldingCompound
  • General Types: Thermoplastic
  • Form / Shape: Pellets
Glass Filled Polyamide -- TECAMID® 66 GF30 Natural
from Ensinger North America

PA66 GF30 is a 30 % glass fibre reinforced PA 66. It demonstrates outstanding mechanical properties such as higher strength, rigidity, creep strength and dimensional stability. Compared to unreinforced PA 66, the properties of the GF30 glass filled modification make this material suitable for use in... [See More]

  • Filler: Glass or FRP
  • Chemical System: Polyamide
  • General Types: Thermoplastic
  • Industry: Automotive; Repair or Construction; Electrical Power or High Voltage