Casting Resin Polyamide and Nylon Resins

7 Results
Ravago Manufacturing Americas, LLC - Polyamide 6 -- Hylon® N2000
from Ravago Manufacturing Americas

The Ravago product line is available through our sister companies: Entec Channel Prime Alliance and Muehlstein RMA products include a broad portfolio of materials that are fabricated at our state-of-the-art, centrally located facilities. The product line delivers the highest quality compounds with... [See More]

  • Process Type: CastingResin
  • Chemical System: Polyamide
  • General Types: Thermoplastic
  • Filler: Unfilled
Nylon Material -- Blue
from Nylatech, Inc.

Formulated for higher continuous operating temperatures, Nylatech ® Blue is ideal for hotter environments. This heat-stabilized grade is commonly used as bushings, rollers, wear pads and wear strips in ovens, kilns and industrial dryers. [See More]

  • Process Type: CastingResin
  • Chemical System: Polyamide
  • General Types: Thermoplastic
  • Industry: OEM or Industrial
Nylon Material -- Natural
from Nylatech, Inc.

Nylatech ® Natural Cast Nylon offers the excellent abrasion resistance, and dimensionally stable qualities inherent of all cast nylon grades. In addition, Nylatech ® Natural conforms to US F.D.A 21CFR177.1500 making it ideal for components in the Food Processing Industry. As with many... [See More]

  • Process Type: CastingResin
  • Chemical System: Polyamide
  • General Types: Thermoplastic
  • Industry: OEM or Industrial; Sanitary
Nylon Material -- NYTHANE
from Nylatech, Inc.

Nylatech Nythane is chemically formulated copolymer designed to offer an engineering material with the High Tensile and Compressive properties of Cast Nylon, with the impact and wear resistance of polyurethane. Offered in 3 specific grades, Nylatech ® Nythane has proven successful for the most... [See More]

  • Process Type: CastingResin
  • Chemical System: Polyamide
  • General Types: Thermoplastic
  • Filler: Unfilled
Nylon Material -- Oil
from Nylatech, Inc.

A special formulation of Liquid Lubricant encapsulated during manufacture, provides for true lubrication at the bearing surface. NYLATECH ® OIL is offered for applications where maintenance lubrication is difficult or impossible. As well, NYLATECH ’s specially formulated OIL, limits... [See More]

  • Process Type: CastingResin
  • Chemical System: Polyamide
  • General Types: Thermoplastic
  • Industry: OEM or Industrial; Sanitary
Nylon Material -- Power 6
from Nylatech, Inc.

Power-6 offers the load bearing capacity of steel with the abrasion resistance, wear resistance and noise reduction of nylon. In demanding applications where the load bearing capability of steel is required; such as a keyway in a sprocket, Power-6 is the answer. Any of Nylatech ’s Specialty... [See More]

  • Process Type: CastingResin
  • Chemical System: Polyamide
  • General Types: Thermoplastic
  • Industry: OEM or Industrial
Nylon Material -- PVM
from Nylatech, Inc.

NYLATECH ® PVM (pressure/velocity/maximum) was developed to provide a premium material for a variety of applications. Nylatech PVM is a self lubricated material with a low coefficient of friction that can increase the life of equipment. Nylatech ® PVM offers exceptional PV (pressure times... [See More]

  • Process Type: CastingResin
  • Chemical System: Polyamide
  • General Types: Thermoplastic
  • Industry: OEM or Industrial