Building / Construction Polyamide and Nylon Resins
from 3M Advanced Materials Division
In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]
- Industry: Aerospace; Automotive; Repair or Construction; Electrical Power or High Voltage; Electronics; Energy Conversion (Battery / Fuel Cell); OEM or Industrial; Marine; Military; Sanitary; Semiconductors or IC Packaging; Oil &Gas Exploration
- Process Type: FilmGrade; ExtrusionGrade; MoldingCompound; Specialty/Other Process; Calendaring &Coating
- General Types: Thermoplastic; Thermally cured
- Form / Shape: Liquid; Pellets
from Toray Industries (America), Inc.
Nylon resin is a typical engineering plastic that features superior toughness, heat-resistance, and oil-resistance. Used chiefly in automobile parts, connectors and other electronics components, and mechanical parts, AMILAN ® also finds application in packaging and construction materials. More... [See More]
- Industry: Automotive; Repair or Construction; Electronics
- Process Type: MoldingCompound
- General Types: Thermoplastic
- Chemical System: Polyamide
from Ensinger North America
HYDLAR possesses a combination of physical properties that cannot be found in any other commercially available engineered plastic. Ensinger engineers have created a family of superior wear and abrasion resistant thermoplastics using aramid fiber reinforced polymer. This technology makes possible for... [See More]
- Industry: Repair or Construction; OEM or Industrial
- Chemical System: Polyamide
- General Types: Thermoplastic
- Deflection Temperature: 470
from Ensinger North America
This blue colored cast nylon type 6 exhibits properties similar to TECAST T Natural, and offers a good balance of strength and toughness. The polyamide type 6 material has good wear and abrasion resistance and offers a good mix of mechanical properties. Main Features: Good wear properties. Good... [See More]
- Industry: Repair or Construction; OEM or Industrial
- Chemical System: Polyamide
- General Types: Thermoplastic
- Deflection Temperature: 200 to 370
from Ensinger North America
PA66 GF30 is a 30 % glass fiber reinforced PA 66. It demonstrates outstanding mechanical properties such as higher strength, rigidity, creep strength and dimensional stability. Compared to unreinforced PA 66, the properties of this glass filled modification GF30 make this material suitable for use... [See More]
- Industry: Automotive; Repair or Construction; Electrical Power or High Voltage
- Chemical System: Polyamide
- General Types: Thermoplastic
- Filler: Glass or FRP
from Ensinger North America
TECAGLIDE black is an internally lubricated cast nylon that utilizes a proprietary solid lubricant package. This state of the art technology allows for extremely good sliding and wear characteristics, combined with high mechanical load properties. It is resistant to most petroleum based products,... [See More]
- Industry: Repair or Construction; OEM or Industrial
- Chemical System: Polyamide
- General Types: Thermoplastic
- Tensile (Break): 9200 to 12000
from Ensinger North America
TECAST L is an oil-filled cast nylon type 6 used in applications that require excellent bearing and wear properties, and where external lubrication is difficult or impractical. TECAST L has excellent wear and abrasion resistance, which results in extended component life and lower maintenance cost. [See More]
- Industry: Repair or Construction; OEM or Industrial
- Chemical System: Polyamide
- General Types: Thermoplastic
- Filler: Oil