Unfilled Polyamide and Nylon Resins
from APSX, LLC
Zytel 101L is an easy flowing, lubricated resin for injection molding. [See More]
- Filler: Unfilled
- Process Type: MoldingCompound
- General Types: Thermoplastic
- Form / Shape: Pellets
from Nylatech, Inc.
Nylatech Nythane is chemically formulated copolymer designed to offer an engineering material with the High Tensile and Compressive properties of Cast Nylon, with the impact and wear resistance of polyurethane. Offered in 3 specific grades, Nylatech ® Nythane has proven successful for the most... [See More]
- Filler: Unfilled
- Process Type: CastingResin
- General Types: Thermoplastic
- Chemical System: Polyamide
from Ensinger North America
Polyamide 66 has good rigidity, hardness, abrasion resistance and thermal dimensional stability. In addition, nylon 66 has outstanding wear resistance and low frictional properties. It also has very good temperature, chemical, and impact properties. Users should be aware of PA 66 propensity to... [See More]
- Filler: Unfilled
- Chemical System: Polyamide
- General Types: Thermoplastic
- Industry: Automotive; Repair or Construction; OEM or Industrial; Sanitary
from 3M Advanced Materials Division
In 1969, astronauts boarded the Apollo 11 spacecraft wearing boots containing 3M ™ Dyneon ™ Fluoroelastomers. Today, these synthetic elastomeric materials are used in some of the toughest environments on earth. From hot-running automotive engines to harsh chemicals of semiconductor... [See More]
- Filler: Unfilled
- Process Type: FilmGrade; ExtrusionGrade; MoldingCompound; Specialty/Other Process; Calendaring &Coating
- General Types: Thermoplastic; Thermally cured
- Form / Shape: Liquid; Pellets
from EMS-GRIVORY America
Characteristics. Processing. Extrusion - cast film, Other Extrusion. Delivery form. Granules. Special Characteristics. Improved UV resistance (outdoor use), Improved heat resistance. Regional Availability. North America, Europe, Asia Pacific, South and Central America, Near East/Africa. Product... [See More]
- Filler: Unfilled
- Process Type: FilmGrade; ExtrusionGrade
- General Types: Thermoplastic
- Form / Shape: Pellets
from Plasco Inc.
NYLON 6 BLACK [See More]
- Filler: Unfilled
- Chemical System: Polyamide
- General Types: Thermoplastic