Biocompatible Polycarbonate Resins

2 Results
Solution-Based Polycarbonate Urethanes -- ChronoFlex AR
from Performance Polymers Group

The ChronoFlex AR and ChronoFlex AR-LT product lines are polycarbonate urethanes designed for molding, casting and dip coating applications. These unique materials are fully synthesized in liquid providing superior strength & elongation while maintaining the inherent polycarbonate advantage of... [See More]

  • Features: BioMedical
  • Form / Shape: Liquid
  • Process Type: CastingResin; MoldingCompound
  • Industry: Sanitary
Thermoplastic Silicone Polycarbonate Elastomers -- ChronoSil
from Performance Polymers Group

ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone ’s industry recognized... [See More]

  • Features: BioMedical
  • Industry: Sanitary
  • Form / Shape: Liquid (optional feature); Pellets
  • Tensile (Break): 3300 to 10000