Flame Retardant (e.g. UL 94 Rated) Polycarbonate Resins

2 Results
TARFLON™ -- AZ1900
from Idemitsu Chemicals USA Corporation

TARFLON ™ Polycarbonate thermoplastic products deliver exceptional impact strength and transparency. The stable performance of TARFLON ™ over a wide temperature range (-100C to 135C) makes it ideal for a wide variety of applications involving appliances, optical components such as light... [See More]

  • Features: Flame Retardant; Optical
  • Form / Shape: Pellets
  • Process Type: MoldingCompound
  • Industry: OEM or Industrial; Optoelectronics or Photonics
WONDERLITE® PC Resin -- PC-110V
from Chi Mei Corporation

WONDERLITE ® is a polycarbonate resin polymerized using the double hydroxy compounds of BPA (bisphenol-A) and the diphenylcarbonates of carbonate compounds with the transesterification (melting) method. Absolutely no phosgene and chlorinated solvents such as dichloromethane were used during the... [See More]

  • Features: Flame Retardant
  • Filler: Unfilled
  • Process Type: MoldingCompound
  • Industry: Electrical appliance