Pellets Polycarbonate Resins
from APSX, LLC
LEXAN HF1130 PC is UV-stabilized and has good clarity, heat resistance and dimensional stability. [See More]
- Process Type: MoldingCompound
- Filler: Unfilled
- Form / Shape: Pellets
- Tensile (Break): 8992
from Performance Polymers Group
ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone ’s industry recognized... [See More]
- Form / Shape: Liquid (optional feature); Pellets
- Industry: Sanitary
- Features: BioMedical
- Tensile (Break): 3300 to 10000
from Idemitsu Chemicals USA Corporation
TARFLON ™ Polycarbonate thermoplastic products deliver exceptional impact strength and transparency. The stable performance of TARFLON ™ over a wide temperature range (-100C to 135C) makes it ideal for a wide variety of applications involving appliances, optical components such as light... [See More]
- Process Type: MoldingCompound
- Features: Flame Retardant; Optical
- Form / Shape: Pellets
- Industry: OEM or Industrial; Optoelectronics or Photonics
from Pacific Materials
PC Material [See More]
- Form / Shape: Pellets
from Pacific Materials
PC Material [See More]
- Form / Shape: Pellets
from Pacific Materials
PC Material [See More]
- Form / Shape: Pellets