Aerospace Polycarbonate Resins

3 Results
Glass Fiber Filled Polycarbonate -- TECANAT® GF20 Natural
from Ensinger North America

#8203;TECANAT GF20 natural is a 20% glass-reinforced polycarbonate with higher temperature and tensile properties than the unfilled TECANAT. Typical property characteristics for a glass filled PC GF such as TECANAT GF20 include superior impact strength, outstanding mechanical strength and... [See More]

  • Industry: Aerospace; Automotive; Electrical Power or High Voltage
  • Deflection Temperature: 295 to 298
  • Filler: Glass or FRP
  • CTE: 10
Unfilled Polycarbonate -- TECANAT® Black
from Ensinger North America

TECANAT black polycarbonate is a high impact resistant polymer for use when clarity is not important. The unmodified PC is characterized by high strength, rigidity and hardness, as well as good impact strength. However, as is the case with all amorphous thermoplastics, lower chemical resistance may... [See More]

  • Industry: Aerospace; Sanitary
  • Deflection Temperature: 270
  • Filler: Unfilled
  • Tensile (Break): 9000
Unfilled Polycarbonate -- TECANAT® Natural
from Ensinger North America

Due to its low level of crystallinity, Ensinger's polycarbonate, marketed as TECANAT natural, has a high level of transparency. The unmodified PC is characterized by high strength, rigidity and hardness, as well as good impact strength. However, as is the case with all amorphous thermoplastics,... [See More]

  • Industry: Aerospace; Sanitary
  • Deflection Temperature: 270 to 280
  • Filler: Unfilled
  • Thermal Conductivity: 1.39