Medical / Food (FDA) Polycarbonate Resins

5 Results
Solution-Based Polycarbonate Urethanes -- ChronoFlex AR
from Performance Polymers Group

The ChronoFlex AR and ChronoFlex AR-LT product lines are polycarbonate urethanes designed for molding, casting and dip coating applications. These unique materials are fully synthesized in liquid providing superior strength & elongation while maintaining the inherent polycarbonate advantage of... [See More]

  • Industry: Sanitary
  • Form / Shape: Liquid
  • Process Type: CastingResin; MoldingCompound
  • Features: BioMedical
Unfilled Polycarbonate -- TECANAT® Black
from Ensinger North America

TECANAT black polycarbonate is a high impact resistant polymer for use when clarity is not important. The unmodified PC is characterized by high strength, rigidity and hardness, as well as good impact strength. However, as is the case with all amorphous thermoplastics, lower chemical resistance may... [See More]

  • Industry: Aerospace; Sanitary
  • Deflection Temperature: 270
  • Filler: Unfilled
  • Tensile (Break): 9000
Functional Polyolefins -- MODIC
from MCG - Performance Polymers Division

MODIC ™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC ™ - ACID-GRAFTED POLYMER (TIE RESIN). MODIC ™ tie-layer resin is acid grafted polyolefin forming a layer or a coating which provides adhesion between materials that have poor... [See More]

  • Industry: Automotive; OEM or Industrial; Sanitary
  • Process Type: FilmGrade; ExtrusionGrade; MoldingCompound
Thermoplastic Silicone Polycarbonate Elastomers -- ChronoSil
from Performance Polymers Group

ChronoSil is a family of polycarbonate based silicone elastomers. These biocompatible materials maintain the inherent benefits of polycarbonate-based urethanes, including high pressure resistance, tensile-strength and superior chemical resistance combined with silicone ’s industry recognized... [See More]

  • Industry: Sanitary
  • Features: BioMedical
  • Form / Shape: Liquid (optional feature); Pellets
  • Tensile (Break): 3300 to 10000
Unfilled Polycarbonate -- TECANAT® Natural
from Ensinger North America

Due to its low level of crystallinity, Ensinger's polycarbonate, marketed as TECANAT natural, has a high level of transparency. The unmodified PC is characterized by high strength, rigidity and hardness, as well as good impact strength. However, as is the case with all amorphous thermoplastics,... [See More]

  • Industry: Aerospace; Sanitary
  • Deflection Temperature: 270 to 280
  • Filler: Unfilled
  • Thermal Conductivity: 1.39