Casting Resin Polycarbonate Resins
2 Results
Ravago Manufacturing Americas, LLC - Acrylonitrile Butadiene Styrene + PC -- Hybrid S451H
from Ravago Manufacturing Americas
from Ravago Manufacturing Americas
The Ravago product line is available through our sister companies: Entec Channel Prime Alliance and Muehlstein RMA products include a broad portfolio of materials that are fabricated at our state-of-the-art, centrally located facilities. The product line delivers the highest quality compounds with... [See More]
- Process Type: CastingResin
- Tensile (Break): 9200
- Filler: Unfilled
- Elongation: 30.0
Solution-Based Polycarbonate Urethanes -- ChronoFlex AR
from Performance Polymers Group
from Performance Polymers Group
The ChronoFlex AR and ChronoFlex AR-LT product lines are polycarbonate urethanes designed for molding, casting and dip coating applications. These unique materials are fully synthesized in liquid providing superior strength & elongation while maintaining the inherent polycarbonate advantage of... [See More]
- Process Type: CastingResin; MoldingCompound
- Features: BioMedical
- Form / Shape: Liquid
- Industry: Sanitary