Unfilled Polycarbonate Resins
from APSX, LLC
LEXAN HF1130 PC is UV-stabilized and has good clarity, heat resistance and dimensional stability. [See More]
- Filler: Unfilled
- Form / Shape: Pellets
- Process Type: MoldingCompound
- Tensile (Break): 8992
from Chi Mei Corporation
WONDERLITE ® is a polycarbonate resin polymerized using the double hydroxy compounds of BPA (bisphenol-A) and the diphenylcarbonates of carbonate compounds with the transesterification (melting) method. Absolutely no phosgene and chlorinated solvents such as dichloromethane were used during the... [See More]
- Filler: Unfilled
- Industry: Sheet-extrusion / goggles / helmet visors
- Process Type: MoldingCompound
- Deflection Temperature: 261 to 288
from Ensinger North America
TECANAT black polycarbonate is a high impact resistant polymer for use when clarity is not important. The unmodified PC is characterized by high strength, rigidity and hardness, as well as good impact strength. However, as is the case with all amorphous thermoplastics, lower chemical resistance may... [See More]
- Filler: Unfilled
- Deflection Temperature: 270
- Industry: Aerospace; Sanitary
- Tensile (Break): 9000
from Ravago Manufacturing Americas
The Ravago product line is available through our sister companies: Entec Channel Prime Alliance and Muehlstein RMA products include a broad portfolio of materials that are fabricated at our state-of-the-art, centrally located facilities. The product line delivers the highest quality compounds with... [See More]
- Filler: Unfilled
- Tensile (Break): 9200
- Process Type: CastingResin
- Elongation: 30.0
from Ensinger North America
Due to its low level of crystallinity, Ensinger's polycarbonate, marketed as TECANAT natural, has a high level of transparency. The unmodified PC is characterized by high strength, rigidity and hardness, as well as good impact strength. However, as is the case with all amorphous thermoplastics,... [See More]
- Filler: Unfilled
- Deflection Temperature: 270 to 280
- Industry: Aerospace; Sanitary
- Thermal Conductivity: 1.39