Molding Resin Polycarbonate Resins
from APSX, LLC
LEXAN HF1130 PC is UV-stabilized and has good clarity, heat resistance and dimensional stability. [See More]
- Process Type: MoldingCompound
- Filler: Unfilled
- Form / Shape: Pellets
- Tensile (Break): 8992
from Idemitsu Chemicals USA Corporation
TARFLON ™ Polycarbonate thermoplastic products deliver exceptional impact strength and transparency. The stable performance of TARFLON ™ over a wide temperature range (-100C to 135C) makes it ideal for a wide variety of applications involving appliances, optical components such as light... [See More]
- Process Type: MoldingCompound
- Features: Flame Retardant; Optical
- Form / Shape: Pellets
- Industry: OEM or Industrial; Optoelectronics or Photonics
from Performance Polymers Group
The ChronoFlex AR and ChronoFlex AR-LT product lines are polycarbonate urethanes designed for molding, casting and dip coating applications. These unique materials are fully synthesized in liquid providing superior strength & elongation while maintaining the inherent polycarbonate advantage of... [See More]
- Process Type: CastingResin; MoldingCompound
- Features: BioMedical
- Form / Shape: Liquid
- Industry: Sanitary
from MCG - Performance Polymers Division
MODIC ™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC ™ - ACID-GRAFTED POLYMER (TIE RESIN). MODIC ™ tie-layer resin is acid grafted polyolefin forming a layer or a coating which provides adhesion between materials that have poor... [See More]
- Process Type: FilmGrade; ExtrusionGrade; MoldingCompound
- Industry: Automotive; OEM or Industrial; Sanitary
from Chi Mei Corporation
WONDERLITE ® is a polycarbonate resin polymerized using the double hydroxy compounds of BPA (bisphenol-A) and the diphenylcarbonates of carbonate compounds with the transesterification (melting) method. Absolutely no phosgene and chlorinated solvents such as dichloromethane were used during the... [See More]
- Process Type: MoldingCompound
- Industry: Sheet-extrusion / goggles / helmet visors
- Filler: Unfilled
- Deflection Temperature: 261 to 288