UV Grade Fused Silica Ball Lenses
from Changchun Yutai Optics Co., Ltd.
Fused silica balls are high performance optics for scenarios where ultraviolet, high temperatures, chemical corrosion, high power lasers, low thermal expansion and high transmittance are required. Selection requires a trade-off between performance and cost based on specific needs. What are the... [See More]
- Materials: BK7 Glass; Ultra-violet grade Fused Silica
- Surface Quality: 40-20 Scratch / Dig
- Lens Application: Ultraviolet
from UNI OPTICS(Fujian) Co., Ltd
Ball Lenses are commonly used to improve signal quality in fiber coupling applications, or for use in endoscopy or bar code scanning applications. Ball Lenses feature short back focal lengths to minimize the distance needed from the Ball Lens to the optical fiber. Uni Optics offers a variety of Ball... [See More]
- Materials: Ultra-violet grade Fused Silica
- Diameter / Length: 1 to 10
from Edmund Optics Inc.
Excellent UV Transmission. Low Coefficient of Thermal Expansion. Ball and Half-Ball Options Available. Fused Silica features high transmission from 200nm to 2.2 μm with a low coefficient of thermal expansion, making it ideal for the most demanding ball lens applications in the ultraviolet,... [See More]
- Materials: Ultra-violet grade Fused Silica
- Surface Quality: 40-20 Scratch / Dig
- Diameter / Length: 0.5000