Infrared Ball Lenses

2 Results
Sapphire ball and Ruby ball
from Suzhou Sujing Crystal Element Co.,Ltd

Used for precision measuring instrument probe, high pressure pump, liquid chromatography and valve ball, bearing for ball, pen bead, etc [See More]

  • Lens Application: Infrared; Visible; Ultraviolet
  • Materials: Sapphire
Half Ball Lens
from Changchun Sunday Optics Co., Ltd.

Right angle prisms are used to deflect a light beam with 90 or 180 °. Prisms are widly used in optical system, which can reflect, deviate and rotate beams of light as well as dispersing their wavelengths.Right angle prisms are usually coated with Reflective coating when used.It has a larger... [See More]

  • Lens Application: Infrared; Visible
  • Materials: Ruby
  • Diameter / Length: 0.3000 to 200
  • Surface Quality: 40-20 Scratch / Dig