Sapphire Ball Lenses
from Changchun Yutai Optics Co., Ltd.
Sapphire balls are precision machined and polished with a high surface quality to minimize light scattering and reflection, ensuring the imaging quality and transmission efficiency of the optical system, providing you with reliable optical performance and long-lasting durability. What are the... [See More]
- Materials: Sapphire
- Surface Quality: 40-20 Scratch / Dig
from Swiss Jewel Company
Swiss Jewel supplies hemispheres from materials such as Sapphire , Ruby, Glass, Fused Silica, and Cubic Zirconia which are ideal as Hemispherical Lenses and Spacers. Other sizes and materials are available upon request with typically good delivery time. Typical Applications: Fiber Optics, LED, Bar... [See More]
- Materials: Sapphire
- Center Thickness: 0.1981 to 3.17
- Lens Application: Visible
- Diameter / Length: 0.3988 to 6.35
from Chonghong Industries(Microwork)Ltd.
Ruby balls & half balls in various sizes as per AFBMA Grades and Tolerances. We can reach the groundness precision to Grade 3. Each ball is checked 100% for size accuracy & polish aspects before delivery. Customized packaging options are available as per customer ’s needs. [See More]
- Materials: Sapphire
from Suzhou Sujing Crystal Element Co.,Ltd
Used for precision measuring instrument probe, high pressure pump, liquid chromatography and valve ball, bearing for ball, pen bead, etc [See More]
- Materials: Sapphire
- Lens Application: Infrared; Visible; Ultraviolet
from Changchun Sunday Optics Co., Ltd.
CPV Solar Power Prisms is used to collect the sunlight, for solar condenser, solar energy concentrating photovoltaic (CPV) system, solar power generation, etc., which is the main optical component when solar power transform to electric energy. [See More]
- Materials: Sapphire; Sapphire
- Surface Quality: 40-20 Scratch / Dig
- Diameter / Length: 0.3000 to 50
- Lens Features: Antireflection Coating
from Edmund Optics Inc.
Excellent for Severe Environments. High Strength and Hardness. High Chemical Stability. Sapphire and Ruby ball lenses are both made from AL203. Ruby or Ruby-Doped sapphire owes its red color to traces of chromium oxide (chromium content for ruby balls is typically <0.5%). While their physical and... [See More]
- Materials: Sapphire
- Diameter / Length: 0.3000