BK7 Glass Ball Lenses

6 Results
Optical BK7 Glass Balls
from Changchun Yutai Optics Co., Ltd.

BK7 balls are precision machined from high quality optical glass material (BK7), which is highly sought after for its excellent optical properties and wide range of applications.BK7 glass is commonly used in the design of optical systems because of its high transmission and low dispersion in the... [See More]

  • Materials: BK7 Glass
  • Lens Features: Antireflection Coating
  • Surface Quality: 40-20 Scratch / Dig
UV Fused Silica Glass Balls
from Changchun Yutai Optics Co., Ltd.

Fused silica balls are high performance optics for scenarios where ultraviolet, high temperatures, chemical corrosion, high power lasers, low thermal expansion and high transmittance are required. Selection requires a trade-off between performance and cost based on specific needs. What are the... [See More]

  • Materials: BK7 Glass; Ultra-violet grade Fused Silica
  • Surface Quality: 40-20 Scratch / Dig
  • Lens Application: Ultraviolet
Drum / Ball Lenses
from Artifex Engineering

Most useful when coating is not an issue. Very tight diameter tolerance for accurate fibre coupling. [See More]

  • Materials: BK7 Glass
  • Surface Quality: 40-20 Scratch / Dig
  • Diameter / Length: 10
Ball Lens -- L-BAL005
from Ross Optical Industries

Ball lenses are highly transparent spheres made of optical glasses. They are used to focus light into fibers as in diode laser-to-fiber coupling as well as fiber-to-fiber coupling. They have high coupling efficiency and should be much easier to align than traditional lenses due to their physical... [See More]

  • Materials: BK7 Glass
  • Diameter / Length: 0.3000
  • Lens Application: Infrared (optional feature); Visible (optional feature); Ultraviolet (optional feature)
  • Lens Features: Antireflection Coating (optional feature); Laser / Heat Resistant (optional feature)
Ball Lens BK7 1.5mmdia x 1.1mm F.L. -- LBB011015
from Knight Optical (UK) Ltd

Ball lenses are, as the name suggests, completely spherical lenses most commonly used to couple light in and out of fibres. Knight Optical supplies a range of stock ball lenses as well as bespoke designs to your own specifications. Our stock ball lenses offered in quartz have excellent UV and IR... [See More]

  • Materials: BK7 Glass
  • Diameter / Length: 0.0025
  • Focal Length: 1.1
  • Surface Quality: 40-20 Scratch / Dig
BK-7 Glass Hemispheres
from Swiss Jewel Company

BK-7 Hemisphere Lenses are ideal for mounting in your instrument and ease of handling. Typical Applications: Fiber Optics, LEDs [See More]

  • Materials: BK7 Glass
  • Center Thickness: 0.2489 to 0.7493
  • Lens Application: Visible
  • Diameter / Length: 1.5 to 5