Antireflection Coating Ball Lenses
from Changchun Yutai Optics Co., Ltd.
BK7 balls are precision machined from high quality optical glass material (BK7), which is highly sought after for its excellent optical properties and wide range of applications.BK7 glass is commonly used in the design of optical systems because of its high transmission and low dispersion in the... [See More]
- Materials: BK7 Glass
- Lens Features: Antireflection Coating
- Surface Quality: 40-20 Scratch / Dig
from Changchun Sunday Optics Co., Ltd.
With the roof surface, these prisms are used to invert and reverse the image.A roof prism may be used to revert and invert the image as well as bend the line of sight through a 90 degree angle, We provide roof right angle prisms, roof penta or half penta prisms, Schmidt prisms, or other roof prism... [See More]
- Diameter / Length: 0.3000 to 50
- Surface Quality: 40-20 Scratch / Dig
- Materials: Ruby
- Lens Features: Antireflection Coating
from Changchun Sunday Optics Co., Ltd.
CPV Solar Power Prisms is used to collect the sunlight, for solar condenser, solar energy concentrating photovoltaic (CPV) system, solar power generation, etc., which is the main optical component when solar power transform to electric energy. [See More]
- Diameter / Length: 0.3000 to 50
- Surface Quality: 40-20 Scratch / Dig
- Materials: Sapphire; Sapphire
- Lens Features: Antireflection Coating
from Changchun Sunday Optics Co., Ltd.
Wedge prism has plane inclined surfaces. It deflects light toward its thicker portion. It can be used individually to deflect a beam to a special angle. Two wedge prisms work together can assembly an anamorphic prism to correct the elliptical shape of laser beam. The wedge prism is ideal for laser... [See More]
- Diameter / Length: 0.3000 to 50
- Surface Quality: 40-20 Scratch / Dig
- Materials: ZnSe
- Lens Features: Antireflection Coating