Ultraviolet Ball Lenses

3 Results
UV Fused Silica Glass Balls
from Changchun Yutai Optics Co., Ltd.

Fused silica balls are high performance optics for scenarios where ultraviolet, high temperatures, chemical corrosion, high power lasers, low thermal expansion and high transmittance are required. Selection requires a trade-off between performance and cost based on specific needs. What are the... [See More]

  • Lens Application: Ultraviolet
  • Surface Quality: 40-20 Scratch / Dig
  • Materials: BK7 Glass; Ultra-violet grade Fused Silica
Sapphire ball and Ruby ball
from Suzhou Sujing Crystal Element Co.,Ltd

Used for precision measuring instrument probe, high pressure pump, liquid chromatography and valve ball, bearing for ball, pen bead, etc [See More]

  • Lens Application: Infrared; Visible; Ultraviolet
  • Materials: Sapphire
Ball Lenses
from Shanghai Optics

A Ball Lens consists of a highly transparent spherical ball, usually made of solid glass (fused silica) or another optical material with index of refraction less than 2. Most ball lenses are made with small diameters – a few millimeters or even less than a millimeter. The optical physics can... [See More]

  • Lens Application: Visible; Ultraviolet