LaSFN9 Glass Ball Lenses

5 Results
Spherical Ball Microlens, 1.0 mm 0.55 mm FL, 0.05 mm WD, Uncoated -- LB1
from Newport MKS

The LB1 Spherical Ball Micro Lens is an uncoated, 1.0 mm diameter, spherical ball lens with a 0.55 mm focal length, a 0.05 mm working distance, and a 0.8 mm clear aperture. Spherical ball lenses are commonly used for laser collimating and focusing, laser-to-fiber coupling, fiber-to-fiber coupling,... [See More]

  • Materials: LaSFN9 Glass; Grade A LaSF N9
  • Diameter / Length: 1
Spherical Ball Microlens, 2.0 mm, 1.10 mm FL, 0.10 mm WD, Uncoated -- LB2
from Newport MKS

The LB2 Spherical Ball Micro Lens is an uncoated, 2.0 mm diameter, spherical ball lens with a 1.10 mm focal length, a 0.10 mm working distance, and a 1.6 mm clear aperture. Spherical ball lenses are commonly used for laser collimating and focusing, laser-to-fiber coupling, fiber-to-fiber coupling,... [See More]

  • Materials: LaSFN9 Glass; Grade A LaSF N9
  • Diameter / Length: 2
Spherical Ball Microlens, 3.0 mm, 1.65 mm FL, 0.15 mm WD, Uncoated -- LB3
from Newport MKS

The LB3 Spherical Ball Micro Lens is an uncoated, 3.0 mm diameter, spherical ball lens with a 1.65 mm focal length, a 0.15 mm working distance, and a 2.4 mm clear aperture. Spherical ball lenses are commonly used for laser collimating and focusing, laser-to-fiber coupling, fiber-to-fiber coupling,... [See More]

  • Materials: LaSFN9 Glass; Grade A LaSF N9
  • Diameter / Length: 3
Spherical Ball Microlens, 5.0 mm, 2.75 mm FL, 0.25 mm WD, Uncoated -- LB5
from Newport MKS

The LB5 Spherical Ball Micro Lens is an uncoated, 5.0 mm diameter, spherical ball lens with a 2.75 mm focal length, a 0.25 mm working distance, and a 4.0 mm clear aperture. Spherical ball lenses are commonly used for laser collimating and focusing, laser-to-fiber coupling, fiber-to-fiber coupling,... [See More]

  • Materials: LaSFN9 Glass; Grade A LaSF N9
  • Diameter / Length: 5
Ball Lens -- L-BAL010
from Ross Optical Industries

Ball lenses are highly transparent spheres made of optical glasses. They are used to focus light into fibers as in diode laser-to-fiber coupling as well as fiber-to-fiber coupling. They have high coupling efficiency and should be much easier to align than traditional lenses due to their physical... [See More]

  • Materials: LaSFN9 Glass
  • Diameter / Length: 0.5000
  • Lens Application: Infrared (optional feature); Visible (optional feature); Ultraviolet (optional feature)
  • Lens Features: Antireflection Coating (optional feature); Laser / Heat Resistant (optional feature)