Single Polarity Beamformer ICs
from Qorvo
The Ku-band AWMF-0247 adds TDD half-duplex capability to Qorvo's beamformer IC portfolio, enabling both transmit and receive in a single device. This allows flat panel SATCOM terminals to use a shared antenna aperture, cutting system size and component count compared to dual-antenna designs. With... [See More]
- Antenna Polarity: Single
- Band Type: Ku
- Beamformer Type: Transceiver
- Operating Frequency: 10700 to 12750
from Qorvo
The QPX0252 is Qorvo ’s latest CMOS X-band beamforming IC optimized for advanced phased array radar systems operating in the 7.9 to 12 GHz range. The IC supports 4 antenna elements, with dual beam receive and multiple Tx/Rx modes selectable via SPI. The device integrates with Qorvo FEMs and... [See More]
- Antenna Polarity: Single
- Band Type: X
- Beamformer Type: Transceiver
- Operating Frequency: 7900 to 12000
from Qorvo
Qorvo's AWS-0103 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit and dual beam receive, and includes all requisite beam steering controls for 6 bit phase and gain control for beam... [See More]
- Antenna Polarity: Single
- Band Type: X
- Beamformer Type: Transceiver
- Operating Frequency: 8500 to 10550
from Qorvo
Qorvo's AWS-0105 is a highly integrated silicon quad core IC intended for radar and 5G phased array applications. The device supports four radiating elements, single beam transmit and receive, and includes all requisite beam steering controls for 6 bit phase and gain control for beam steering and... [See More]
- Antenna Polarity: Single
- Band Type: X
- Beamformer Type: Transceiver
- Operating Frequency: 8500 to 10550