Transceiver Beamformer ICs
from Qorvo
The Ku-band AWMF-0247 adds TDD half-duplex capability to Qorvo's beamformer IC portfolio, enabling both transmit and receive in a single device. This allows flat panel SATCOM terminals to use a shared antenna aperture, cutting system size and component count compared to dual-antenna designs. With... [See More]
- Beamformer Type: Transceiver
- Band Type: Ku
- Antenna Polarity: Single
- Operating Frequency: 10700 to 12750
from Qorvo
Qorvo's AWMF-0221 is a highly integrated silicon RF beamforming IC (BFIC) built on our proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC power... [See More]
- Beamformer Type: Transceiver
- Operating Frequency: 24250 to 29500
- Antenna Polarity: Dual
- Package Type: FCCSP
from Qorvo
Qorvo's AWMF-0200 is a highly integrated silicon quad-core dual polarization IC intended for 5G phased array applications. The IC has eight antenna ports that can be connected to four dual polarization antenna elements to support both horizontal and vertical polarizations in a phased array. Two... [See More]
- Beamformer Type: Transceiver
- Operating Frequency: 26500 to 29500
- Antenna Polarity: Dual
- Package Type: WLCSP
from Qorvo
Qorvo's AWMF-0236 is a highly integrated silicon RF beamforming IC (BFIC) built on our proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC power... [See More]
- Beamformer Type: Transceiver
- Operating Frequency: 37000 to 43500
- Antenna Polarity: Dual
- Package Type: FCCSP
from Anokiwave
The AWMF-0221 is a highly integrated silicon RF beamforming IC (BFIC) built on Anokiwave ’s proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC... [See More]
- Beamformer Type: Transceiver
- Antenna Polarity: Dual
- Technology: 4 dual-pol or 8 single-pol antenna
- Operating Frequency: 24500 to 29500
from Anokiwave
The AWMF-0236 is a highly integrated silicon RF beamforming IC (BFIC) built on Anokiwave ’s proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC... [See More]
- Beamformer Type: Transceiver
- Antenna Polarity: Dual
- Technology: 5G Standard
- Operating Frequency: 37000 to 43500