K-Band Beamformer ICs

2 Results
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer -- AWMF-0197
from Qorvo

Qorvo's AWMF-0197 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature... [See More]

  • Band Type: K
  • Antenna Polarity: Dual
  • Beamformer Type: Receiver
  • Operating Frequency: 17700 to 21200
K-Band Rx Beamformer IC -- AWMF-0197
from Anokiwave

Ka-Band Quad 4x2 Tx Beamformer IC. The AWMF-0198 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over... [See More]

  • Band Type: K
  • Beamformer Type: Receiver
  • Technology: SATCOM Active Antenna
  • Antenna Polarity: Dual