Ku-Band Beamformer ICs
from Qorvo
Qorvo's AWMF-0146 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature... [See More]
- Band Type: Ku
- Antenna Polarity: Dual
- Beamformer Type: Receiver
- Operating Frequency: 10700 to 12750
from Qorvo
The AWMF-0240 is Qorvo's latest CMOS Ku-band Receive (Rx) SATCOM beamformer IC covering 10.7 to 12.75 GHz with four, dual polarization radiating elements that can support full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip... [See More]
- Band Type: Ku
- Antenna Polarity: Dual
- Beamformer Type: Receiver
- Operating Frequency: 10700 to 12750
from Qorvo
The Ku-band AWMF-0247 adds TDD half-duplex capability to Qorvo's beamformer IC portfolio, enabling both transmit and receive in a single device. This allows flat panel SATCOM terminals to use a shared antenna aperture, cutting system size and component count compared to dual-antenna designs. With... [See More]
- Band Type: Ku
- Antenna Polarity: Single
- Beamformer Type: Transceiver
- Operating Frequency: 10700 to 12750
from Anokiwave
Ku-Band Quad 4x2 Rx Beamformer IC. The AWMF-0146 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over... [See More]
- Band Type: Ku
- Beamformer Type: Receiver
- Technology: SATCOM Active Antenna
- Antenna Polarity: Dual
from Anokiwave
Ku-Band Quad 4x2 Tx Beamformer IC. The AWMF-0147 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over... [See More]
- Band Type: Ku
- Beamformer Type: Transmitter
- Technology: SATCOM Active Antenna
- Antenna Polarity: Dual