Transmitter Beamformer ICs

5 Results
13.75 - 14.5 GHz Ku-Band Quad 4x2 Tx Beamformer -- AWMF-0147
from Qorvo

Qorvo's AWMF-0147 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature... [See More]

  • Beamformer Type: Transmitter
  • Band Type: Ku
  • Antenna Polarity: Dual
  • Operating Frequency: 13750 to 14500
13.75 - 14.5 Ku-Band Quad 4x2 Tx Beamformer IC -- AWMF-0241
from Qorvo

The AWMF-0241 is Qorvo's latest CMOS Ku-band Transmit (Tx) SATCOM beamformer IC covering 13.75 to 14.5 GHz with four, dual polarization radiating elements that can support full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The... [See More]

  • Beamformer Type: Transmitter
  • Band Type: Ku
  • Antenna Polarity: Dual
  • Operating Frequency: 13750 to 14500
27.5 - 31 GHz Ka-Band Quad 4x2 Tx Beamformer IC -- AWMF-0239
from Qorvo

The AWMF-0239 is Qorvo's latest CMOS Ka-band transmit (Tx) SATCOM beamformer IC covering 27.5 to 31 GHz with four, dual polarization radiating elements that can support full polarization flexibility. With higher output power than previous generations, more accurate temp sensing and a new compact... [See More]

  • Beamformer Type: Transmitter
  • Band Type: Ka
  • Antenna Polarity: Dual
  • Operating Frequency: 27500 to 31000
Ka-Band Tx Beamformer IC -- AWMF-0198
from Anokiwave

Ka-Band Quad 4x2 Tx Beamformer IC. The AWMF-0198 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over... [See More]

  • Beamformer Type: Transmitter
  • Antenna Polarity: Dual
  • Technology: SATCOM Active Antenna
  • Band Type: Ka
Ku-Band Tx Beamformer IC -- AWMF-0147
from Anokiwave

Ku-Band Quad 4x2 Tx Beamformer IC. The AWMF-0147 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over... [See More]

  • Beamformer Type: Transmitter
  • Antenna Polarity: Dual
  • Technology: SATCOM Active Antenna
  • Band Type: Ku