Dual Polarity Beamformer ICs
from Qorvo
Qorvo's AWMF-0146 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature... [See More]
- Antenna Polarity: Dual
- Band Type: Ku
- Beamformer Type: Receiver
- Operating Frequency: 10700 to 12750
from Qorvo
The AWMF-0240 is Qorvo's latest CMOS Ku-band Receive (Rx) SATCOM beamformer IC covering 10.7 to 12.75 GHz with four, dual polarization radiating elements that can support full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip... [See More]
- Antenna Polarity: Dual
- Band Type: Ku
- Beamformer Type: Receiver
- Operating Frequency: 10700 to 12750
from Qorvo
Qorvo's AWMF-0147 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature... [See More]
- Antenna Polarity: Dual
- Band Type: Ku
- Beamformer Type: Transmitter
- Operating Frequency: 13750 to 14500
from Qorvo
The AWMF-0241 is Qorvo's latest CMOS Ku-band Transmit (Tx) SATCOM beamformer IC covering 13.75 to 14.5 GHz with four, dual polarization radiating elements that can support full polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The... [See More]
- Antenna Polarity: Dual
- Band Type: Ku
- Beamformer Type: Transmitter
- Operating Frequency: 13750 to 14500
from Qorvo
Qorvo's AWMF-0197 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over temperature and temperature... [See More]
- Antenna Polarity: Dual
- Band Type: K
- Beamformer Type: Receiver
- Operating Frequency: 17700 to 21200
from Qorvo
The AWMF-0238 is Qorvo's latest CMOS K-band Receive (Rx) SATCOM beamformer IC covering 17.7 to 21.2 GHz with four, dual polarization radiating elements that can support full polarization flexibility. With low coherent noise figure, higher accuracy temp sensing and a new compact package, the new... [See More]
- Antenna Polarity: Dual
- Band Type: K
- Beamformer Type: Receiver
- Operating Frequency: 17700 to 21200
from Qorvo
Qorvo's AWMF-0221 is a highly integrated silicon RF beamforming IC (BFIC) built on our proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC power... [See More]
- Antenna Polarity: Dual
- Operating Frequency: 24250 to 29500
- Beamformer Type: Transceiver
- Package Type: FCCSP
from Qorvo
Qorvo's AWMF-0200 is a highly integrated silicon quad-core dual polarization IC intended for 5G phased array applications. The IC has eight antenna ports that can be connected to four dual polarization antenna elements to support both horizontal and vertical polarizations in a phased array. Two... [See More]
- Antenna Polarity: Dual
- Operating Frequency: 26500 to 29500
- Beamformer Type: Transceiver
- Package Type: WLCSP
from Anokiwave
The AWMF-0221 is a highly integrated silicon RF beamforming IC (BFIC) built on Anokiwave ’s proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC... [See More]
- Antenna Polarity: Dual
- Beamformer Type: Transceiver
- Technology: 4 dual-pol or 8 single-pol antenna
- Operating Frequency: 24500 to 29500
from Anokiwave
The AWMF-0236 is a highly integrated silicon RF beamforming IC (BFIC) built on Anokiwave ’s proven quad channel, dual polarization CMOS platform. This modular architecture delivers industry leading antenna performance across multiple end user applications with benchmark linear RF power and DC... [See More]
- Antenna Polarity: Dual
- Beamformer Type: Transceiver
- Technology: 5G Standard
- Operating Frequency: 37000 to 43500
from Anokiwave
Ka-Band Quad 4x2 Tx Beamformer IC. The AWMF-0198 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over... [See More]
- Antenna Polarity: Dual
- Beamformer Type: Receiver
- Technology: SATCOM Active Antenna
- Band Type: K
from Anokiwave
Ka-Band Quad 4x2 Tx Beamformer IC. The AWMF-0198 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over... [See More]
- Antenna Polarity: Dual
- Beamformer Type: Transmitter
- Technology: SATCOM Active Antenna
- Band Type: Ka
from Anokiwave
Ku-Band Quad 4x2 Rx Beamformer IC. The AWMF-0146 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over... [See More]
- Antenna Polarity: Dual
- Beamformer Type: Receiver
- Technology: SATCOM Active Antenna
- Band Type: Ku
from Anokiwave
Ku-Band Quad 4x2 Tx Beamformer IC. The AWMF-0147 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full polarization flexibility. Additional features include gain compensation over... [See More]
- Antenna Polarity: Dual
- Beamformer Type: Transmitter
- Technology: SATCOM Active Antenna
- Band Type: Ku